- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0007-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 16 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.083 L x 0.083 W (2.10mm x 2.10mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0094-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | LQFP | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 48 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ROHS3 Compliant | ||
![]() BGA0002-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | BGA | Stainless Steel | 2012 | Proto-Advantage BGA | Active | 1 (Unlimited) | BGA | 324 | 0.031 0.80mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0096-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2014 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 64 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ROHS3 Compliant | ||
![]() PA0020-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | SSOP | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 28 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() BGA0004-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | BGA | Stainless Steel | 2012 | Proto-Advantage BGA | Active | 1 (Unlimited) | BGA | 100 | 0.039 1.00mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0091-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | TQFP | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 32 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ROHS3 Compliant | ||
![]() BGA0009-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | BGA | Stainless Steel | 2012 | Proto-Advantage BGA | Active | 1 (Unlimited) | BGA | 484 | 0.050 1.27mm | 2.600 L x 1.800 W (66.04mm x 45.72mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0006-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 16 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.059 L x 0.059 W (1.50mm x 1.50mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0014-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2012 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 24 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.083 L x 0.083 W (2.10mm x 2.10mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0027-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | MSOP | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | uMAX | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0101-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | LGA | 14 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.118 W (5.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0001-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2016 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 8 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0071-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 40 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() PA0196-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSSOP | 64 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.906 L x 0.150 W (23.00mm x 3.81mm) | 0.0040 0.102mm | 0.669 L x 0.240 W (17.00mm x 6.10mm) | ROHS3 Compliant | ||
![]() PA0100-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LGA | 16 | 0.039 1.00mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.295 L x 0.173 W (7.50mm x 4.40mm) | ROHS3 Compliant | ||
![]() IPC0085-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 8 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.085 L x 0.022 W (2.15mm x 0.56mm) | 0.0040 0.102mm | 0.118 L x 0.079 W (3.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() PA0024-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 38 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0015-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0004-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.110 L x 0.062 W (2.80mm x 1.58mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant |