- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0039-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 16 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.102 L x 0.071 W (2.60mm x 1.80mm) | ROHS3 Compliant | ||
![]() PA0224-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2011 | Proto-Advantage PA | Active | 1 (Unlimited) | SOP | 40 | 0.050 1.27mm | 1.950 L x 0.900 W (49.53mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0149-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 60 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.354 L x 0.354 W (9.00mm x 9.00mm) | ROHS3 Compliant | ||
![]() PA0214-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PLCC/JLCC | 32 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.551 L x 0.453 W (14.00mm x 11.50mm) | ROHS3 Compliant | ||
![]() PA0061-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 16 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0191-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSSOP | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.354 L x 0.069 W (9.00mm x 1.75mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0099-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LGA | 16 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0058-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 8 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.059 L x 0.030 W (1.50mm x 0.75mm) | 0.0040 0.102mm | 0.083 L x 0.079 W (2.10mm x 2.00mm) | ROHS3 Compliant | ||
![]() IPC0111-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | HSOP | 44 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.630 L x 0.270 W (16.00mm x 6.85mm) | 0.0040 0.102mm | 0.630 L x 0.433 W (16.00mm x 11.00mm) | ROHS3 Compliant | ||
![]() IPC0073-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 16 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.173 L x 0.065 W (4.40mm x 1.65mm) | 0.0040 0.102mm | 0.197 L x 0.118 W (5.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0139-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 20 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.098 W (3.00mm x 2.50mm) | ROHS3 Compliant | ||
![]() PA0150-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 64 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.354 L x 0.354 W (9.00mm x 9.00mm) | ROHS3 Compliant | ||
![]() PA0055-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | MLP/MLF | 28 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() PA0237-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 36 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0030-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 50 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.319 L x 0.130 W (8.10mm x 3.30mm) | 0.0040 0.102mm | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0140-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | SSOP | 36 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.606 L x 0.295 W (15.40mm x 7.50mm) | ROHS3 Compliant | ||
![]() PA0216-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 32 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0067-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.079 L x 0.059 W (2.00mm x 1.50mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0092-S Chip Quik Inc. | In Stock | - | Datasheet | 3 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 32 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0099-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 44 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.254 L x 0.254 W (6.45mm x 6.45mm) | 0.0040 0.102mm | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ROHS3 Compliant |