- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA0025-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 48 | 0.025 0.64mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0088-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 10 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.079 L x 0.079 W (2.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() PA0095-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PQFP | 48 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.433 L x 0.433 W (11.00mm x 11.00mm) | ROHS3 Compliant | ||
![]() IPC0124-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 12 | 0.018 0.45mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.094 L x 0.065 W (2.38mm x 1.65mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0015-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 24 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.150 L x 0.150 W (3.80mm x 3.80mm) | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() PA0077-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TVSOP | 20 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0074-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 16 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.171 L x 0.096 W (4.35mm x 2.45mm) | 0.0040 0.102mm | 0.197 L x 0.157 W (5.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0148-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 56 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.354 L x 0.354 W (9.00mm x 9.00mm) | ROHS3 Compliant | ||
![]() IPC0037-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 12 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.087 L x 0.055 W (2.20mm x 1.40mm) | ROHS3 Compliant | ||
![]() IPC0149-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | SSOP | 32 | 0.025 0.64mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.406 L x 0.295 W (10.30mm x 7.50mm) | ROHS3 Compliant | ||
![]() PA0084-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOT/SC | 3 | 0.059 1.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.157 L x 0.079 W (4.00mm x 2.00mm) | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0011-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.083 L x 0.083 W (2.10mm x 2.10mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0083-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOT/SC | 3 | 0.037 0.95mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0106-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PLCC/JLCC | 28 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ROHS3 Compliant | ||
![]() IPC0062-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 8 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.053 L x 0.057 W (1.35mm x 1.45mm) | 0.0040 0.102mm | 0.118 L x 0.079 W (3.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() IPC0064-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 8 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.069 L x 0.057 W (1.75mm x 1.45mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0033-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 68 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.303 L x 0.303 W (7.70mm x 7.70mm) | 0.0040 0.102mm | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ROHS3 Compliant | ||
![]() PA0226-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 56 | 0.025 0.64mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0021-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 30 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0172-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | POS | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.098 W (3.00mm x 2.50mm) | ROHS3 Compliant |