- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA0012-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 32 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0112-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 24 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.253 L x 0.104 W (6.43mm x 2.64mm) | 0.0040 0.102mm | 0.276 L x 0.157 W (7.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0107-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PLCC/JLCC | 44 | 0.050 1.27mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | 0.689 L x 0.689 W (17.50mm x 17.50mm) | ROHS3 Compliant | ||
![]() PA0218-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 28 | 0.022 0.55mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0076-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | MSOP | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.110 L x 0.079 W (2.80mm x 2.00mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0035-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSSOP | 20 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0002-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 8 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0066-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.094 L x 0.033 W (2.40mm x 0.85mm) | 0.0040 0.102mm | 0.118 L x 0.079 W (3.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() PA0194-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSSOP | 20 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.492 L x 0.118 W (12.50mm x 3.00mm) | 0.0040 0.102mm | 0.256 L x 0.173 W (6.50mm x 4.40mm) | ROHS3 Compliant | ||
![]() PA0016-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 14 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0071-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.110 L x 0.063 W (2.80mm x 1.60mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0064-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 24 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() IPC0122-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 32 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.110 L x 0.110 W (2.80mm x 2.80mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0049-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | DFN | 6 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.157 L x 0.031 W (4.00mm x 0.80mm) | 0.0040 0.102mm | 0.079 L x 0.079 W (2.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() IPC0035-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 10 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.071 L x 0.055 W (1.80mm x 1.40mm) | ROHS3 Compliant | ||
![]() PA0074-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 56 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ROHS3 Compliant | ||
![]() IPC0115-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.169 L x 0.142 W (4.30mm x 3.60mm) | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0002-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.043 L x 0.043 W (1.10mm x 1.10mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0073-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 48 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ROHS3 Compliant | ||
![]() BGA0007-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | BGA | Stainless Steel | 2012 | Proto-Advantage BGA | Active | 1 (Unlimited) | BGA | 100 | 0.050 1.27mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant |