- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0071-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.110 L x 0.063 W (2.80mm x 1.60mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0064-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 24 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() IPC0122-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 32 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.110 L x 0.110 W (2.80mm x 2.80mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0205-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | RQFP | 240 | 0.020 0.50mm | 2.600 L x 1.800 W (66.04mm x 45.72mm) | - | 0.0040 0.102mm | 1.260 L x 1.260 W (32.00mm x 32.00mm) | ROHS3 Compliant | ||
![]() PA0220-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | TQFP | 144 | 0.016 0.40mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | 0.630 L x 0.630 W (16.00mm x 16.00mm) | ROHS3 Compliant | ||
![]() PA0190-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | TQFP | 128 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.551 L x 0.551 W (14.00mm x 14.00mm) | ROHS3 Compliant | ||
![]() PA0189-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | LQFP | 176 | 0.020 0.50mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | 0.945 L x 0.945 W (24.00mm x 24.00mm) | ROHS3 Compliant | ||
![]() BGA0012-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage BGA | Active | Not Applicable | BGA | 54 | 0.047 1.20mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0200-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | PQFP | 100 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.787 L x 0.551 W (20.00mm x 14.00mm) | ROHS3 Compliant | ||
![]() BGA0016-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage BGA | Active | Not Applicable | BGA | 25 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0199-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | TQFP | 160 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.945 L x 0.945 W (24.00mm x 24.00mm) | ROHS3 Compliant | ||
![]() PA0201-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage PA | Active | Not Applicable | PQFP | 160 | 0.026 0.65mm | 2.600 L x 1.800 W (66.04mm x 45.72mm) | - | 0.0040 0.102mm | 1.102 L x 1.102 W (28.00mm x 28.00mm) | ROHS3 Compliant | ||
![]() PA0034-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | TSSOP | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | TSSOP | 16 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0168-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage IPC | Active | Not Applicable | PowerSOIC | 16 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.154 L x 0.130 W (3.90mm x 3.30mm) | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() BGA0019-S Chip Quik Inc. | In Stock | - | Datasheet | 3 Weeks | - | Stainless Steel | 2017 | Proto-Advantage BGA | Active | 1 (Unlimited) | BGA | 36 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0109-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 100 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.551 L x 0.551 W (14.00mm x 14.00mm) | ROHS3 Compliant | ||
![]() PA0093-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | LQFP | Stainless Steel | 2012 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 44 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ROHS3 Compliant | ||
![]() FPC050P030-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage FPC | Active | 1 (Unlimited) | FPC/FFC | 30 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.898 L x 0.157 W (22.80mm x 4.00mm) | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() FPC040P070-S Chip Quik Inc. | In Stock | - | Datasheet | - | - | Stainless Steel | 2014 | Proto-Advantage FPC | Active | 1 (Unlimited) | FPC/FFC | 70 | 0.016 0.40mm | 1.950 L x 0.900 W (49.53mm x 22.86mm) | 1.331 L x 0.157 W (33.80mm x 4.00mm) | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0171-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | Stainless Steel | 2017 | Proto-Advantage IPC | Active | Not Applicable | BGA | 25 | 0.039 1.00mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.315 L x 0.236 W (8.00mm x 6.00mm) | ROHS3 Compliant |