- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0116-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | HSOP | 30 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.630 L x 0.270 W (16.00mm x 6.85mm) | 0.0040 0.102mm | 0.630 L x 0.433 W (16.00mm x 11.00mm) | ROHS3 Compliant | ||
![]() PA0243-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2011 | Proto-Advantage PA | Active | 1 (Unlimited) | BGA | 4 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.063 L x 0.063 W (1.60mm x 1.60mm) | ROHS3 Compliant | ||
![]() IPC0131-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.079 L x 0.035 W (2.00mm x 0.90mm) | 0.0040 0.102mm | 0.118 L x 0.079 W (3.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() PA0206-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | DFN | 16 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.354 L x 0.096 W (9.00mm x 2.45mm) | 0.0040 0.102mm | 0.197 L x 0.157 W (5.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0082-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage PA | Active | 1 (Unlimited) | SOT/SC | 3 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0169-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | Mini SOIC | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0151-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 68 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ROHS3 Compliant | ||
![]() PA0235-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2011 | Proto-Advantage PA | Active | 1 (Unlimited) | LQFP | 40 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ROHS3 Compliant | ||
![]() PA0134-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 8 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.236 L x 0.063 W (6.00mm x 1.60mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0048-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | DFN | 5 | 0.037 0.95mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.197 L x 0.039 W (5.00mm x 1.00mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0056-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | MLP/MLF | 40 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() IPC0118-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 100 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.398 L x 0.398 W (10.10mm x 10.10mm) | 0.0040 0.102mm | 0.472 L x 0.472 W (12.00mm x 12.00mm) | ROHS3 Compliant | ||
![]() IPC0126-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.120 L x 0.081 W (3.05mm x 2.05mm) | 0.0040 0.102mm | 0.177 L x 0.138 W (4.50mm x 3.50mm) | ROHS3 Compliant | ||
![]() IPC0117-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.083 L x 0.055 W (2.10mm x 1.40mm) | 0.0040 0.102mm | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ROHS3 Compliant | ||
![]() PA0230-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2011 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 56 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ROHS3 Compliant | ||
![]() PA0229-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2011 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 56 | 0.031 0.80mm | 1.950 L x 0.900 W (49.53mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0075-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TVSOP | 14 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0081-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TVSOP | 56 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0208-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 48 | 0.020 0.50mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0078-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TVSOP | 24 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant |