- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0130-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | SOT/SC | 6 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.063 L x 0.047 W (1.60mm x 1.20mm) | ROHS3 Compliant | ||
![]() PA0080-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TVSOP | 48 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0003-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 14 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0102-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0012-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.122 L x 0.122 W (3.10mm x 3.10mm) | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0072-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.128 L x 0.065 W (3.25mm x 1.65mm) | 0.0040 0.102mm | 0.157 L x 0.118 W (4.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0007-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 18 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0044-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 40 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.138 L x 0.138 W (3.50mm x 3.50mm) | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() PA0004-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 14 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0018-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SSOP | 20 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0063-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.091 L x 0.055 W (2.30mm x 1.40mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0022-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 32 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.185 L x 0.185 W (4.70mm x 4.70mm) | 0.0040 0.102mm | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ROHS3 Compliant | ||
![]() IPC0008-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 16 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.094 L x 0.094 W (2.40mm x 2.40mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0120-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | CSP | 32 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.217 L x 0.177 W (5.50mm x 4.50mm) | ROHS3 Compliant | ||
![]() IPC0078-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | MSOP | 12 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.118 L x 0.063 W (3.00mm x 1.60mm) | 0.0040 0.102mm | 0.157 L x 0.118 W (4.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0088-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOT/SC | 5 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0113-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.067 L x 0.067 W (1.70mm x 1.70mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0010-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOP | 24 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0087-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 6 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.079 L x 0.079 W (2.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() IPC0095-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 36 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.180 L x 0.136 W (4.57mm x 3.45mm) | 0.0040 0.102mm | 0.236 L x 0.197 W (6.00mm x 5.00mm) | ROHS3 Compliant |