- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0090-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | LGA | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0096-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | LGA | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.079 L x 0.079 W (2.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() PA0069-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 36 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() IPC0013-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.135 L x 0.135 W (3.43mm x 3.43mm) | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() PA0104-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | MQFP | 52 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ROHS3 Compliant | ||
![]() PA0241-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2011 | Proto-Advantage PA | Active | 1 (Unlimited) | TQFP | 52 | 0.039 1.00mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | 0.551 L x 0.551 W (14.00mm x 14.00mm) | ROHS3 Compliant | ||
![]() PA0181-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOT/SC | 8 | 0.037 0.95mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.157 L x 0.130 W (4.00mm x 3.30mm) | ROHS3 Compliant | ||
![]() IPC0053-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 5 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.053 L x 0.026 W (1.35mm x 0.65mm) | 0.0040 0.102mm | 0.083 L x 0.079 W (2.10mm x 2.00mm) | ROHS3 Compliant | ||
![]() PA0141-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 28 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0075-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 18 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.173 L x 0.059 W (4.40mm x 1.50mm) | 0.0040 0.102mm | 0.197 L x 0.118 W (5.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0157-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | BGA | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.098 L x 0.089 W (2.50mm x 2.25mm) | ROHS3 Compliant | ||
![]() PA0153-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | BGA | 5 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.055 L x 0.042 W (1.39mm x 1.06mm) | ROHS3 Compliant | ||
![]() IPC0114-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | PowerSSO | 28 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.272 L x 0.177 W (6.90mm x 4.50mm) | 0.0040 0.102mm | 0.407 L x 0.295 W (10.35mm x 7.50mm) | ROHS3 Compliant | ||
![]() IPC0093-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | PowerSSOP | 32 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.162 L x 0.154 W (4.11mm x 3.91mm) | 0.0040 0.102mm | 0.433 L x 0.240 W (11.00mm x 6.10mm) | ROHS3 Compliant | ||
![]() PA0137-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.276 L x 0.063 W (7.00mm x 1.60mm) | 0.0040 0.102mm | 0.157 L x 0.118 W (4.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0120-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 52 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.244 L x 0.244 W (6.20mm x 6.20mm) | 0.0040 0.102mm | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ROHS3 Compliant | ||
![]() PA0044-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | VSOP | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0047-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | VSOP | 28 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0059-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QFN/LFCSP | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.138 L x 0.138 W (3.50mm x 3.50mm) | ROHS3 Compliant | ||
![]() PA0006-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 16 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant |