- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0017-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 28 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.122 L x 0.122 W (3.10mm x 3.10mm) | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0024-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 36 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.161 L x 0.161 W (4.10mm x 4.10mm) | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() PA0202-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2010 | Proto-Advantage PA | Active | 1 (Unlimited) | PQFP | 208 | 0.020 0.50mm | 2.600 L x 1.800 W (66.04mm x 45.72mm) | - | 0.0040 0.102mm | 1.102 L x 1.102 W (28.00mm x 28.00mm) | ROHS3 Compliant | ||
![]() IPC0025-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 38 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.217 L x 0.138 W (5.50mm x 3.50mm) | 0.0040 0.102mm | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() PA0097-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 32 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0183-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TO/DPAK | 3 | 0.090 2.29mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.276 L x 0.236 W (7.00mm x 6.00mm) | 0.0040 0.102mm | 0.287 L x 0.259 W (7.30mm x 6.58mm) | ROHS3 Compliant | ||
![]() PA0114-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PQFP | 80 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.551 L x 0.551 W (14.00mm x 14.00mm) | ROHS3 Compliant | ||
![]() IPC0105-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | LGA | 28 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.157 W (5.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() IPC0070-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 12 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.130 L x 0.067 W (3.30mm x 1.70mm) | 0.0040 0.102mm | 0.157 L x 0.118 W (4.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0170-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | Mini SOIC | 8 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.315 L x 0.067 W (8.00mm x 1.70mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0001-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 8 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.055 L x 0.047 W (1.40mm x 1.20mm) | ROHS3 Compliant | ||
![]() PA0028-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QSOP | 16 | 0.025 0.64mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0084-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 14 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.091 L x 0.059 W (2.30mm x 1.50mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0054-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | MLP/MLF | 20 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0140-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | LLP | 24 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.157 W (5.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0217-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 44 | 0.031 0.80mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0029-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | QSOP | 20 | 0.025 0.64mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() PA0173-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PSOP | 8 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.194 L x 0.155 W (4.93mm x 3.94mm) | ROHS3 Compliant | ||
![]() PA0090-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOC | 6 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0056-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 6 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.063 L x 0.063 W (1.60mm x 1.60mm) | ROHS3 Compliant |