- Package
- RoHS
- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Voltage (Vr)
- Reverse Leakage Current
- Diode Configuration
- Operating Temperature
- Reverse Recovery Time (trr)
- Reverse Leakage Current (Ir)
Attribute column
Manufacturer
Chongqing Pingwei Tech Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10A10 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1V@10A | Box-packed | 10A | 10uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() 1N5408 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1V@3A | Box-packed | 3A | 5uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() SB2100 Chongqing Pingwei Tech | In Stock | - | Datasheet | 850mV@2A | Box-packed | 2A | - | - | 100V | true | - | - | - | ||
![]() SF56G G9 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1.3V@5A | Box-packed | 5A | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | - | 35ns | ||
![]() SF56G G8 Chongqing Pingwei Tech | In Stock | - | - | 1.3V@5A | Box-packed | 5A | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | - | 35ns | ||
![]() SF38 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1.7V@3A | Box-packed | 3A | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() SF34 Chongqing Pingwei Tech | In Stock | - | Datasheet | 950mV@3A | Box-packed | 3A | 5uA@200V | - | 200V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() 1A5 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1.3V@3A | Tape & Reel (TR) | 1A | 5uA@600V | - | 600V | true | - | Independent Type | - | ||
![]() FR207 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1.3V@2A | Box-packed | 2A | 5uA@1kV | - | 1kV | true | -55℃~+150℃@(Tj) | Independent Type | 500ns | ||
![]() MBR10100CT Chongqing Pingwei Tech | In Stock | - | Datasheet | 730mV@5A | Tube-packed | 5A | - | 100uA@100V | 100V | true | - | 1 pair of common cathodes | - | ||
![]() GS1M Chongqing Pingwei Tech | In Stock | - | Datasheet | 1.1V@1A | Tape & Reel (TR) | 1A | 5uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() MBRA2045BCT Chongqing Pingwei Tech | In Stock | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | ||
![]() 1N5408G(H4) Chongqing Pingwei Tech | In Stock | - | Datasheet | 1V@3A | Box-packed | 3A | 10uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() SF26 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1.3V@2A | Box-packed | 2A | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() 1N5408G H5 Chongqing Pingwei Tech | In Stock | - | Datasheet | 1V@3A | Box-packed | 3A | 10uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() SS36A Chongqing Pingwei Tech | In Stock | - | - | 700mV@3A | Tape & Reel (TR) | 3A | - | - | 60V | true | - | - | - | ||
![]() GS8M Chongqing Pingwei Tech | In Stock | - | - | 950mV@8A | Tape & Reel (TR) | 8A | 10uA@1kV | - | 1kV | true | - | - | - | ||
![]() M4 Chongqing Pingwei Tech | In Stock | - | - | 1V@1A | Tape & Reel (TR) | 1A | 5uA@400V | - | 400V | true | - | - | - | ||
![]() 1A4 Chongqing Pingwei Tech | In Stock | - | - | 1.3V@3A | Tape & Reel (TR) | 1A | 5uA@400V | - | 400V | true | - | Independent Type | - | ||
![]() MBR10150FCT Chongqing Pingwei Tech | In Stock | - | - | 950mV@5A | Tube-packed | 10A | - | 100uA@150V | 150V | true | - | 1 pair of common cathodes | - |