- Impedance
- Cable Types
- Dielectric Diameter
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Shield Type
- Factory Lead Time
- Jacket Color
- RoHS Status
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Shielding | Construction | Number of Conductors | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRCH-50-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | - | - | - | Polyolefin (PO) | - | Triaxial | PO | -30°C~80°C | - | - | - | Active | 1 (Unlimited) | - | 80°C | -30°C | Yellow | - | - | - | 1 | - | 50Ohms | - | - | Yellow | - | 0.245 (6.22mm) | 6.223 mm | Braid | 93% | - | - | 0.116 (2.95mm) | - | Flame Retardant | 500.0' 152.40m | No | RoHS Compliant | ||
![]() M17/176-00002 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 13 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Copper, Silver Coated | Twinaxial | Teflon | -55°C~200°C | 2012 | - | - | Active | 1 (Unlimited) | SC | - | - | - | - | - | - | 2 | 24 AWG | 77Ohm | - | 24 AWG | Blue | 19 Strands / 36 AWG | 0.129 (3.28mm) | 3.2766 mm | Braid | 93% | - | - | 0.042 (1.07mm) | 70 | High Temperature | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TRC-75-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 13 Weeks | Cable | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Triaxial | PVC, Polyolefin | -40°C~80°C | 2010 | - | - | Active | 1 (Unlimited) | - | 80°C | -40°C | Yellow | - | - | - | 1 | - | 75Ohms | - | 34 AWG | Yellow | 7 Strands / 34 AWG | 0.245 (6.22mm) | 6.223 mm | Braid | 93% | - | - | 0.116 (2.95mm) | 66 | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWCP-124-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | 124 | Fluorinated Ethylene Propylene (FEP) | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Copper, Tinned | Twinaxial - Plenum | PVDF | 125°C | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | 2 | - | 124Ohms | - | - | Blue | 7 Strands / 32 AWG | 0.245 (6.22mm) | 6.223 mm | Braid | 93% | - | - | 0.080 (2.04mm) | 70 | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWC-78-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 13 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | PVC | -40°C~80°C | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | YES | STRANDED | 2 | - | 78Ohm | - | 20 AWG | Blue | 7 Strands / 28 AWG | 0.242 (6.15mm) | 6.1468 mm | Braid | 93% | - | 1000V | 0.154 (3.91mm) | 66 | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TCC-75-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Violet | - | - | - | 1 | 34 AWG | 75Ohms | Coaxial | 34 AWG | Violet | 7 Strands / 30 AWG | 0.242 (6.15mm) | 6.1468 mm | Braid | 93% | RG-59 | - | 0.146 (3.71mm) | - | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TCC-50-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | -40°C~90°C | - | - | - | Active | 1 (Unlimited) | - | 90°C | -40°C | Green | - | - | - | 1 | 36 AWG | 50Ohms | Coaxial | 36 AWG | Green | 19 Strands / 33 AWG | 0.195 (4.95mm) | 4.953 mm | Braid | 93% | RG-58 | - | 0.116 (2.95mm) | - | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWCH-78-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | - | - | - | Polyolefin (PO) | - | Twinaxial | PO | -30°C~80°C | - | - | - | Active | 1 (Unlimited) | - | 80°C | -30°C | Blue | - | - | - | 2 | - | 78Ohms | - | - | Blue | - | 0.242 (6.15mm) | 6.1468 mm | Braid | 93% | - | - | 0.076 (1.93mm) | - | Flame Retardant | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWCP-124-3 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | 124 | - | - | - | - | Twinaxial - Plenum | - | -10°C~75°C | 2014 | - | - | Active | 1 (Unlimited) | - | 75°C | -10°C | - | - | - | - | 2 | - | 124Ohms | - | - | - | - | 0.205 (5.21mm) | 5.207 mm | Braid | 93% | - | - | 0.062 (1.57mm) | - | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWCP-78-1 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 20 Weeks | Cable | - | - | - | - | - | Twinaxial - Plenum | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | 2 | - | 78Ohms | - | - | Blue | - | 0.150 (3.81mm) | 3.81 mm | Braid | 97% | - | - | 0.041 (1.04mm) | - | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() FSW110-EF-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polyurethane (PU) | Copper, Silver Coated | Coaxial | - | -65°C~200°C | - | SW | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | Blue | Solid | - | - | Braid | - | SW110 | - | 0.074 (1.88mm) | 75 | - | 25.0' 7.62m | - | RoHS Compliant | ||
![]() FSW086-EF-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | - | -65°C~200°C | - | SW | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | Blue | Solid | 0.094 (2.38mm) | - | Braid | - | SW086 | - | 0.059 (1.50mm) | 74 | - | 25.0' 7.62m | - | RoHS Compliant | ||
![]() 88142-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polyurethane (PU) | Copper, Silver Coated | Coaxial | - | -65°C~200°C | - | HP | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | Blue | Solid | 0.134 (3.40mm) | - | Foil, Braid | - | HP120S | - | 0.074 (1.88mm) | 74 | - | 25.0' 7.62m | - | RoHS Compliant | ||
![]() 88327-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Polyurethane (PU) | Copper, Silver Coated | Coaxial | - | -65°C~75°C | - | HP | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | Blue | - | 0.168 (4.27mm) | - | Foil, Braid | - | HP190S | - | 0.097 (2.46mm) | 78 | - | 25.0' 7.62m | - | RoHS Compliant | ||
![]() 88315-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | - | LA | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 50Ohms | - | - | Blue | Solid | 0.189 (4.80mm) | - | Braid | - | LA190S | - | 0.147 (3.73mm) | 84 | - | 25.0' 7.62m | - | RoHS Compliant | ||
![]() 88164-L25 Cinch Connectivity Solutions Semflex | In Stock | - | - | 10 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP), Polyurethane (PU) | Copper, Silver Coated | Coaxial | - | -65°C~200°C | - | HP | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | Blue | Solid | 0.190 (4.83mm) | - | Foil, Braid | - | HP160S | - | 0.106 (2.69mm) | 76 | - | 25.0' 7.62m | - | RoHS Compliant | ||
![]() TWC-124-1A Cinch Connectivity Solutions Trompeter | In Stock | - | - | 13 Weeks | Cable | 124 | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | PVC | -40°C~80°C | 2004 | - | - | Active | 1 (Unlimited) | - | 80°C | -40°C | Blue | - | - | - | 2 | - | 124Ohms | - | - | Blue | 7 Strands / 38 AWG | 0.150 (3.81mm) | 3.81 mm | Braid | 93% | - | - | 0.085 (2.16mm) | 66 | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWC-124-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 13 Weeks | Cable | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | PVC | -40°C~80°C | 2014 | - | - | Active | 1 (Unlimited) | - | 80°C | -40°C | Blue | 1V | - | - | 2 | - | 124Ohms | - | - | Blue | 7 Strands / 33 AWG | 0.245 (6.22mm) | 6.223 mm | Braid | 93% | - | - | 0.162 (4.11mm) | 66 | - | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TWAC-78-1F2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 14 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Perfluoroalkoxy (PFA) | Copper, Silver Coated | Twinaxial | - | -55°C~200°C | - | - | - | Obsolete | 1 (Unlimited) | - | 200°C | -55°C | Blue | - | - | - | 2 | - | 77Ohms | - | - | Blue | 19 Strands / 40 AWG | 0.095 (2.41mm) | 2.413 mm | Braid | 90% | - | - | 0.026 (0.66mm) | 69.5 | High Temperature | 500.0' 152.40m | No | RoHS Compliant | ||
![]() TRC-50-2 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 13 Weeks | Cable | - | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Triaxial | PVC | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | - | 80°C | -40°C | Yellow | - | - | - | 1 | - | 50Ohms | - | - | Yellow | 7 Strands / 28 AWG | 0.245 (6.22mm) | 6.223 mm | Braid | 93% | - | - | 0.116 (2.95mm) | 66 | - | 500.0' 152.40m | No | RoHS Compliant |