- Factory Lead Time
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Plug/Mating Plug Diameter
- Published
- Contact Materials
- Insulation
- Mounting Type
Attribute column
Manufacturer
Cinch Connectivity Solutions Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Operating Supply Voltage | Wire Gauge | Max Current Rating | Number of Ports | Wire/Cable Gauge | Insulation | Hole Diameter | Plug/Mating Plug Diameter | Diameter | Height | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-0203-200 Cinch Connectivity Solutions Johnson | In Stock |
| Datasheet | 7 Weeks | - | Jam Nut, Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | Black | Female | - | - | 5.7kV | Straight | 8.74mm | 10A | Gold | - | - | 1 | - | - | 10A | - | - | Mating End Insulated, Metal Clad | - | Standard Tip | - | - | 24.59mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 105-0604-001 Cinch Connectivity Solutions Johnson | 20 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | 0604 | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | Green | Female | - | - | 5.7kV | Straight | - | 10A | Silver | - | - | 1 | - | - | 10A | - | - | Mating End Insulated | - | Standard Tip | 2mm | - | 23.82mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0907-001 Cinch Connectivity Solutions Johnson | In Stock |
| - | 7 Weeks | Tin | Panel | Panel Mount | 0907 | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 7kV | -55°C~85°C | Bulk | 2002 | - | e3 | Active | 1 (Unlimited) | Solder Tabs | EAR99 | - | Banana Jack | Yellow | Female | - | 8536.90.40.00 | 7kV | Straight | - | 15A | Nickel | - | UL | 1 | - | 12 AWG | 15A | - | 12 AWG | Mating End Insulated | - | Standard Banana | - | - | 19.05mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0752-001 Cinch Connectivity Solutions Johnson | 10 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Nickel Silver | Nylon | 3.5kV | -55°C~85°C | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | Banana Plug | Black | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | 3.5kV | Straight | - | 15A | Nickel | - | - | 1 | - | 10 AWG | 15A | - | 10 AWG | Non-Mating End Insulated | - | Standard Banana | - | - | 54.05mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 105-0610-001 Cinch Connectivity Solutions Johnson | 972 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | Blue | Female | - | - | 5.7kV | Straight | - | 10A | Silver | - | - | 1 | - | - | 10A | - | - | Mating End Insulated | - | Standard Tip | - | - | 23.82mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-1101-001 Cinch Connectivity Solutions Johnson | 895 |
| Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | - | 2.1kV | -55°C~75°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | White | Female | APPLICATION: TEST POINTS | - | 2.1kV | Right Angle | 3.73mm | 5A | Silver | - | - | 2 | 2.1kV | - | 5A | 1 | - | Mating End Insulated | - | Standard Tip | - | - | 5.38mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0302-001 Cinch Connectivity Solutions Johnson | 50 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | 0302 | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | - | -55°C~85°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug | Red | Male | - | - | 3.5kV | Straight | - | 15A | Nickel | 3.5kV | - | 1 | - | 16 AWG | 15A | - | 16 AWG | Non-Mating End Insulated | - | Standard Banana | - | 22.225mm | 37.69mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0902-001 Cinch Connectivity Solutions Johnson | 14713 |
| - | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 7kV | -55°C~85°C | Bulk | 2007 | - | e3 | Active | 1 (Unlimited) | Solder Tabs | - | - | Banana Jack | Red | Female | - | - | 7kV | Straight | - | 15A | Nickel | - | UL | 1 | - | 12 AWG | 15A | - | 12 AWG | Mating End Insulated | - | Standard Banana | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0303-001 Cinch Connectivity Solutions Johnson | 21 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | 0303 | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | - | -55°C~85°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug | Black | Male | - | - | 3.5kV | Straight | - | 15A | Nickel | 3.5kV | - | 1 | - | 16 AWG | 15A | - | 16 AWG | Non-Mating End Insulated | - | Standard Banana | - | 22.225mm | 37.69mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-1762-101 Cinch Connectivity Solutions Johnson | 8 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Steel, Vinyl | - | Polyamide (PA66), Nylon 6/6 | - | Nickel Silver | Nylon | 1.75kV | -55°C~85°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Solder or Solderless | - | Plug | Banana Plug | Red | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | 3.5kV | Straight | - | 15A | Nickel | - | - | 1 | - | 16 AWG | 15A | - | 16 AWG | Non-Mating End Insulated | - | Standard Banana | - | - | 46.02mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 108-0745-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount | - | - | - | - | - | Brass | - | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Solder Lug | - | - | Banana Jack | Red | Female | 12 AWG | - | - | - | - | 15A | Nickel | - | - | - | - | - | - | - | - | Mating End Insulated | - | - | - | - | 16.68mm | - | - | - | RoHS Compliant | - | ||
![]() 108-0904-001 Cinch Connectivity Solutions Johnson | 120 |
| Datasheet | 7 Weeks | Nickel, Tin | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | e3 | Active | 1 (Unlimited) | Solder Tabs | EAR99 | - | Banana Jack | Green | Female | - | 8536.90.40.00 | 7kV | Straight | - | 15A | Nickel | - | UL | 1 | - | 12 AWG | 15A | - | 12 AWG | Mating End Insulated | - | Standard Banana | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0306-001 Cinch Connectivity Solutions Johnson | 17 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | - | - | -55°C~85°C | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Tip Plug | Orange | Male | - | - | - | Straight | - | 10A | Nickel | - | - | 1 | - | 16 AWG | 10A | - | 16 AWG | Non-Mating End Insulated | - | Standard Tip | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 105-0801-001 Cinch Connectivity Solutions Johnson | 50 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Phosphor Bronze | Nylon | 5.7kV | -55°C~85°C | Bulk | 2002 | - | e3 | Active | 1 (Unlimited) | Solder Eyelet(s) | - | - | Tip Jack | White | Female | - | - | 5.7kV | Straight | - | 10A | Tin | - | - | 1 | - | - | 10A | - | - | Mating End Insulated | - | Standard Tip | 2mm | - | 25.78mm | 11.0998mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0301-001 Cinch Connectivity Solutions Johnson | 443 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 1.75kV | -55°C~85°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Tip Plug | White | Male | - | - | 3.5kV | Straight | - | 10A | Nickel | - | - | 1 | - | 16 AWG | 10A | - | 16 AWG | Non-Mating End Insulated | - | Standard Tip | - | - | 34.52mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0204-200 Cinch Connectivity Solutions Johnson | 355 |
| Datasheet | 7 Weeks | - | Jam Nut, Panel | Panel Mount | 0204 | - | - | Polyamide (PA), Nylon | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | Green | Female | - | - | 5.7kV | Straight | - | 10A | Gold | - | - | 1 | - | - | 10A | - | - | Mating End Insulated, Metal Clad | - | Standard Tip | - | - | 24.59mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 108-0740-001 Cinch Connectivity Solutions Johnson | 2 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plating | - | Brass | Nylon | - | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Threaded, External (Nut) | - | - | Banana Jack | Silver | Female | APPLICATION: TEST EQUIPMENT; POWER SUPPLIES | - | - | Straight | 19.03mm | 15A | Nickel | - | - | 1 | - | 12 AWG | 15A | - | 12 AWG | Non-Insulated | - | Standard Banana | - | - | 15.88mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-2303-801 Cinch Connectivity Solutions Johnson | 50 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8.5kV | -55°C~85°C | Bulk | 2007 | Rib-Loc® | - | Active | 1 (Unlimited) | Solder Tabs | - | - | Banana Jack | Black | Female | APPLICATION: TEST EQUIPMENT; POWER SUPPLIES | - | 7kV | Straight | - | 15A | Tin | - | - | 1 | - | 16 AWG | 15A | - | 16 AWG | Mating End Insulated | 8.33 mm | Standard Banana | - | - | 23.7998mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 105-0763-001 Cinch Connectivity Solutions Johnson | 20 |
| Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2003 | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | Gray | Female | APPLICATION: TEST POINTS | - | 2.1kV | Right Angle | - | 5A | Gold | - | - | 2 | 2.1kV | - | 5A | - | - | Fully Insulated | - | Standard Tip | - | - | 10.46mm | - | No | - | RoHS Compliant | - | ||
![]() 105-2210-201 Cinch Connectivity Solutions Johnson | 1327 |
| Datasheet | 9 Weeks | - | - | PCB, Vertical | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | - | -55°C~85°C | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Jack | Blue | Female | APPLICATION: TEST POINTS | - | - | - | - | 5A | Silver | - | - | - | 3.5kV | - | - | - | - | Insulated | - | Standard Tip | - | - | 11.1mm | - | - | - | RoHS Compliant | - |