- Factory Lead Time
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Plug/Mating Plug Diameter
- Published
- Contact Materials
- Insulation
- Mounting Type
Attribute column
Manufacturer
Cinch Connectivity Solutions Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Gender | Additional Feature | Voltage - Rated DC | Orientation | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Operating Supply Voltage | Wire Gauge | Max Current Rating | Wire/Cable Gauge | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-0753-150 Cinch Connectivity Solutions Johnson | 1748 |
| Datasheet | 8 Weeks | Gold | Horizontal, Through Hole | Through Hole, Horizontal | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | - | Bulk | 2003 | - | Active | 1 (Unlimited) | Solder | - | Tip Jack, Double | Black | Female | - | - | Right Angle | 5A | - | - | - | 2 | 2.1kV | - | 5A | - | Fully Insulated | Standard Tip | - | - | - | 10.46mm | - | No | - | RoHS Compliant | - | ||
![]() 108-0750-001 Cinch Connectivity Solutions Johnson | 903 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | Brass, Nickel Plating | - | Nickel Silver | - | - | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Threaded, External (Nut) | Plug | Banana Plug | - | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | Straight | 15A | Nickel | - | - | 1 | - | 14 AWG | 15A | 14 AWG | Non-Insulated | Standard Banana | - | - | - | 28.55mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0757-150 Cinch Connectivity Solutions Johnson | 1872 |
| Datasheet | 8 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2003 | - | Active | 1 (Unlimited) | Solder | - | Tip Jack | Yellow | Female | - | - | Right Angle | 5A | Gold | - | - | 2 | - | - | 5A | - | Fully Insulated | Standard Tip | - | - | - | 10.46mm | - | No | - | RoHS Compliant | - | ||
![]() 105-0304-001 Cinch Connectivity Solutions Johnson | 5 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solderless | Plug | Tip Plug | Green | Male | - | 3.5kV | Straight | 10A | Nickel | - | - | 1 | - | 16 AWG | 10A | 16 AWG | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0307-001 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2004 | - | Active | 1 (Unlimited) | Solderless | - | Tip Plug | Yellow | Male | - | 3.5kV | Straight | 10A | Nickel | - | - | 1 | - | 16 AWG | 10A | 16 AWG | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | - | RoHS Compliant | - | ||
![]() 105-0303-001 Cinch Connectivity Solutions Johnson | 289 | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 0303 | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solderless | Plug | Tip Plug | Black | Male | - | 3.5kV | Straight | 10A | Nickel | - | - | 1 | - | 16 AWG | 10A | 16 AWG | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0310-001 Cinch Connectivity Solutions Johnson | 606 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solderless | Plug | Banana Plug | Blue | Male | - | 3.5kV | Straight | 15A | Nickel | - | - | 1 | - | 16 AWG | 15A | 16 AWG | Non-Mating End Insulated | Standard Banana | - | - | - | 37.69mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-1104-001 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 1.5kV | -55°C~75°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | - | Tip Jack | Green | Female | APPLICATION: TEST POINTS | 2.1kV | Right Angle | 5A | Silver | - | - | 2 | 2.1kV | - | 5A | - | Mating End Insulated | Standard Tip | - | - | - | 5.38mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 108-0301-001 Cinch Connectivity Solutions Johnson | 282 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | - | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solderless | Plug | Banana Plug | White | Male | - | 3.5kV | Straight | 15A | Nickel | 3.5kV | - | 1 | - | 16 AWG | 15A | 16 AWG | Non-Mating End Insulated | Standard Banana | - | - | 22.225mm | 37.69mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-2303-621 Cinch Connectivity Solutions Johnson | 1704 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Turret | - | Banana Jack | Black | Female | APPLICATION: TEST EQUIPMENT; POWER SUPPLIES | 3.5kV | Straight | 15A | Silver | - | - | 1 | - | - | 15A | - | Mating End Insulated | Standard Banana | - | - | - | 23.0124mm | - | No | - | RoHS Compliant | - | ||
![]() 105-0806-001 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Phosphor Bronze | - | - | - | Bulk | 1998 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | Tip Jack | Orange | Female | - | - | Straight | 10A | Tin | - | - | 1 | - | - | 10A | - | Mating End Insulated | Standard Tip | Hex Nuts | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0912-001 Cinch Connectivity Solutions Johnson | 1503 | - | - | 7 Weeks | Tin | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 7kV | -55°C~85°C | Bulk | 2007 | e3 | Active | 1 (Unlimited) | Solder Tabs | - | Banana Jack | Violet | Female | - | 7kV | Straight | 15A | Nickel | - | UL | 1 | - | 12 AWG | 15A | 12 AWG | Mating End Insulated | Standard Banana | - | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0760-001 Cinch Connectivity Solutions Johnson | 1015 | - | - | 7 Weeks | - | Horizontal, Through Hole, Vertical | Through Hole, Horizontal and Vertical | 0760 | Polyamide (PA66), Nylon 6/6 | 2.1kV | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solder | - | Tip Jack | Blue | Female | APPLICATION: TEST POINTS | 2.1kV | Right Angle | 5A | Silver | - | - | 2 | 2.1kV | - | 5A | - | Mating End Insulated | Standard Tip | - | 2mm | - | 10.46mm | 2 mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0906-001 Cinch Connectivity Solutions Johnson | 627 |
| - | 7 Weeks | Tin | Panel | Panel Mount | 0906 | Polyamide (PA66), Nylon 6/6 | - | Brass | Nylon | 7kV | -55°C~85°C | Bulk | 2002 | e3 | Active | 1 (Unlimited) | Solder Tabs | - | Banana Jack | Orange | Female | - | 7kV | Straight | 15A | Nickel | - | UL | 1 | - | 12 AWG | 15A | 12 AWG | Mating End Insulated | Standard Banana | - | - | - | 23.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 108-0752-002 Cinch Connectivity Solutions Johnson | 383 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nickel Silver | Nylon | 3.5kV | -55°C~85°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | Plug | Banana Plug | Red | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | 3.5kV | - | 15A | Nickel | - | - | - | - | 10 AWG | - | 10 AWG | Non-Mating End Insulated | Standard Banana | - | - | - | 54.05mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 108-0754-001 Cinch Connectivity Solutions Johnson | 5 |
| Datasheet | 7 Weeks | Silver | Cable, Panel | Panel Mount | - | Brass | - | Beryllium Copper | - | - | -55°C~85°C | Bulk | 2006 | - | Active | 1 (Unlimited) | Rivet | - | Banana Plug | - | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | Straight | 15A | - | - | - | 1 | - | - | 15A | - | Non-Insulated | Standard Banana | - | - | - | 20.7mm | - | No | - | RoHS Compliant | - | ||
![]() 105-0310-001 Cinch Connectivity Solutions Johnson | 140 | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solderless | Plug | Tip Plug | Blue | Male | - | 3.5kV | Straight | 10A | Nickel | - | - | 1 | - | 16 AWG | 10A | 16 AWG | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0752-150 Cinch Connectivity Solutions Johnson | 34 |
| Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2003 | - | Active | 1 (Unlimited) | Solder | - | Tip Jack | Red | Female | - | - | Right Angle | 5A | Gold | - | - | 2 | - | - | 5A | - | Fully Insulated | Standard Tip | - | - | - | 10.46mm | - | No | - | RoHS Compliant | - | ||
![]() 108-1723-101 Cinch Connectivity Solutions Johnson | 844 | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nickel Silver | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solder or Solderless | Plug | Banana Plug | Black | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | 3.5kV | Straight | 15A | Nickel | - | - | 1 | - | 16 AWG | 15A | 16 AWG | Non-Mating End Insulated | Standard Banana | - | - | - | 41.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-1107-001 Cinch Connectivity Solutions Johnson | 435 |
| - | 9 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | Polyamide (PA66), Nylon 6/6 | - | Copper Aluminum Alloy | Nylon | 2.1kV | -55°C~75°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | - | Tip Jack | Yellow | Female | APPLICATION: TEST POINTS | 2.1kV | Right Angle | 5A | Silver | - | - | 2 | 2.1kV | - | 5A | - | Mating End Insulated | Standard Tip | - | - | - | 5.38mm | - | No | - | RoHS Compliant | Lead Free |