- Factory Lead Time
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Plug/Mating Plug Diameter
- Published
- Contact Materials
- Insulation
- Mounting Type
Attribute column
Manufacturer
Cinch Connectivity Solutions Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | Orientation | Current Rating | Contact Finish | Number of Contacts | Wire Gauge | Max Current Rating | Wire/Cable Gauge | Insulation | Plug/Mating Plug Diameter | Diameter | Height | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108-0753-102 Cinch Connectivity Solutions Johnson | 742 |
| - | 7 Weeks | - | Panel | Panel Mount | - | Brass, Nickel Plating | - | Beryllium Copper | - | - | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Threaded, Internal (Screw) | Plug | Banana Plug | - | - | - | Male | APPLICATIONS: TEST EQUIPMENT, POWER SUPPLIES | - | Straight | 15A | Nickel | 1 | 14 AWG | 15A | 14 AWG | Non-Insulated | Standard Banana | - | - | 23.7998mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-1307-002 Cinch Connectivity Solutions Johnson | 34 |
| - | 7 Weeks | - | Panel | Panel Mount | - | Polyamide (PA), Nylon | - | Brass | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | Turret | - | Tip Jack | - | - | Yellow | Female | APPLICATION: CONNECTIONS TO MONITORING EQUIPMENT | - | Straight | - | Silver | 1 | - | 7A | - | Mating End Insulated | 0.06 (1.52mm) Diameter | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 108-2301-801 Cinch Connectivity Solutions Johnson | 34 |
| - | 7 Weeks | - | Panel, Wall | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8.5kV | -55°C~85°C | Bulk | 2007 | Rib-Loc® | Active | 1 (Unlimited) | Solder Tabs | - | Banana Jack | - | - | White | Female | APPLICATION: TEST EQUIPMENT; POWER SUPPLIES | 7kV | Straight | 15A | Tin | 1 | - | 15A | - | Mating End Insulated | Standard Banana | - | - | 23.7998mm | - | No | - | RoHS Compliant | - | ||
![]() 105-0773-001 Cinch Connectivity Solutions Johnson | 606 | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 3.5kV | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Crimp or Solder | Plug | Tip Plug | - | - | Black | Male | - | - | Straight | 10A | Nickel | 1 | 16 AWG | 10A | 16 AWG | Non-Mating End Insulated | Standard Tip | - | - | 30.56mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 105-0206-200 Cinch Connectivity Solutions Johnson | 34 |
| - | 7 Weeks | Gold | Panel | - | - | - | 5.7kV | Brass | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | Tip Jack | - | - | Orange | Female | - | - | Straight | 10A | - | 1 | - | 10A | - | - | Standard Tip | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 105-0802-001 Cinch Connectivity Solutions Johnson | 966 | - | - | 7 Weeks | Tin | Panel | Panel Mount | 0802 | Polyamide (PA66), Nylon 6/6 | 5.7kV | Phosphor Bronze | Nylon | 5.7kV | -55°C~85°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | Tip Jack | 85°C | -55°C | Red | Female | - | 5.7kV | Straight | 10A | Tin | 1 | - | 10A | - | Mating End Insulated | Standard Tip | 2mm | 21.4376mm | 25.78mm | 11.1mm | No | No SVHC | RoHS Compliant | Lead Free |