- RoHS
- Series
- Manufacturer
- Package
- Mfr
- Product Status
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
Attribute column
Manufacturer
Cinch Connectivity Solutions Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal Length | Rated Current (Power) | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD50P0L2 Cinch Connectivity Solutions | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | - | Cinch Connectivity Solutions | DD-50P0L2 | - | - | - | - | - | - | - | - | Active | 5.78 | - | No | 5/D | - | - | - | No | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | STANDARDS: DIN 41652; MIL-C-24308 | - | - | YES | YES | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | compliant | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA15S1A0N1 Cinch Connectivity Solutions | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | - | Cinch Connectivity Solutions | DA-15S1A0N1 | - | - | - | - | - | - | - | - | Active | 5.78 | - | No | 2/A | - | - | - | No | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | STANDARDS: DIN 41652; MIL-C-24308 | 8536.69.40.30 | - | YES | YES | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | compliant | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCDM25SCBRP Cinch Connectivity Solutions | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | JACKPOST | 1.185 inch | - | AU | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED THERMOPLASTIC | Cinch Connectivity Solutions | DCDM-25SCBRP | DC | - | - | RIGHT ANGLE | - | 2 | 135 °C | -55 °C | Transferred | 5.63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENVIRONMENTAL CLASS | - | D Type Connectors | - | - | - | - | - | - | - | 25 | - | 2.54 mm | - | unknown | - | CADMIUM/YELLOW CHROMATE | UL | COMMERCIAL | 3 | - | STAGGERED | - | 0.308 inch | FEMALE | - | - | 0.42 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | - | GOLD | STAGGERED | 1.668 N | .139 N | 0.05 inch | 0.109 inch | - | - | - | 50u inch | ||
![]() FDEB9P1AENTI2/1 Cinch Connectivity Solutions | 18102074 |
| - | - | - | Through Hole | - | PET | - | - | Right Angle | - | Copper Alloy | CINCH CONNECTIVITY SOLUTIONS | - | Cinch Connectivity Solutions | FDEB-9P1AENTI2/1 | - | +125°C | -25.0°C | - | - | - | - | - | Active | 5.64 | - | - | 1/E | Solder | 200.0 V | FD | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | Male | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.76mm | 9 | - | - | - | compliant | 5.0A | - | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 30.81mm | 12.55mm | - | ||
![]() DGP-01-1 Cinch Connectivity Solutions | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Crimp | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | ||
![]() DE9S1A1N1 Cinch Connectivity Solutions | In Stock | - | - | - | Through Hole | BOARD | STEEL | PET | - | - | - | NOT SPECIFIED | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | Cinch Connectivity Solutions | DE-9S1A1N1 | - | - | - | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | Active | 5.74 | Compliant | No | 1/E | - | 750 V | - | No | - | - | D SUBMINIATURE CONNECTOR | 125 °C | -55 °C | - | Female | STANDARDS: DIN 41652; MIL-C-24308 | - | - | YES | YES | NO | NO | NO | GENERAL PURPOSE | - | 9 | Right Angle | - | - | compliant | 5 A | ZINC | UL | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | 5 mΩ | 5000000000 Ω | - | SOCKET | SOLDER | - | - | - | - | STAGGERED | - | - | - | - | 5 A | - | - | - | ||
![]() DE-9S1A0N-LF Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -55 °C | - | Female | - | - | - | - | - | - | - | - | - | 2.74 mm | - | Right Angle | - | 12.55 mm | - | 5 A | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.81 mm | 10.92 mm | - | ||
![]() DE9P1A1N1 Cinch Connectivity Solutions | In Stock | - | - | - | Through Hole | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -55 °C | - | Male | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 5 A | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM9S1A2N-LF Cinch Connectivity Solutions | In Stock | - | - | Gold | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 5 A | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM37P-LF Cinch Connectivity Solutions | In Stock | - | - | Gold | Panel | - | - | Steel | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -65 °C | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 12.55 mm | - | 5 A | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.32 mm | 10.82 mm | - | ||
![]() DCA-37PTI-F0 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.32 mm | 12.55 mm | - | ||
![]() BA000090000E000 Cinch Connectivity Solutions | In Stock | - | - | Nickel | - | - | - | Glass fibre | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | 110 °C | -55 °C | 1 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | 14.28 mm | - | 5 A | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68.1 mm | 10.16 mm | - | ||
![]() DA15P0L21 Cinch Connectivity Solutions | In Stock | - | - | Gold | Panel | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -55 °C | - | Female | - | - | - | - | - | - | - | - | - | 2.74 mm | - | Straight | - | 12.55 mm | - | 5 A | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.14 mm | 10.92 mm | - | ||
![]() DB25P1 Cinch Connectivity Solutions | In Stock | - | - | - | Panel | BOARD AND PANEL | STEEL | PET | - | - | - | NOT SPECIFIED | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | - | Cinch Connectivity Solutions | DB-25P1 | - | - | - | - | - | - | - | - | Active | 5.71 | Compliant | No | 3/B | - | 750 V | - | No | - | - | D SUBMINIATURE CONNECTOR | 125 °C | -55 °C | - | Male | STANDARDS: DIN 41652; MIL-C-24308 | - | - | YES | YES | NO | NO | NO | GENERAL PURPOSE | 2.77 mm | 25 | Straight | - | - | compliant | 5 A | ZINC | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | 53.04 mm | - | - | ||
![]() DBM25P-LF Cinch Connectivity Solutions | In Stock | - | - | Gold | Panel | - | - | Steel | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -65 °C | - | Male | - | - | - | - | - | - | - | - | - | 2.77 mm | - | Straight | - | 12.55 mm | - | 5 A | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.04 mm | 10.82 mm | - | ||
![]() DC37S0L2 Cinch Connectivity Solutions | In Stock | - | - | - | Through Hole | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -55 °C | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 5 A | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC37P1A1N Cinch Connectivity Solutions | In Stock | - | - | - | Through Hole | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 750 V | - | - | - | - | - | 125 °C | -55 °C | - | Male | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 5 A | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCDM37SS Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC37P1 Cinch Connectivity Solutions | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | - | Cinch Connectivity Solutions | DC-37P1 | - | - | - | - | - | - | - | - | Active | 5.72 | - | No | 4/C | - | - | - | No | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | STANDARDS: DIN 41652; MIL-C-24308 | 8536.69.40.30 | - | YES | YES | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | - | compliant | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCDM37SCBRP Cinch Connectivity Solutions | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | JACKPOST | 1.485 inch | - | AU | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED THERMOPLASTIC | Cinch Connectivity Solutions | DCDM-37SCBRP | DC | - | - | RIGHT ANGLE | - | 2 | 135 °C | -55 °C | Transferred | 5.63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENVIRONMENTAL CLASS | - | D Type Connectors | - | - | - | - | - | - | - | 37 | - | 2.54 mm | - | unknown | - | CADMIUM/YELLOW CHROMATE | UL | COMMERCIAL | 4 | - | STAGGERED | - | 0.308 inch | FEMALE | - | - | 0.52 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 2.54 mm | - | GOLD | STAGGERED | 1.668 N | .139 N | 0.05 inch | 0.109 inch | - | - | - | 50u inch |