- Contact Plating
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Product
- RoHS
- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Finish Mating
Attribute column
Manufacturer
Cinch Connectivity Solutions Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Series | Connector Type | Number of Positions | Additional Feature | MIL Conformance | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Product | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50-36SN-11 Cinch Connectivity Solutions | In Stock | - | - | Gold | BOARD | Polyester | HOLE .125-.137 | 4.435 inch | AU ON NI | Spring Brass | 1000 | BEL FUSE INC | GLASS FILLED POLYESTER | 50-36SN-11 | 50-XXSN-X | PCB | ONE | 2 | 105 °C | -65 °C | Active | 5.75 | N | CARDDON | 156 | CARD EDGE CONNECTOR | 11 Position | NONE | YES | 2.54 mm | 72 | 2.54 mm | compliant | UL | MIL-C-21097 | 2 | RECTANGULAR | 0.36 inch | 0.61 inch | 3 A | BELLOWED TYPE | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 650VAC V | 5.08 mm | RECTANGULAR | 3.336 N | .278 N | BLACK | Without Flanges | 0.156 inch | 10u inch | ||
![]() 2811928023 Cinch Connectivity Solutions | In Stock | - | - | Gold | - | - | - | - | - | - | 20 | - | - | - | - | PCB | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Flanges | - | - |