- Contact Materials
- Mounting Type
- Connector Type
- MIL Conformance
- Total Number of Contacts
- DIN Conformance
- IEC Conformance
- Option
- Rated Current (Signal)
- Body Breadth
- Body Depth
- JESD-609 Code
Attribute column
Manufacturer
Cinch Connectivity Solutions Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Contact Finish Thickness | Plating Thickness | Card Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50-6B-10 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyester, Glass Filled | Brass | -65°C~105°C | Bulk | 2002 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 12 | Green | 2 | Female | VIBRATION RESISTANT | - | YES | NO | NO | - | Bifurcated Semi Bellows | - | GENERAL PURPOSE | 0.156 3.96mm | 6 | - | ONE | UL, CSA | Gold | - | 1.785 inch | 1 | RECTANGULAR | 0.34 inch | 0.458 inch | 5A | - | Non Specified - Dual Edge | Single | 5000000000Ohm | 6 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | RECEPTACLE | - | 1800VAC V | - | 4.448 N | 10.0μin 0.25μm | 10μin | 0.054 ~ 0.071 1.37mm ~ 1.80mm | RoHS Compliant | ||
![]() 50-12B-10 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Polyester, Glass Filled | Brass | -65°C~105°C | Bulk | 2002 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 12 | Green | 2 | Female | VIBRATION RESISTANT | - | YES | NO | NO | - | Bifurcated Semi Bellows | - | GENERAL PURPOSE | 0.156 3.96mm | 12 | Straight | ONE | UL, CSA | Gold | - | 1.785 inch | 2 | RECTANGULAR | 0.34 inch | 0.458 inch | 5A | - | Non Specified - Dual Edge | Dual | 5000000000Ohm | 6 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | RECEPTACLE | - | 1800VAC V | 5.08 mm | 4.448 N | 10.0μin 0.25μm | 10μin | 0.054 ~ 0.071 1.37mm ~ 1.80mm | RoHS Compliant | ||
![]() 50-44S-30 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | Diallyl Phthalate (DAP) | Beryllium Copper | -65°C~125°C | Bulk | 2002 | e4 | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | CARD EDGE CONNECTOR | 44 | Green | 2 | Female | BIFURCATED BELLOWS CONTACTS | 8536.69.40.40 | NO | NO | NO | NO | Bifurcated Semi Bellows | NO | GENERAL PURPOSE | 0.156 3.96mm | 44 | Straight | ONE | - | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.34 inch | 0.458 inch | 5A | 5mOhm | Non Specified - Dual Edge | Dual | 5000000000Ohm | 22 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | RECEPTACLE | 5A | 830VAC V | - | - | 30.0μin 0.76μm | 30μin | 0.054 ~ 0.071 1.37mm ~ 1.80mm | Non-RoHS Compliant | ||
![]() 50-22H-20 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Copper, Gold | Panel | Panel Mount | Diallyl Phthalate (DAP) | Phosphor Bronze | -65°C~125°C | Bulk | 2002 | e4 | Active | 1 (Unlimited) | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 44 | Green | 2 | Female | BIFURCATED BELLOWS CONTACTS, POLARIZATION AVAILABLE | - | NO | NO | NO | NO | Bifurcated Semi Bellows | NO | GENERAL PURPOSE | 0.156 3.96mm | 22 | Straight | - | UL | Gold | COMMERCIAL | - | - | - | 0.34 inch | 0.458 inch | 5A | 6mOhm | Non Specified - Dual Edge | Single | 5000000000Ohm | 22 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | 5A | 1800VAC V | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant |