- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS
- Mounting Styles
- Tradename
- MIL Type
- Mounting Angle
- Product Type
- Shell Sizes
- Subcategory
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Environmental Characteristics | Plating | Number of Ports | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN0966B20S39S6-200 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | 39 | Stainless Steel | - | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, CN0966 | no | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 39 (Power) | - | - | - | Threaded | - | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | - | - | 20-39 | - | - | - | - | - | - | - | - | 0.986 (25.04mm) | Coupling Nut, Ground, Self Locking | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0967C12S12SN-200 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | 12 | Stainless Steel | - | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, CN0967 | no | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 12 (Power) | - | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | - | - | 12-12 | - | - | - | - | - | - | - | - | 0.547 (13.89mm) | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-03R22-12P-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | 12 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Crimp | - | Receptacle, Male Pins | 12 (Power) | - | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | - | Anodized | 22-12 | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966A12A12S10-200 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | 12 | Aluminum | - | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, CN0966 | no | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 12 (Power) | - | - | - | Threaded | - | - | - | - | - | - | - | 10 | Shielded | Environment Sealed | - | Anodized | 12-12 | - | - | - | - | - | - | - | - | 0.547 (13.89mm) | Coupling Nut, Self Locking | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R22B55P6 Cinch Connectivity Solutions | 2701 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | no | Active | 1 (Unlimited) | - | Crimp | EAR99 | Plug, Male Pins | 55 (Power) | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 22-55 | 55 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID/MOISTURE RESISTANT | - | - | H | 1.152 (29.26mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R18B8P6 Cinch Connectivity Solutions | 100 | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | 8 | Crimp | - | Plug, Male Pins | 8 (Power) | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 18-8 | - | - | - | - | - | Aluminium, Anodized | 1 | F | 0.902 (22.91mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966B24G57SNY140 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | 57 | Aluminum | - | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, CN0966 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 57 (Power) | - | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | - | Cadmium over Nickel | 24-57 | - | - | - | - | - | - | - | - | 1.235 (31.37mm) | Coupling Nut, Ground, Self Locking | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R20B25SN Cinch Connectivity Solutions | 2310 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | 25 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 25 (Power) | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | - | Anodized | 20-25 | - | - | - | - | - | - | - | G | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R14-7S10-102 Cinch Connectivity Solutions | 34 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 7 (Power) | Female | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 14-7 | 7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R24-43S9-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 43 (Power) | Female | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 24-43 | 43 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 1.282 (32.56mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R20-41P8-102 Cinch Connectivity Solutions | 44 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | 41 (Power) | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Environment Sealed | - | Anodized | 20-41 | 41 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 1.033 (26.24mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R24-43S7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 43 (Power) | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 24-43 | 43 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R12B12SN Cinch Connectivity Solutions | 70 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | 12 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 12 (Power) | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 12 | N (Normal) | Unshielded | Environment Sealed | - | Anodized | 12-12 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID/MOISTURE/VIBRATION RESISTANT | Aluminium, Anodized | 1 | C | 0.580 (14.73mm) | Coupling Nut | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R24T61SN Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | 61 | Crimp | - | Receptacle, Female Sockets | 61 (Power) | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 24-61 | - | - | - | - | - | Aluminium, Anodized | 1 | J | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R16B24P7 Cinch Connectivity Solutions | 29 | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | Not Applicable | - | Crimp | - | Receptacle, Male Pins | 24 (Power) | Receptacle | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 7 | Unshielded | Environment Sealed | - | Anodized | 16-24 | 24 | - | YES | SOLID | - | - | - | E | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R22B19SN Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 19 (Power) | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 22-19 | 19 | - | - | - | - | - | - | H | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24265R22B55PN Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | Bulkhead - Front Side Nut | 20 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | 55 | Crimp | EAR99 | Receptacle, Male Pins | 55 (Power) | Female | - | - | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | - | Anodized | 22-55 | - | - | - | - | - | Aluminium, Anodized | 1 | H | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | - | ||
![]() C48-10R14-12P7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Crimp | - | Receptacle, Male Pins | 12 (Power) | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7 | - | Environment Sealed | - | Anodized | 14-12 | 12 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-00R10-5P7-102 Cinch Connectivity Solutions | 25 | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Male Pins | 5 (Power) | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | 7 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 10-5 | 5 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R14B15SN Cinch Connectivity Solutions | 50 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | 15 | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 15 (Power) | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | - | Anodized | 14-15 | - | - | - | - | - | - | - | D | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed |