- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- Mounting Styles
- RoHS
- Tradename
- Mounting Angle
- MIL Type
- Shell Sizes
- Shell Style#
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Technology | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Interface | Memory Size | Output Configuration | Current - Output | Clock Frequency | Control Features | Access Time | Voltage - Output (Min/Fixed) | Number of Regulators | Memory Format | Data Rate | Memory Interface | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Write Cycle Time - Word, Page | Protocol | Voltage - Output (Max) | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3114F18-11P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 119-BGA | 119-PBGA (14x22) | Volatile | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | IDT71V25761 | - | - | - | - | - | 4.5Mb (128K x 36) | - | - | 200MHz | - | 5ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114F14-19PW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | Volatile | 0°C ~ 70°C (TA) | Tray | -- | Obsolete | - | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | IDT71V25761 | - | - | - | - | - | 4.5Mb (128K x 36) | - | - | 166MHz | - | 3.5ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114E14-19PY Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | Volatile | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | SRAM - Synchronous, DDR II | 1.7 V ~ 1.9 V | IDT71P71 | - | - | - | - | - | 18Mb (1M x 18) | - | - | 200MHz | - | 7.88ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3111J8-3P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | Volatile | 0°C ~ 70°C (TA) | Tray | -- | Obsolete | - | - | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V3559 | - | - | - | - | - | 4.5Mb (256K x 18) | - | - | - | - | 7.5ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110J16-8SX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | 36-SOJ | Volatile | 0°C ~ 70°C (TA) | Tube | -- | Obsolete | - | - | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V424 | - | - | - | - | - | 4Mb (512K x 8) | - | - | - | - | 12ns | - | - | SRAM | - | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110J16-8SZ Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 120-LQFP | 120-TQFP (14x14) | - | 0°C ~ 70°C | Tray | 72V | Obsolete | - | - | - | 3.15V ~ 3.45V | 72V36102 | Synchronous | 400mA | - | - | - | 4.5M (64K x 36 x 2) | - | - | - | - | 10ns | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | Yes | Width | ||
![]() MS3116P8-3S Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | SRAM - Synchronous ZBT | 2.375 V ~ 2.625 V | IDT71T75 | - | - | - | - | - | 18Mb (512K x 36) | - | - | - | - | 8ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114E14-19PX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | 44-TSOP II | Volatile | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V416 | - | - | - | - | - | 4Mb (256K x 16) | - | - | - | - | 15ns | - | - | SRAM | - | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110J16-8PX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | Transceiver | - | - | 3 V ~ 5.5 V | ICL3232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS232 | - | 2/2 | Full | 300mV | - | - | - | - | - | ||
![]() MS3114E18-11PX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | 44-TSOP II | Volatile | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V416 | - | - | - | - | - | 4Mb (256K x 16) | - | - | - | - | 12ns | - | - | SRAM | - | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110J8-33SW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | 0°C ~ 70°C | Tube | 7200 | Obsolete | - | - | - | 4.5V ~ 5.5V | 7201 | Asynchronous | 80mA | - | - | - | 4.5K (512 x 9) | - | - | - | - | 15ns | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | Depth, Width | ||
![]() MS3112E22-55SW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | -40°C ~ 85°C | Tube | 7200 | Obsolete | - | - | - | 4.5V ~ 5.5V | 72125 | Asynchronous | 100mA | - | - | - | 16K (1K x 16) | - | - | - | - | 50ns | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | No | Depth, Width | ||
![]() MS3114E8-3SX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | ISL80103 | - | 12mA | 6V | Fixed | - | - | Positive | 3A | - | Enable, Power Good, Soft Start | - | 2.5V | 1 | - | - | - | Over Temperature, Short Circuit | 9mA | 0.185V @ 3A | 62dB ~ 55dB (120Hz ~ 1kHz) | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() MS3114E18-11PZ Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 0°C ~ 70°C (TA) | Tray | -- | Obsolete | - | - | SRAM - Synchronous | 3.135 V ~ 3.63 V | IDT71V632 | - | - | - | - | - | 2Mb (64K x 32) | - | - | - | - | 8ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E22-55SY Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V65903 | - | - | - | - | - | 9Mb (512K x 18) | - | - | - | - | 8.5ns | - | - | SRAM | - | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114E8-33SW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 128-BFQFP | 128-MQFP (14x20) | - | - | Tray | -- | Obsolete | - | Displays | - | 3 V ~ 3.6 V | ISL54102 | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3116E18-11P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 20-VQFN Exposed Pad | 20-QFN-EP (5x5) | - | -40°C ~ 85°C | Tube | -- | Active | Transceiver | - | - | 2.7 V ~ 5.5 V | ISL4223E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS232 | - | 2/2 | Full | 500mV | - | - | - | - | - | ||
![]() MS3114F18-11PY Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | 132-PQFP (24.13x24.13) | - | -40°C ~ 85°C | Tray | 7200 | Obsolete | - | - | - | 4.5V ~ 5.5V | 723613 | Synchronous | 1mA | - | - | - | 2.25K (64 x 36) | - | - | - | - | 12ns | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | No | Yes | Width | ||
![]() MS3114F8-4PW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | 0°C ~ 70°C | Tray | 72V | Obsolete | - | - | - | 3.15V ~ 3.45V | 72V36103 | Synchronous | 400mA | - | - | - | 2.25M (64K x 36) | - | - | - | - | 10ns | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | Yes | Yes | Yes | Depth, Width | ||
![]() MS3116P12-8P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 256-BBGA | 256-PBGA (17x17) | - | 0°C ~ 70°C | Tray | 72V | Obsolete | - | - | - | 3.15V ~ 3.45V | 72V7240 | Synchronous | 75mA | - | - | - | 72K (1K x 72) | - | - | - | - | 10ns | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | Depth, Width |