- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- Mounting Styles
- RoHS
- Tradename
- Mounting Angle
- MIL Type
- Shell Sizes
- Shell Style#
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Contact Sizes | Drawing Date and Revision | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Shell Sizes | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | MIL Conformance | Contact Type | Mixed Contacts | Total Number of Contacts | Voltage - Supply | Reach Compliance Code | Base Part Number | Shell Finish | Function | Contact Gender | Output Type | Environmental Characteristics | Interface | Number of Circuits | Termination Type | Polarization | Coupling Type | Current - Supply | Slew Rate | Data Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Data Interface | Voltage - Supply, Analog | Protocol | Includes | Voltage - Supply, Digital | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | On-State Resistance (Max) | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Voltage - Supply, Single (V+) | Resolution (Bits) | Contact Quantities | Sigma Delta | Number of ADCs / DACs | Voltage - Supply, Dual (V±) | Other Description | Plug Diameter-Max | Dynamic Range, ADCs / DACs (db) Typ | Connector Insert Detail | S/N Ratio, ADCs / DACs (db) Typ | Back Interface of Connector | Unique Insert Number | Fluid Resistence Level | Military Connector Shell | Degrees of Rotation | National Stock Number |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3112E22-55PY Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-VFQFPN (7x7) | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Obsolete | - | - | Audio, HD | - | - | - | - | - | - | - | - | IDTSTAC9204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V | - | - | 3.14 V ~ 3.47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 b | - | No | 2 / 2 | - | - | - | 98 / 95 | - | 98 / 103 | - | - | - | - | - | - | ||
![]() MS3112E20-16SX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 48-LQFP | - | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | -- | Obsolete | - | - | Audio, AC 97 | - | - | - | - | - | - | - | - | IDTSTAC9766 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V | - | - | 3.14 V ~ 3.47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 b | - | Yes | 2 / 2 | - | - | - | -- | - | 85 / 95 | - | - | - | - | - | - | ||
![]() MS3111J12-8P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | Obsolete | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | IDT82V1054A | - | CODEC | - | - | - | LIU | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E16-8SX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 5.5 V | - | ICL3237E | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | RS232 | - | - | - | - | - | - | 5/3 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E20-41SX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 48-LQFP | ALUMINUM ALLOY | 48-TQFP (7x7) | 20 | 30JUL79,G | DEFENSE LOGISTICS AGENCY | Defense Logistics Agency | MS3112E20-41SX | MS3112 | 125 °C | -55 °C | Active | 5.68 | 20 | 0°C ~ 70°C | Tray | -- | Obsolete | EAR99 | MIL SERIES CONNECTOR | Audio, HD | STANDARD: MIL-C 26482 | 8536.69.40.20 | YES | Solder Pot | NO | 41 | - | unknown | IDTSTAC9205 | CADMIUM PLATED | - | FEMALE | - | ENVIRONMENT RESISTANT | - | - | SOLDER | X | BAYONET | - | - | - | - | - | - | - | -- | 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V | - | - | 3.14 V ~ 3.47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 b | 41 | No | 2 / 2 | - | Receptacle, Box Mount | 1.531 inch | 98 / 95 | I613 | 98 / 103 | No Rear Threads | 20-41 | Limited | S076B | 126 | 5935008261013 | ||
![]() MS3112E18-11P Cinch Connectivity Solutions | In Stock | - | - | - | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | ISL84781 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 750 mOhm | - | - | - | 8:1 | 4nA | 65pF, 470pF | -- | 25ns, 23ns | -39pC | 120 mOhm | -- | 1.6 V ~ 3.6 V | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110E14-12S Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | ISL8483E | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | 1/1 | Half | 70mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E18-11SZ Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VFQFPN-EP (5x5) | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | -- | Obsolete | - | - | Audio, AC 97 | - | - | - | - | - | - | - | - | IDTSTAC9753 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V | - | - | 3.14 V ~ 3.47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 b | - | Yes | 2 / 2 | - | - | - | -- | - | 85 / 92 | - | - | - | - | - | - | ||
![]() MS3110E14-5PW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | ISL83088E | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | 1/1 | Half | 20mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E14-5SY Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | ISL28113 | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | 90µA | 1 V/µs | - | General Purpose | 3pA | 1.8 V ~ 5.5 V | 2MHz | - | - | - | - | - | 500µV | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110P8-2S Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | ISL28213 | - | - | - | Rail-to-Rail | - | - | 2 | - | - | - | 90µA | 1 V/µs | - | General Purpose | 3pA | 1.8 V ~ 5.5 V, ±0.9 V ~ 2.5 V | 2MHz | - | - | - | - | - | 500µV | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110F14-12SX Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 5.5 V | - | ICL3221E | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS232 | - | - | - | - | - | - | 1/1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E24-61PW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 5.5 V | - | ICL3238E | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS232 | - | - | - | - | - | - | 5/3 | Full | 600mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E18-11PZ Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 3.6 V | - | ISL83077E | - | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | 1/1 | Full | 15mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3112E18-11SW Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (5x4) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | Driver | - | - | - | - | - | - | ±5 V ~ 15 V | - | ISL1539 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | VDSL2 | - | - | - | - | - | - | 4/0 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114F8-2P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 3.6 V | - | ISL3172E | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | 1/1 | Half | 15mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114E14-5P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 3 V ~ 5.5 V | - | ICL3227E | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | RS232 | - | - | - | - | - | - | 1/1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3116E18-11S Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | - | Transceiver | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | ISL31492E | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | 1/1 | Half | 25mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114F14-12P Cinch Connectivity Solutions | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | - | Driver | - | - | - | - | - | - | 3 V ~ 5.5 V | - | ISL32172E | - | - | - | - | - | - | - | - | - | - | - | - | 32Mbps | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | 4/0 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114F8-3SW Cinch Connectivity Solutions | In Stock | - | - | - | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | ISL84781 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 750 mOhm | - | - | - | 8:1 | 4nA | 65pF, 470pF | -- | 25ns, 23ns | -39pC | 120 mOhm | -- | 1.6 V ~ 3.6 V | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - |