- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- Mounting Styles
- RoHS
- Tradename
- Mounting Angle
- MIL Type
- Shell Sizes
- Shell Style#
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Number of Terminals | Base Product Number | Case Style | Connector | Flame-Proof Support | Lead Spacing (nom) | Mfr | Mounting | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Tolerance (+ or -) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Max Power Dissipation | Construction | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Failure Rate | Operating Force | Terminal Type | Design | Number of Segments | Finish | Profile | Features | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3114E20-41P Cinch Connectivity Solutions | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | 1 % | 2 | 20 ppm/°C | - | 309 Ω | 250 °C | -65 °C | Wirewound | - | - | 1 W | 1 W | - | MIL-PRF-39007 | - | - | - | 38.1 mm | 0.001 % | - | - | - | - | - | - | Military, Moisture Resistant | - | 2.16 mm | - | 6.35 mm | 2.16 mm | - | No | - | Contains Lead | ||
![]() MS3114F22-55P Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 12 kV | - | - | 20 % | - | - | - | - | 100 °C | -55 °C | - | - | 6 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114F22-55PY Cinch Connectivity Solutions | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | 2 | 300 ppm/°C | - | 11 Ω | 275 °C | -65 °C | Wirewound | - | - | 3 W | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.525 mm | 23.0124 mm | 9.525 mm | - | - | - | - | ||
![]() MS3114E24-61PX Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114E22-55PX Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114F20-41PX Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114E20-16SW Cinch Connectivity Solutions | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | 50 V | Cut Tape | - | 1 % | - | 100 ppm/°C | - | 205 Ω | 155 °C | -55 °C | Thick Film | - | - | 62.5 mW | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 µm | - | - | No SVHC | - | ||
![]() MS3119E24-61X Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | CIR06 | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS24265R8B3S8 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3106F24-11PX Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | 2 | - | VITREOUS ENAMEL | - | NO | Not Required(mm) | - | - | - | 10(W) | Not Required(mm) | 10.01(mm) | - | - | 5% | - | - | - | - | - | - | - | ±150(ppm/°C) | Wirewound | 17500(ohm) | - | - | - | - | - | - | - | Cylindrical | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | - | 46.84(mm) | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() PWF06P16-26S Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3102R28-11PZ Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3N max | With wire (Right side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3100E14S2PY Cinch Connectivity Solutions | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | 4-40 tapped hole | - | - | - | - | - | - | - | - | - | - | - | 340 | - | - | - | - | - | - | - | - | Sheet Metal | - | - | - | - | - | - | - | - | - | - | - | - | Shafted | 3 or 5 | Electroless Nickel | Height 8.89 mm (.350 in), V model for VME/cPCI 8.00 (.315 in)Various width options available | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3101F2427PZ Cinch Connectivity Solutions | In Stock | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | - | Sheet Metal | - | - | - | - | - | - | - | - | - | - | - | - | PCB Tainer / Retainer | - | Cadmium Plated, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3102A24-7P Cinch Connectivity Solutions | In Stock | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | Sheet Metal | - | - | - | - | - | - | - | - | - | - | - | - | PCB Tainer / Retainer | - | Cadmium Plated, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3120F12-10SW-LC Cinch Connectivity Solutions | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | Fixed connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear Chem film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3124E145SW Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3102R36-6SY Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3106R28-21SY Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3111F24-61SW Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |