- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS
- Mounting Styles
- Tradename
- MIL Type
- Mounting Angle
- Product Type
- Shell Sizes
- Subcategory
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Environmental Characteristics | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C48-06R12-3P-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 3 (Power) | - | - | Male | - | Threaded | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | 3 | - | - | - | - | - | 0.580 (14.73mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() MS24266R10B5PY Cinch Connectivity Solutions | 30 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 5 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | Y | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 10-5 | 5 | - | - | - | - | B | 0.420 (10.67mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966A16A10S6-140 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0966 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 10 (Power) | - | - | Female | - | Threaded | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | MIL-DTL-26500 | Anodized | 16-10 | 10 | - | - | - | - | - | 0.758 (19.25mm) | Coupling Nut, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R10-20P6-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | Not Applicable | Crimp | Receptacle, Male Pins | 2 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 6 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 10-20 | 2 | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R10-20P9-402 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 2 (Power) | - | - | Male | - | Bayonet Lock | - | - | - | - | - | - | 9 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 10-20 | 2 | - | - | - | - | - | 0.420 (10.67mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() BACC45FN16A24P Cinch Connectivity Solutions | 2635 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | 24 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, BACC45 | Active | 1 (Unlimited) | Crimp | Receptacle, Male Pins | 24 (Power) | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 16-24 | - | - | - | - | - | - | - | Cable Clamp | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R12Y12P-402 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | 12 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Receptacle, Male Pins | 12 (Power) | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | - | Anodized | 12-12 | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966B20S28S7Y140 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Stainless Steel | - | Stainless Steel | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0966 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 28 (Power) | 200°C | -55°C | Female | - | Threaded | - | - | - | - | - | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | - | 20-28 | 28 | - | - | - | - | - | 0.986 (25.04mm) | Coupling Nut, Ground, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R12B3S9 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 3 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | Active | Not Applicable | Crimp | Plug, Female Sockets | 3 (Power) | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | 9 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | - | - | - | - | - | C | 0.580 (14.73mm) | Coupling Nut | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R14-12P8-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | Not Applicable | Crimp | Plug, Male Pins | 12 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 14-12 | 12 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R20T28P7 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 12 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 28 (Power) | - | - | - | - | Threaded | - | - | - | - | - | - | 7 | Unshielded | Environment Sealed | - | Anodized | 20-28 | - | - | - | - | - | G | 1.033 (26.24mm) | Coupling Nut | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R24B61S6 Cinch Connectivity Solutions | 2220 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 61 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 24-61 | 61 | - | - | - | - | J | 1.282 (32.56mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R16B24PY Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 24 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | Y | Unshielded | Environment Sealed | - | Anodized | 16-24 | 24 | - | - | - | - | E | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R22-12P-402 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 12 (Power) | - | - | Male | - | Bayonet Lock | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | - | Anodized | 22-12 | 12 | - | - | - | - | - | 1.152 (29.26mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() BACC63BP12H3P9 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 3 (Power) | 200°C | -55°C | Male | - | Threaded | - | - | - | - | - | - | 9 | Shielded | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | 3 | - | - | - | - | - | 0.547 (13.89mm) | Coupling Nut, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-00R14-4S8-402 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 4 (Power) | - | - | Receptacle | - | Threaded | - | - | - | - | - | - | 8 | - | Environment Sealed | - | Anodized | 14-4 | 4 | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN1020A18G14S7-200 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN1020 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 14 (Power) | 200°C | -55°C | Female | - | Bayonet Lock | - | - | - | - | - | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Cadmium over Nickel | 18-14 | 14 | - | - | - | - | - | 0.865 (21.97mm) | Shielded | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R24B43S6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 43 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 24-43 | 43 | - | - | - | - | J | 1.282 (32.56mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R16B10SY Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 10 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | Y | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 16-10 | 10 | - | - | - | - | E | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R16T10S7 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 10 (Power) | - | - | Receptacle | - | Threaded | - | - | - | - | - | - | 7 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 16-10 | 10 | - | - | - | - | E | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed |