- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS
- Mounting Styles
- Tradename
- MIL Type
- Mounting Angle
- Product Type
- Shell Sizes
- Subcategory
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Environmental Characteristics | Body Plating | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS24264R18T14S8 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 14 (Power) | - | - | Receptacle | Threaded | - | - | - | - | - | - | 8 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 18-14 | 14 | - | - | - | - | - | F | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R10-5S10-102 Cinch Connectivity Solutions | 61 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 5 (Power) | - | - | Male | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | Environment Sealed | - | Anodized | 10-5 | 5 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | 0.420 (10.67mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-00R12-3S9-102 Cinch Connectivity Solutions | 20 | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 3 (Power) | - | - | Receptacle | Threaded | - | - | - | - | - | - | 9 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | 3 | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-06R10-5S7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 5 (Power) | - | - | Male | Threaded | - | - | - | - | - | - | 7 | - | Environment Sealed | - | Anodized | 10-5 | 5 | - | - | - | - | - | - | 0.420 (10.67mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R10T20P6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | Not Applicable | Crimp | Plug, Male Pins | 2 (Power) | - | - | Receptacle | Threaded | - | - | - | - | - | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 10-20 | 2 | - | - | - | - | - | B | 0.420 (10.67mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R18B14P7 Cinch Connectivity Solutions | 123 | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | Not Applicable | Crimp | Receptacle, Male Pins | 14 (Power) | - | - | Receptacle | Bayonet Lock | - | - | - | - | - | - | 7 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 18-14 | 14 | - | - | - | - | - | F | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R14-7P8-402 Cinch Connectivity Solutions | 79 | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 7 (Power) | - | - | Male | Bayonet Lock | - | - | - | - | - | - | 8 | - | Environment Sealed | - | Anodized | 14-7 | 7 | - | - | - | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() CN0967C20A16SN-240 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | Aluminum | - | Aluminium | - | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0967 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 16 (Power) | - | - | Receptacle | Threaded | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | MIL-DTL-26500 | Anodized | 20-16 | 16 | - | - | - | - | - | - | 0.986 (25.04mm) | - | - | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-00R12-3S6-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 3 (Power) | - | - | Receptacle | Threaded | - | - | - | - | - | - | 6 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | 3 | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63CC14-7P6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Receptacle, Male Pins | 7 (Power) | - | - | Receptacle | Bayonet Lock | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | - | Cadmium over Nickel | 14-7 | 7 | - | - | - | - | - | - | 0.609 (15.47mm) | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63CC14-7SN Cinch Connectivity Solutions | 814 | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 7 (Power) | 200°C | -55°C | Receptacle | Bayonet Lock | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | - | Cadmium over Nickel | 14-7 | 7 | - | - | - | - | - | - | 0.609 (15.47mm) | Shielded | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R12-12P7-102 Cinch Connectivity Solutions | 48 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 12 (Power) | - | - | Male | Bayonet Lock | - | - | - | - | - | - | 7 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 12-12 | 12 | - | - | - | - | - | - | 0.580 (14.73mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63BV22F55P7 Cinch Connectivity Solutions | 10 | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Receptacle, Male Pins | 55 (Power) | 200°C | -55°C | Receptacle | Threaded | - | - | - | - | - | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Cadmium over Nickel | 22-55 | 55 | - | - | - | - | Cadmium | - | 1.106 (28.09mm) | Shielded | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63BP20H28P7 Cinch Connectivity Solutions | 2600 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 28 (Power) | - | - | Male | Threaded | - | - | - | - | - | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Anodized | 20-28 | 28 | - | - | - | - | - | - | 0.986 (25.04mm) | Coupling Nut, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC45FT14-7P7 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC45 | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 7 (Power) | - | - | Male | Bayonet Lock | - | - | - | - | - | - | 7 | Unshielded | Environment Sealed | - | Anodized | 14-7 | - | - | - | - | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63CC20-25S7 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 25 (Power) | - | - | Receptacle | Bayonet Lock | - | - | - | - | - | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Cadmium over Nickel | 20-25 | 25 | - | - | - | - | - | - | 0.986 (25.04mm) | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63BP14H7SN Cinch Connectivity Solutions | 43 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | Not Applicable | Crimp | Plug, Female Sockets | 7 (Power) | - | - | Female | Threaded | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | MIL-DTL-26500 | Anodized | 14-7 | 7 | - | - | - | - | - | - | 0.613 (15.57mm) | Coupling Nut, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63BP10D5S6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel | - | Aluminium, Stainless Steel | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 5 (Power) | - | - | Female | Threaded | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | MIL-DTL-26500 | - | 10-5 | 5 | - | - | - | - | Passivated | - | 0.371 (9.42mm) | Coupling Nut, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() BACC63CB10-5S6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum | - | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | Active | 1 (Unlimited) | Crimp | Plug, Female Sockets | 5 (Power) | - | - | Female | Bayonet Lock | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | MIL-DTL-26500 | Cadmium over Nickel | 10-5 | 5 | - | - | - | - | Cadmium | - | 0.371 (9.42mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R14B15S7 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | 15 (Power) | - | - | Receptacle | Bayonet Lock | - | - | - | - | - | - | 7 | Unshielded | Environment Sealed | - | Anodized | 14-15 | 15 | - | - | - | - | - | D | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed |