- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS
- Mounting Styles
- Tradename
- MIL Type
- Mounting Angle
- Product Type
- Shell Sizes
- Subcategory
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Environmental Characteristics | Plating | Number of Ports | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C48-16R18-14P9-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Crimp | Plug, Male Pins | 14 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 18-14 | 14 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.902 (22.91mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-06R14-4P10-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Plug, Male Pins | 4 (Power) | - | - | Male | - | Threaded | - | - | - | - | - | - | 10 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 14-4 | 4 | - | - | - | - | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-00R14-4P9-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Male Pins | 4 (Power) | - | - | Receptacle | - | Threaded | - | - | - | - | - | - | 9 | - | Environment Sealed | - | Anodized | 14-4 | 4 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R16B24S6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Female Sockets | 24 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 16-24 | 24 | - | - | - | - | - | - | E | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R16-24P9-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Plug, Male Pins | 24 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | Environment Sealed | - | Anodized | 16-24 | 24 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R12-3S6-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Female Sockets | 3 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 6 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | 3 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R16-24S8-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Female Sockets | 24 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 8 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 16-24 | 24 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R14-4P6-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Plug, Male Pins | 4 (Power) | - | - | Male | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | Environment Sealed | - | Anodized | 14-4 | 4 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R14-7P6-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | - | - | Crimp | Plug, Male Pins | 7 (Power) | - | - | Male | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | Unshielded | Environment Sealed | - | Anodized | 14-7 | 7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-16R18-14P-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Crimp | Plug, Male Pins | 14 (Power) | - | - | Male | STANDARD: MIL-C-26500; SHIELDED | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | N (Normal) | - | Environment Sealed | - | Anodized | 18-14 | 14 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.902 (22.91mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R16-24P8-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Plug, Male Pins | 24 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Environment Sealed | - | Anodized | 16-24 | 24 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R18B31SN Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | - | Active | 1 (Unlimited) | 31 | Crimp | Receptacle, Female Sockets | 31 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 18-31 | - | - | - | - | - | Aluminium, Anodized | 1 | F | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN1020A24G61S7Y240 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | - | Aluminium | - | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN1020 | - | Active | 1 (Unlimited) | - | Crimp | Plug, Female Sockets | 61 (Power) | 200°C | -55°C | Female | - | Bayonet Lock | - | - | - | - | - | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Cadmium over Nickel | 24-61 | 61 | - | - | - | - | - | - | - | 1.235 (31.37mm) | Shielded | - | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966B12G12P6Y140 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 12 | Aluminum | - | - | Gold | - | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0966 | no | Active | 1 (Unlimited) | - | Crimp | Plug, Male Pins | 12 (Power) | - | - | - | - | Threaded | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | - | Cadmium over Nickel | 12-12 | - | - | - | - | - | - | - | - | 0.547 (13.89mm) | Coupling Nut, Ground, Self Locking | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R20-16S7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Female Sockets | 16 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 7 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 20-16 | 16 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R16-10S7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Crimp | Receptacle, Female Sockets | 10 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 7 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 16-10 | 10 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R20-16S6-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Plug, Female Sockets | 16 (Power) | - | - | Female | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 20-16 | 16 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 1.033 (26.24mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R18-31P10-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Male Pins | 31 (Power) | - | - | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | 10 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 18-31 | 31 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R14-7P10-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | - | - | Crimp | Plug, Male Pins | 7 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 10 | Unshielded | Environment Sealed | - | Anodized | 14-7 | 7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-00R14-4P8-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Crimp | Receptacle, Male Pins | 4 (Power) | - | - | Receptacle | - | Threaded | - | - | - | - | - | - | 8 | - | Environment Sealed | - | Anodized | 14-4 | 4 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed |