- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS
- Mounting Styles
- Tradename
- MIL Type
- Mounting Angle
- Product Type
- Shell Sizes
- Subcategory
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Environmental Characteristics | Plating | Number of Ports | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C48-06R16-24P7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | 24 (Power) | - | - | Male | - | - | Threaded | - | - | - | - | - | - | - | 7 | - | Environment Sealed | - | Anodized | 16-24 | 24 | - | - | - | - | - | - | - | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R16-24P10-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Male Pins | 24 (Power) | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 10 | - | Environment Sealed | - | Anodized | 16-24 | 24 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966B24S61SNY140 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Stainless Steel | - | Stainless Steel | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0966 | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 61 (Power) | - | - | Female | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | MIL-DTL-26500 | - | 24-61 | 61 | - | - | - | - | - | - | - | 1.235 (31.37mm) | Coupling Nut, Ground, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-06R10-5P8-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | 5 (Power) | - | - | Male | - | - | Threaded | - | - | - | - | - | - | - | 8 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 10-5 | 5 | - | - | - | - | - | - | - | 0.420 (10.67mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R16-10P9-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | Not Applicable | - | Crimp | - | Plug, Male Pins | 10 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 16-10 | 10 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.769 (19.53mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0966B28S42P-200 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Stainless Steel | - | Stainless Steel | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0966 | Active | Not Applicable | - | Crimp | - | Plug, Male Pins | 42 (Power) | 200°C | -55°C | Male | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Sealed | MIL-DTL-26500 | - | 28-42 | 42 | - | - | - | - | - | - | - | 1.485 (37.72mm) | Coupling Nut, Ground, Self Locking | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R18B11S8 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 11 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | Active | Not Applicable | - | Crimp | - | Plug, Female Sockets | 11 (1 + 10 Power) | - | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | 8 | Unshielded | Environment Sealed | - | Anodized | 18-11 | - | - | - | - | - | - | - | F | 0.902 (22.91mm) | Coupling Nut | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-10R20-16S-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 16 (Power) | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | MIL-DTL-26500 | Anodized | 20-16 | 16 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-00R16-10S-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 10 (Power) | - | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | MIL-DTL-26500 | Anodized | 16-10 | 10 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R24B61PN Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | 61 | Crimp | - | Receptacle, Male Pins | 61 (Power) | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 24-61 | - | - | - | - | - | Aluminium, Anodized | 1 | J | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-13R22-55S7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | 55 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, C48 | Active | Not Applicable | - | Crimp | - | Receptacle, Female Sockets | 55 (Power) | - | - | - | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 7 | - | Environment Sealed | - | Anodized | 22-55 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-03R22-19P-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | 19 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, C48 | Active | Not Applicable | - | Crimp | - | Receptacle, Male Pins | 19 (Power) | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | - | Anodized | 22-19 | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-03R22-32S-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 32 (Power) | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | - | Anodized | 22-32 | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | - | ||
![]() C48-00R14-4S10-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 4 (Power) | - | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | 10 | - | Environment Sealed | - | Anodized | 14-4 | 4 | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R18-14S-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | 14 (Power) | - | - | Male | STANDARD: MIL-C-26500; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | N (Normal) | - | Environment Sealed | - | Anodized | 18-14 | 14 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.902 (22.91mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() C48-16R12-3P7-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | 3 (Power) | - | - | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | Environment Sealed | MIL-DTL-26500 | Anodized | 12-3 | 3 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | ENVIRONMENT/FLUID RESISTANT | - | - | - | 0.580 (14.73mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-06R14-4P-102 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Epoxy, Glass Filled | Aluminium | Gold | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | 4 (Power) | - | - | Male | - | - | Threaded | - | - | - | - | - | - | - | N (Normal) | - | Environment Sealed | MIL-DTL-26500 | Anodized | 14-4 | 4 | - | - | - | - | - | - | - | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24266R14B15SN Cinch Connectivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | 15 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | - | Crimp | EAR99 | Plug, Female Sockets | 15 (Power) | - | - | Male | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Sealed | - | Anodized | 14-15 | - | - | - | - | - | Aluminium, Anodized | 1 | D | 0.664 (16.87mm) | Coupling Nut | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed | ||
![]() CN0967C22S12S6-240 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | - | Stainless Steel | - | Stainless Steel | - | Copper | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN0967 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 12 (Power) | - | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | 6 | Shielded | Environment Sealed | MIL-DTL-26500 | - | 22-12 | 12 | - | - | - | - | - | - | - | 1.106 (28.09mm) | - | - | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() MS24264R10T20S6 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | 2 | Aluminum | Epoxy, Glass Filled | - | Gold | - | -55°C~200°C | Bulk | - | Military, MIL-DTL-26500 | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 2 (Power) | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 6 | Unshielded | Environment Sealed | - | Anodized | 10-20 | - | - | - | - | - | - | - | B | - | - | 50.0μin 1.27μm | - | Non-RoHS Compliant | Environment Sealed |