- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- Factory Lead Time
- Fastening Type
- Housing Color
- Ingress Protection
- Insert Material
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Note
Attribute column
Manufacturer
Cinch Connectivity Solutions Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Body Material | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Option | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Housing Color | Empty Shell | Note | Environmental Characteristics | Body Plating | Shell Size, MIL | Features | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C48-16R18-14P6-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 16 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 14 (Power) | Male | - | Bayonet Lock | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 6 | Unshielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Anodized | 18-14 | 14 | MULTIPLE MATING PARTS AVAILABLE | Black | YES | Contacts Not Included | ENVIRONMENT/FLUID RESISTANT | - | - | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-16R14-15P9-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 20 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 15 (Power) | Male | STANDARD: MIL-C-26500; POLARIZED; SHIELDED | Bayonet Lock | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 9 | Unshielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Anodized | 14-15 | 15 | MULTIPLE MATING PARTS AVAILABLE | Black | YES | Contacts Not Included | ENVIRONMENT/FLUID RESISTANT | - | - | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-00R18-14P6-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 16 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 14 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 6 | Unshielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Anodized | 18-14 | 14 | - | Black | - | Contacts Not Included | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS24266R18T8P7-LC Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | - | 12 Power | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | no | Active | 1 (Unlimited) | EAR99 | Plug Housing | For Male Pins | 8 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 7 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 18-8 | 8 | - | Black | - | Contacts Not Included | - | - | F | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() MS24266R14T12P6-LC Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | - | 16 Power 3 20 Power 9 | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | no | Active | 1 (Unlimited) | EAR99 | Plug Housing | For Male Pins | 12 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 14-12 | 12 | - | Black | - | Contacts Not Included | - | - | D | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-00R14-4P8-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 12 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 4 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 8 | Unshielded | IP66 - Dust Tight, Water Resistant | - | Anodized | 14-4 | 4 | - | Black | - | Contacts Not Included | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-00R18-31S7-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 20 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 31 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 7 | Unshielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Anodized | 18-31 | 31 | - | Black | - | Contacts Not Included | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS24266R14T4P6-LC Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | - | 12 Power | -55°C~200°C | Bulk | 2002 | Military, MIL-DTL-26500 | no | Active | 1 (Unlimited) | EAR99 | Plug Housing | For Male Pins | 4 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 6 | Unshielded | Environment Sealed | MIL-DTL-26500 | Anodized | 14-4 | 4 | - | Black | - | Contacts Not Included | - | - | D | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-13R20-28P-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 12 Power 4 20 Power 24 | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Receptacle Housing | For Male Pins | 28 (Power) | Receptacle | STANDARD: MIL-C-26500; SHIELDED | Bayonet Lock | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | N (Normal) | Unshielded | IP66 - Dust Tight, Water Resistant | - | Anodized | 20-28 | 28 | MULTIPLE MATING PARTS AVAILABLE | Black | YES | Contacts Not Included | ENVIRONMENT/FLUID RESISTANT | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-00R14-4P10-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 12 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 4 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 10 | Unshielded | IP66 - Dust Tight, Water Resistant | - | Anodized | 14-4 | 4 | - | Black | - | Contacts Not Included | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-06R16-10P8-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 16 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 10 (Power) | Male | - | Threaded | - | - | - | - | Crimp | - | 8 | Unshielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Anodized | 16-10 | 10 | - | Black | - | Contacts Not Included | - | - | - | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-00R14-12P9-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 16 Power 3 20 Power 9 | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 12 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 9 | Unshielded | IP66 - Dust Tight, Water Resistant | - | Anodized | 14-12 | 12 | - | Black | - | Contacts Not Included | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-06R20-28P-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 12 Power 4 20 Power 24 | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 28 (Power) | Male | - | Threaded | - | - | - | - | Crimp | - | N (Normal) | Unshielded | IP66 - Dust Tight, Water Resistant | - | Anodized | 20-28 | 28 | - | Black | - | Contacts Not Included | - | - | - | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-16R10-20P6-106 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | Copper | 16 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, C48 | - | Active | Not Applicable | - | Plug Housing | For Male Pins | 2 (Power) | Male | - | Bayonet Lock | YES | NO | NO | NO | Crimp | GENERAL PURPOSE | 6 | Unshielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Anodized | 10-20 | 2 | MULTIPLE MATING PARTS AVAILABLE | Black | YES | Contacts Not Included | ENVIRONMENT/FLUID RESISTANT | - | - | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() C48-16R14Y12S6-406 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | 12 | Circular | Aluminum | Epoxy, Glass Filled | - | - | 16 Power 3 20 Power 9 | -55°C~200°C | Bulk | - | MIL-DTL-26500, C48 | - | Active | 1 (Unlimited) | - | Plug Housing | For Female Sockets | 12 (Power) | - | - | Bayonet Lock | - | - | - | - | Crimp | - | 6 | Unshielded | IP66 - Dust Tight, Water Resistant | - | Anodized | 14-12 | - | - | Black | - | Contacts Not Included | - | - | - | Coupling Nut | - | Non-RoHS Compliant | - | ||
![]() CN0967C18S08P9-040 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | Flange | 8 | Circular | Stainless Steel | Epoxy, Glass Filled | - | - | 12 Power | -55°C~200°C | Bulk | - | MIL-DTL-26500, CN0967 | no | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 8 (Power) | - | - | Threaded | - | - | - | - | Crimp | - | 9 | Shielded | Environment Sealed | - | - | 18-8 | - | - | Silver | - | Contacts Not Included | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CN0967C10A05P7Y040 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | Flange | 5 | Circular | Aluminum | Epoxy, Glass Filled | - | - | 20 Power | -55°C~200°C | Bulk | - | MIL-DTL-26500, CN0967 | no | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 5 (Power) | - | - | Threaded | - | - | - | - | Crimp | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Anodized | 10-5 | - | - | Black | - | Contacts Not Included | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BACC63BV20B41S7H Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | - | Circular | Stainless Steel | Epoxy, Glass Filled | Aluminium, Stainless Steel | - | 20 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | - | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 41 (Power) | Receptacle | - | Threaded | - | - | - | - | Crimp | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Aluminium | 20-41 | 41 | - | Silver | - | Contacts Not Included | - | - | - | Shielded | No SVHC | Non-RoHS Compliant | Environment Sealed | ||
![]() CN1020A10G20P7-040 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | - | 16 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, CN1020 | - | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 2 (Power) | Male | - | Bayonet Lock | - | - | - | - | Crimp | - | 7 | Shielded | IP66 - Dust Tight, Water Resistant | MIL-DTL-26500 | Cadmium over Nickel | 10-20 | 2 | - | Silver | - | Contacts Not Included | - | Cadmium | - | Coupling Nut | No SVHC | Non-RoHS Compliant | - | ||
![]() BACC63BP10C5S7H Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum | Epoxy, Glass Filled | Aluminium | - | 20 Power | -55°C~200°C | Bulk | 2002 | MIL-DTL-26500, BACC63 | - | Active | 1 (Unlimited) | - | Plug Housing | For Female Sockets | 5 (Power) | Female | - | Threaded | - | - | - | - | Crimp | - | 7 | Shielded | Environment Sealed | MIL-DTL-26500 | Cadmium | 10-5 | 5 | - | Silver | - | Contacts Not Included | - | Cadmium | - | Coupling Nut, Self Locking | No SVHC | Non-RoHS Compliant | Environment Sealed |