- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Frequency | Reliability | Mating Information | Housing Color | Polarity | Contact Style | Insulation Resistance | Body/Shell Style | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 142-0308-411 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2009 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 12.4GHz | - | - | - | Standard | - | 5GOhm | - | - | 50Ohm | SMA | 1 | 500 | Crimp or Solder | 5 pcs - 1 Connector, 1 Contact, 1 Nut, 1 Sleeve, 1 Washer | - | - | RG-55, 142, 223, 400 | Crimp | - | No | - | RoHS Compliant | - | ||
![]() BJ50 Cinch Connectivity Solutions Trompeter | 39 |
| - | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Brass | Gold | - | - | - | - | - | - | Bulk | - | 50 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | Straight | 500MHz | - | - | Silver | - | - | - | - | - | 50Ohm | TPS | 1 | - | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | Solder | Three Lug | No | No SVHC | RoHS Compliant | - | ||
![]() UPL250-025 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | 2012 | 250 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | Silver | - | - | - | - | - | 75Ohm | BNC, Mini | 1 | - | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | Lucent 734A | - | - | No | - | RoHS Compliant | - | ||
![]() 141-0701-301 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded | - | - | - | - | - | - | Right Angle | 18GHz | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PL455ACFLS-222 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 900V | -65°C~125°C | Bulk | 2014 | 450 | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin, Female Socket (Concentric) | - | - | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 2MHz | - | MULTIPLE MATING PARTS AVAILABLE | Silver | - | - | - | - | - | Non-Constant | 1553, Twinaxial | 1 | - | Crimp | 3 pcs - 1 Connector, 1 Bushing, 1 Heat Shrink | - | Nickel | Raychem 10613 | - | Four Lug | No | No SVHC | RoHS Compliant | - | ||
![]() 133-8711-202 Cinch Connectivity Solutions Johnson | 2371 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6GHz | - | - | - | Standard | - | - | RECEPTACLE | - | 75Ohm | MCX | 1 | 500 | Solder | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0593-406 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 18GHz | - | - | Silver | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Nut, 1 Washer | 0.09 dB | Nickel | RG-405 (.086 Semi Rigid) | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0339-406 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | CAPTIVE CONTACT, INSERTION LOSS MAX AT 6 GHZ | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 12.4GHz | - | - | Silver | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | 5 pcs - 1 Connector, 1 Contact, 1 Nut, 1 Sleeve, 1 Washer | - | Nickel | Belden 7807A, LMR-200 | Crimp | - | No | - | RoHS Compliant | - | ||
![]() 131-3404-401 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | 500 | Crimp or Solder | 4 pcs - 1 Connector, 1 Lockwasher, 1 Nut, 1 Sleeve | 0.3dB | - | RG-179DS, 187DS, 188DS, 316DS | Crimp | - | No | - | RoHS Compliant | - | ||
![]() 138-4593-401 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | 405 | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded | - | - | - | - | - | - | Straight | 18GHz | - | - | Silver | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Tri-Alloy | RG-405 (.086 Semi Rigid) | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BJ79C-303 Cinch Connectivity Solutions Trompeter | 14 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket (Concentric) | - | - | Female | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Heat Shrink, 1 Nut, 1 Strain Relief, 1 Washer | - | Nickel | Raychem 7528A5314 | - | Three Lug | No | - | RoHS Compliant | - | ||
![]() PL155FL-33 Cinch Connectivity Solutions Trompeter | 103 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 400V | -65°C~200°C | Bulk | 2014 | 150 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin (Concentric) | - | - | Male | - | Bayonet Lock | YES | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | - | THREADED | Non-Constant | TRS, Twinaxial/Triaxial | 1 | - | Solder | - | - | Nickel | TRC-75-1 | Wrench Clamp | Four Lug | No | - | RoHS Compliant | - | ||
![]() BJ3159-47 Cinch Connectivity Solutions Trompeter | 48 |
| - | 9 Weeks | - | Bulkhead, Cable, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 400V | -65°C~200°C | Bulk | - | 3150 | - | - | Active | 1 (Unlimited) | Crimp, Solder | - | Jack, Female Socket (Concentric) | - | - | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | NO | Silver | - | - | - | RECEPTACLE | - | Non-Constant | TTM, Twinaxial/Triaxial | 1 | - | Solder | - | - | Nickel | M17/176-00002 | Wrench Clamp | - | No | - | RoHS Compliant | - | ||
![]() CPMC-68-3 Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | 3GHz | - | 500V | -65°C~165°C | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | Belden 735A, 8281, 9141, 9231 | Crimp | - | - | - | - | - | ||
![]() CPMC-68-45 Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 3GHz | - | 500V | -65°C~165°C | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | Belden 1694A, 9248 | Crimp | - | - | - | - | - | ||
![]() CBBJ74 Cinch Connectivity Solutions Trompeter | 22 |
| - | 8 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket (Concentric) | - | - | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | RECEPTACLE | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | Three Lug | No | - | RoHS Compliant | - | ||
![]() PL3455ACP-201 Cinch Connectivity Solutions Trompeter | 20 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 201 | - | - | Brass | Gold | Beryllium Copper | - | - | - | 900V | -65°C~125°C | Bulk | 2014 | 450 | - | yes | Active | 1 (Unlimited) | - | - | Plug, Female Socket, Male Pin (Concentric) | - | - | - | - | Threaded | - | - | - | - | - | 1 | Straight | 2MHz | COMMERCIAL | - | Silver | - | COAX | - | - | - | Non-Constant | 1553, Twinaxial | 1 | - | Crimp | 3 pcs - 1 Connector, 1 Bushing, 1 Heat Shrink | - | Nickel | M17/176-00002 | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 131-8434-001 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | Gold | Cable | Free Hanging (In-Line) | SMB | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 2GHz | - | 335V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Female Socket | 165°C | -65°C | Male | - | Snap-On | - | - | - | - | - | - | Straight | 2GHz | - | - | Gold | - | - | - | - | - | 75Ohm | SMB, Mini | 1 | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.3dB | Gold | RG-179DS, 187DS | Crimp | - | No | - | RoHS Compliant | - | ||
![]() 131-3701-636 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Bulkhead, Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | Silver | - | - | - | RECEPTACLE | - | 50Ohm | SMB | 1 | 500 | Solder Cup | - | - | Nickel | - | Solder | - | No | - | RoHS Compliant | - | ||
![]() CPN688 Cinch Connectivity Solutions AIM-Cambridge | 122 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Brass | Gold | Brass | - | 11GHz | - | 500V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-8 | Crimp | - | - | - | RoHS Compliant | - |