- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Frequency | Reliability | Mating Information | Housing Color | Polarity | Contact Style | Insulation Resistance | Body/Shell Style | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BJ157 Cinch Connectivity Solutions Trompeter | 1087 |
| - | 8 Weeks | - | Bulkhead, Flanges, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | - | 400V | -65°C~200°C | Bulk | 2012 | 150 | - | - | Active | 1 (Unlimited) | - | - | Jack, Female Socket | Female | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | NO | Silver | - | - | - | RECEPTACLE | Non-Constant | TRS, Twinaxial/Triaxial | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | Solder | Three Lug | - | No | No SVHC | RoHS Compliant | - | ||
![]() CPMC782 Cinch Connectivity Solutions AIM-Cambridge | 222 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | - | 2GHz | POLYMETHYLPENTENE | 2GHz | 500V | -55°C~85°C | Bulk | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | APPLICABLE CABLES: RG 59; RG 62 | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-59, 62, Belden 1505A | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() PL74-47 Cinch Connectivity Solutions Trompeter | 34 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin (Concentric) | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | M17/176-00002 | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() BJ26-5A Cinch Connectivity Solutions Trompeter | 21 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | Gold | - | - | - | - | POLYTETRAFLUORO ETHYLENE | - | 500V | -65°C~165°C | Bulk | 2014 | 20 | - | - | Active | 1 (Unlimited) | Crimp, Solder | - | Jack, Female Socket | Female | CAPTIVE CENTER CONTACT, EMI/RFI SHIELDED TYPE | Bayonet Lock | - | - | - | NO | GENERAL PURPOSE | 1 | Straight | 4GHz | - | - | Silver | Standard | COAX | - | - | 50Ohm | BNC | 1 | - | - | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | RG-196 | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() PL3455ACS-221 Cinch Connectivity Solutions Trompeter | 28 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | - | - | - | 900V | -65°C~125°C | Bulk | 2014 | 450 | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pin, Female Socket (Concentric) | - | - | Threaded | - | - | - | - | - | 1 | Straight | 2MHz | COMMERCIAL | - | Silver | - | COAX | - | - | Non-Constant | 1553, Twinaxial | 1 | - | - | Crimp | 3 pcs - 1 Connector, 1 Bushing, 1 Heat Shrink | - | Nickel | Raychem 10614 | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 125-0701-211 Cinch Connectivity Solutions Johnson | 27 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 20GHz | - | - | 325V | -65°C~165°C | Bulk | - | - | - | - | Active | - | - | - | Jack, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMPM | 1 | - | 100 | Solder | - | - | - | - | - | - | Full Detent | - | - | - | RoHS Compliant | - | ||
![]() CBBJ159 Cinch Connectivity Solutions Trompeter | 106 |
| - | 8 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Brass | Gold | - | - | - | - | - | - | - | - | Bulk | 2014 | 150 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | NO | Silver | - | - | - | RECEPTACLE | 50Ohm | TRS, Twinaxial/Triaxial | 1 | - | - | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | - | Three Lug | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 142-0593-006 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 26.5GHz | - | - | 335V | -65°C~165°C | Bulk | 2002 | - | - | - | Discontinued | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | - | Nickel | RG-405 (.086 Semi Rigid) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BJ74-9 Cinch Connectivity Solutions Trompeter | 38 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | - | 400V | -65°C~165°C | Bulk | 2012 | 70 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket (Concentric) | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | TWC-78-2, TWC-124-2 | - | Wrench Clamp | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() 142-4304-401 Cinch Connectivity Solutions Johnson | 120 | - | - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | SMA | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 12.4GHz | PTFE FLUOROCARBON/PFA | - | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | Reverse | - | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Crimp or Solder | 5 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut, 1 Sleeve | - | - | RG-188DS, 316DS | 1.4 | Crimp | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 131-8445-106 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | - | PTFE FLUROCARBON | - | 335V | -65°C~165°C | Bulk | 2008 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | Male | CAPTIVE CONTACT | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | 2GHz | - | - | Silver | - | - | - | - | 75Ohm | SMB, Mini | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.6dB | Nickel | Belden 735A | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 134-0308-406 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Zinc | Gold | Beryllium Copper | - | Brass | - | POLYTETRAFLUORO ETHYLENE | - | 1000V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 11GHz | - | - | Silver | - | - | - | - | 50Ohm | N Type | 1 | - | 500 | Solder | 6 pcs - 1 Connector, 1 Insulator, 1 Lockwasher, 1 Nut, 1 Rear Body, 1 Sleeve | - | Nickel | RG-55, 142, 223, 400 | 1.5 | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() BJ152 Cinch Connectivity Solutions Trompeter | In Stock | - | Datasheet | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | - | 400V | -65°C~200°C | Bulk | 2014 | 150 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | - | Non-Constant | TRS, Triaxial | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | Solder | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() BJ77FL Cinch Connectivity Solutions Trompeter | 51 |
| - | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | Solder | - | Jack, Female Socket (Concentric) | Female | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | Solder Tag | Extended Insulation, Four Lug | - | No | - | RoHS Compliant | - | ||
![]() CBBJR29 Cinch Connectivity Solutions Trompeter | 66 |
| - | 8 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 4GHz | - | - | 500V | -65°C~165°C | Bulk | 2012 | 20 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | Right Angle | 500MHz | - | - | Silver | - | - | - | - | 50Ohm | BNC | 1 | - | - | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3701-216 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | Silver | - | - | - | RECEPTACLE | 50Ohm | SMB | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 133-8801-201 Cinch Connectivity Solutions Johnson | 253 | - | - | 8 Weeks | - | PCB, Through Hole | Panel Mount, Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Brass, Copper | - | POLYTETRAFLUORO ETHYLENE | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6GHz | - | - | - | Standard | - | 1GOhm | RECEPTACLE | 75Ohm | MCX | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-6701-401 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | PTFE FLUOROCARBON | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 10GHz | - | - | - | Standard | - | 1GOhm | RECEPTACLE | 50Ohm | SMC | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | Solder | - | - | No | - | RoHS Compliant | - | ||
![]() 138-4701-407 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | Copper, Gold | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | - | PTFE | - | 1000V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Threaded | - | - | - | - | - | - | Straight | 11GHz | - | - | Silver | - | - | - | - | 50Ohm | N Type | 1 | Tin | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Tri-Alloy | - | - | Solder | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 133-9404-101 Cinch Connectivity Solutions Johnson | 2727 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | SMB | - | Polytetrafluoroethylene (PTFE) | Copper Alloy | Gold | Copper Alloy | - | Brass | - | PTFE | - | 335V | -65°C~165°C | Bulk | 2003 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | 6GHz | - | - | - | Standard | - | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 End Cap, 1 Insulator, 1 Sleeve | 0.2dB | - | RG-188DS, 316DS | - | Crimp | Non-Magnetic | 7.9mm | No | - | RoHS Compliant | Lead Free |