- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Dielectric Material | Housing Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Frequency | Voltage - Rated AC | Mating Information | Housing Color | Polarity | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Plating | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 131-8701-501 Cinch Connectivity Solutions Johnson | 300 |
| - | 8 Weeks | Copper, Gold | PCB | Panel Mount, Through Hole, Right Angle | SMB | Bulkhead - Front Side Nut | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | - | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 2GHz | - | - | - | - | - | - | - | - | - | - | 75Ohm | SMB, Mini | 1 | Copper | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 142-9701-811 Cinch Connectivity Solutions Johnson | 161 |
| - | 8 Weeks | - | Edge | Board Edge, End Launch | - | - | - | Polytetrafluoroethylene (PTFE) | - | Copper Alloy | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2003 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 18GHz | - | NO | - | Standard | - | 5GOhm | RECEPTACLE | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder Tab | - | - | - | - | - | Solder | Non-Magnetic | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 131-8701-841 Cinch Connectivity Solutions Johnson | 56 |
| - | 8 Weeks | Copper, Gold | Edge | Board Edge, End Launch | SMB | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 2GHz | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | 75Ohm | SMB, Mini | 1 | Copper, Gold | 500 | Solder | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 133-3701-611 Cinch Connectivity Solutions Johnson | 122 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 6GHz | - | - | - | Reverse | - | 10GOhm | RECEPTACLE | - | Gold, Nickel | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | - | - | - | - | Extended Insulation | - | - | No | - | RoHS Compliant | - | ||
![]() 131-6711-201 Cinch Connectivity Solutions Johnson | 25 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | Brass, Copper | - | PTFE FLUOROCARBON | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 10GHz | - | - | - | - | - | - | RECEPTACLE | - | - | - | 50Ohm | SMC | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-8404-001 Cinch Connectivity Solutions Johnson | 10 |
| - | 8 Weeks | - | Cable | Free Hanging (In-Line) | SMB | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | Copper | - | PTFE FLUROCARBON | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 2GHz | - | - | - | - | - | - | - | - | - | - | 75Ohm | SMB, Mini | 1 | - | 500 | Crimp or Solder | 2 pcs - 1 Connector, 1 Sleeve | 0.3dB | - | RG-179DS, 187DS | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0731-851 Cinch Connectivity Solutions Johnson | 54 |
| - | 8 Weeks | - | - | Board Edge, End Launch; Panel Mount | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | - | 18GHz | - | 335V | -65°C~165°C | Bulk | - | - | - | Active | Not Applicable | - | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BJ3150 Cinch Connectivity Solutions Trompeter | 60 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 400V | -65°C~200°C | Bulk | 2012 | 3150 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Socket | - | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | NO | Silver | Standard | - | - | - | - | - | - | Non-Constant | TTM, Twinaxial/Triaxial | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | Solder Tag | - | - | - | No | - | RoHS Compliant | - | ||
![]() BJ3450P Cinch Connectivity Solutions Trompeter | 44 | - | - | 8 Weeks | - | Bulkhead, Flanges, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | 2MHz | - | 900V | -65°C~125°C | Bulk | 2014 | 3450 | - | Active | 1 (Unlimited) | Solder | - | Jack, Female Socket, Male Pin (Concentric) | - | - | - | Threaded | YES | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | - | Silver | - | - | - | - | - | - | BAYONET | Non-Constant | 1553, Twinaxial | 1 | - | - | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | Solder Tag | - | - | - | No | - | RoHS Compliant | - | ||
![]() UCBBJE20-1 Cinch Connectivity Solutions Trompeter | 99 | - | - | 8 Weeks | - | Bulkhead, Edge, Panel, Through Hole | Board Edge, End Launch; Panel Mount | - | Bulkhead - Front Side Nut | Nickel | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | Copper | - | Teflon | 500V | -65°C~165°C | Bulk | 2012 | 20 | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | Female | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | - | - | - | - | RECEPTACLE | - | - | - | 75Ohm | BNC | 1 | - | - | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 131-3701-501 Cinch Connectivity Solutions Johnson | 1213 |
| - | 8 Weeks | - | Bulkhead, PCB, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | - | - | - | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 4GHz | 335V | - | - | - | - | - | RECEPTACLE | - | - | - | 50Ohm | SMB | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | - | - | - | 7.67mm | 20.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CBBJR79TL Cinch Connectivity Solutions Trompeter | 214 |
| - | 8 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket (Concentric) | - | Female | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 500MHz | - | - | Silver | - | COAX | - | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Tin | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() CPMCTNC-1 Cinch Connectivity Solutions AIM-Cambridge | 1556 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | NO | - | 11GHz | ACETAL/POLYMETHYLPENTENE/POLYTETRAFLUORO ETHYLENE | 500V | -55°C~85°C | Bulk | 2009 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NO | Silver | - | - | - | - | - | - | - | 50Ohm | TNC | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-58, 141 | - | Crimp | - | - | - | - | - | RoHS Compliant | - | ||
![]() 145-0694-002 Cinch Connectivity Solutions Johnson | 59 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Stainless Steel | Gold | Beryllium Copper | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2003 | SMK | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Gold, Silver | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 40GHz | - | - | Gold, Silver | - | - | - | - | - | - | - | 50Ohm | - | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 Contact, 1 Coupling Nut, 1 Gasket, 1 Insulator | 0.09 dB | Gold, Stainless Steel | RG-402 (.141 Semi Rigid) | 1.2 | - | - | - | 2.92mm | No | - | RoHS Compliant | Lead Free | ||
![]() 131-8701-201 Cinch Connectivity Solutions Johnson | 209 |
| - | 8 Weeks | - | Through Hole | Through Hole | SMB | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | Copper | 2GHz | Polytetrafluoroethylene | 335V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 2Hz | - | - | - | - | - | - | RECEPTACLE | - | - | - | 75Ohm | SMB, Mini | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() UBJ27 Cinch Connectivity Solutions Trompeter | 82 |
| - | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Rear Side Nut | - | - | - | Brass | Gold | - | - | Copper | - | POLYTETRAFLUORO ETHYLENE | 500V | -65°C~165°C | Bulk | 2010 | 20 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | Female | EMI/RFI SHIELDED | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | Silver | - | - | - | - | - | - | - | 75Ohm | BNC | 1 | - | - | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | 1.3 | Solder | Isolated | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 127-0692-101 Cinch Connectivity Solutions Johnson | 129 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper | Gold | Beryllium Copper | - | Copper | - | - | 335V | -65°C~165°C | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | Female | - | Snap-On | - | - | - | - | - | Right Angle | 18GHz | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | Solder | 3 pcs - 1 Connector, 1 Cable Stop, 1 End Cap | 0.12dB | - | M17/151 (0.047 Semi Rigid) | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() BJ79-7 Cinch Connectivity Solutions Trompeter | 48 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | POLYTETRAFLUORO ETHYLENE | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket (Concentric) | - | Female | POLARIZED | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | - | Silver | Standard | - | - | RECEPTACLE | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | TRC-50-2, TRC-75-2 | - | Wrench Clamp | Three Lug | - | - | No | - | RoHS Compliant | - | ||
![]() PL75-43 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | - | - | 400V | -65°C~165°C | Bulk | 2010 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin (Concentric) | - | - | - | Bayonet Lock | YES | NO | NO | NO | - | Straight | 500MHz | - | - | Silver | - | - | - | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | Microdot 250-4044, 250-4045, 293-3930 | - | Wrench Clamp | Three Lug | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 142-0439-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | - | - | Teflon | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | INSERTION LOSS MAX AT 6GHZ, CAPTIVE CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | Belden 7807A, LMR-200 | - | Crimp | - | - | 21.4mm | No | No SVHC | RoHS Compliant | Lead Free |