- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Reach Compliance Code | Housing Color | Body/Shell Style | Termination Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VB30-2037 Cinch Connectivity Solutions Vitelec | 22 |
| - | 6 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | BNC | 1 | - | Crimp | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() VBS50-2071 Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Panel Mount | Flange | Polyoxymethylene (POM) | Brass | Gold | - | YES | - | - | 4GHz | ACETAL | 4GHz | - | -55°C~85°C | Bulk | - | Active | - | EAR99 | Jack, Female Socket | - | INSERTION LOSS MAX AT 3 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | compliant | Silver | PLUG | CRIMP CLAMP | 50Ohm | BNC | 1 | 500 | Solder | 6 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 1 Top Hat, 1 Washer | 0.20dB | Nickel | RG-174 | 1.3 | Wrench Clamp | - | - | ||
![]() TOBNC10-6B Cinch Connectivity Solutions Vitelec | 39 |
| - | 6 Weeks | - | Free Hanging (In-Line) | - | - | Brass | Gold | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Plug, Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | - | Silver | - | - | - | BNC | 1 | - | Push On | - | - | Nickel | - | - | Twist On | - | - | ||
![]() VBI201 Cinch Connectivity Solutions Vitelec | 22 |
| - | 6 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polypropylene (PP) | Zinc Alloy | Gold | Phosphor Bronze | - | NOT SPECIFIED | Bronze | 4GHz | - | - | 500V | -65°C~165°C | Tray | 2010 | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | Female | - | Bayonet Lock | - | - | - | - | - | Right Angle | - | Black | - | - | 50Ohm | BNC | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.2dB | Nickel | - | - | - | Board Guide | RoHS Compliant | ||
![]() VBI40-2031 Cinch Connectivity Solutions Vitelec | 48 |
| - | 6 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) | Brass | Gold | - | - | - | - | 4GHz | - | - | 500V | -55°C~85°C | Tray | 2012 | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | BNC | 1 | 500 | Crimp | 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Nut, 1 Washer | 0.2dB | Nickel | RG-59 | - | - | - | RoHS Compliant | ||
![]() VS334 Cinch Connectivity Solutions Vitelec | 39 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | SMA | 1 | - | - | - | - | - | - | - | Crimp | - | - | ||
![]() VS40-2085 Cinch Connectivity Solutions Vitelec | 48 |
| - | 6 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 18GHz | - | - | - | -65°C~165°C | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut | - | - | RG-405 (.085 Semi Rigid) | - | - | - | - | ||
![]() VB1294 Cinch Connectivity Solutions Vitelec | 22 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | BNC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBT10-2071 Cinch Connectivity Solutions Vitelec | 39 |
| - | 6 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Plug, Female Socket and Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | Non-Constant | BNC, Twinaxial | 1 | - | Solder | - | - | - | - | - | Wrench Clamp | - | - | ||
![]() VS20-2141 Cinch Connectivity Solutions Vitelec | 39 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | SMA | 1 | - | - | - | - | - | RG-402 (.141 Semi Rigid) | - | Solder | - | - | ||
![]() VN20-2051 Cinch Connectivity Solutions Vitelec | 39 |
| - | 6 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | 4GHz | - | - | - | -55°C~165°C | Bulk | - | Active | - | EAR99 | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | compliant | Silver | - | - | 50Ohm | N Type | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.30dB | Nickel | RG-58 | - | Crimp | - | - | ||
![]() VN20-2050 Cinch Connectivity Solutions Vitelec | 22 |
| - | 6 Weeks | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | N Type | 1 | - | Solder | - | - | - | RG-223 | - | Crimp | - | - | ||
![]() VNS20-2031 Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | N Type | 1 | - | Solder | - | - | - | RG-59 | - | Clamp | - | - | ||
![]() VF310/WP Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | F Type | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() VT40-2031 Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Polyoxymethylene (POM) | Brass | Gold | - | - | - | - | 11GHz | - | - | - | -55°C~85°C | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | TNC | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.20dB | Nickel | RG-59 | - | - | - | - | ||
![]() VN40-2019 Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | N Type | 1 | - | - | - | - | - | RG-214 | - | - | - | - | ||
![]() VB40-2062 Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | YES | - | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | - | -65°C~165°C | Bulk | - | Active | - | EAR99 | Jack, Female Socket | - | INSERTION LOSS MAX AT 3 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Silver | - | - | 50Ohm | BNC | 1 | 500 | Crimp | 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut | 0.2dB | Nickel | RG-179, BT3002 | - | - | - | RoHS Compliant | ||
![]() TOBNC40-62T Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | - | Brass | Gold | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | - | Silver | - | - | - | BNC | 1 | - | Push On | - | - | Nickel | RG-223 | - | Twist On | - | - | ||
![]() VMB10-2081 Cinch Connectivity Solutions Vitelec | 39 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Plug, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | SMB | 1 | - | - | - | - | - | RG-178, 196 | - | - | - | - | ||
![]() VNS50-2050 Cinch Connectivity Solutions Vitelec | 22 |
| - | 6 Weeks | - | Panel Mount | Flange | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | N Type | 1 | - | Solder | - | - | - | - | - | Clamp | - | - |