- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Depth | Frequency | Reliability | Housing Color | Body Depth | Polarity | Contact Style | Insulation Resistance | Body/Shell Style | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL155AC-212 Cinch Connectivity Solutions Trompeter | 30 |
| - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | - | 400V | -65°C~200°C | Bulk | 2014 | 150 | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin (Concentric) | - | - | - | Bayonet Lock | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 500MHz | - | Silver | - | - | - | - | - | THREADED | Non-Constant | TRS, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 2 pcs - 1 Connector, 1 Strain Relief | - | Nickel | Raychem 2524E0114 | - | - | Three Lug | - | No | RoHS Compliant | - | ||
![]() BJ159AC-308 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 9 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Brass | Gold | Beryllium Copper | Copper | 500MHz | - | 0.5GHz | 400V | -65°C~200°C | Bulk | 2014 | 150 | - | yes | Active | 1 (Unlimited) | - | - | Jack, Female Socket (Concentric) | - | - | - | Bayonet Lock | - | - | - | - | - | - | 1 | Straight | - | - | COMMERCIAL | Silver | 0.59 inch | - | COAX | - | - | - | Non-Constant | TRS, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 4 pcs - 1 Connector, 1 Heat Shrink, 1 Nut, 1 Washer | - | Nickel | TRC-75-2 | - | - | Three Lug | - | No | RoHS Compliant | - | ||
![]() BJ450FLS Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Brass | Gold | Beryllium Copper | Copper | - | - | - | 900V | -65°C~125°C | Bulk | 2014 | 450 | - | yes | Active | 1 (Unlimited) | - | - | Jack, Male Pin, Female Socket (Concentric) | - | - | - | Bayonet Lock | - | - | - | - | - | - | 1 | Straight | - | 2MHz | COMMERCIAL | Silver | - | - | COAX | - | - | - | Non-Constant | 1553, Twinaxial | 1 | - | - | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | Solder | Four Lug | - | No | RoHS Compliant | - | ||
![]() PL123-5 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | Gold | - | - | 4GHz | - | - | 500V | -65°C~165°C | Bulk | 2012 | 120 | - | - | Active | 1 (Unlimited) | Crimp, Solder | - | Plug, Male Pin | 165°C | -65°C | - | Snap-On | - | - | - | - | - | - | - | Straight | - | 4GHz | - | Silver | - | - | - | - | - | - | 50Ohm | BNC | 1 | Nickel | - | Solder | - | - | Nickel | RG-174 | - | Wrench Clamp | - | - | No | RoHS Compliant | - | ||
![]() CPMC685 Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 3GHz | - | - | 500V | -65°C~165°C | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 75Ohm | BNC | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-6, Belden 8215 | - | Crimp | - | - | - | - | - | ||
![]() PL375MC-201 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | - | 400V | -65°C~165°C | Bulk | 2014 | 370 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | Threaded | - | YES | NO | NO | NO | - | - | Straight | - | 500MHz | - | Silver | - | - | - | - | - | - | Non-Constant | TRT, Twinaxial | 1 | - | 500 | Crimp | - | - | Nickel | M17/176-00002 | - | - | - | - | No | RoHS Compliant | - | ||
![]() 142-5408-001 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PTFE FLUOROCARBON/PFA | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | Threaded, Reverse | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 12.4GHz | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-55, 142, 223, 400 | - | Crimp | - | - | No | RoHS Compliant | - | ||
![]() 142-5403-001 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | Brass, Copper | - | PTFE FLUOROCARBON/PFA | - | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Threaded, Reverse | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 12.4GHz | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-161, 174, 188, 316, LMR-100 | 1.4 | Crimp | - | - | No | RoHS Compliant | - | ||
![]() 131-8701-871 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | - | Board Edge, End Launch; Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 2GHz | - | - | 335V | -65°C~165°C | Bulk | - | - | - | - | Active | Not Applicable | - | - | Jack, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | SMB, Mini | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Nut | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 148-0701-301 Cinch Connectivity Solutions Johnson | 38 |
| - | 8 Weeks | - | - | Board Edge, End Launch; Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 67GHz | - | - | - | -55°C~125°C | Bulk | 2017 | - | - | - | Active | Not Applicable | - | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | 1.85mm | 1 | - | 500 | Solder | - | - | Nickel | - | - | Screw | - | - | - | RoHS Compliant | - | ||
![]() 145-0701-802 Cinch Connectivity Solutions Johnson | 2041 |
| - | 8 Weeks | - | - | Board Edge, End Launch | - | Polyetherimide (PEI); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 40GHz | - | - | 250V | -40°C~85°C | Bulk | 2017 | SMK | - | - | Active | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 40GHz | - | Silver | - | - | - | - | - | - | 50Ohm | 2.92mm | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 2 Screws, 2 Spring Washers | - | - | - | - | Screw | Mounting Hardware | - | - | RoHS Compliant | - | ||
![]() PL375C-306 Cinch Connectivity Solutions Trompeter | 39 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | Gold | Beryllium Copper | Copper | 500MHz | - | - | 400V | -65°C~165°C | Bulk | 2014 | 370 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pin (Concentric) | 165°C | -65°C | - | Threaded | - | - | - | - | - | - | - | Straight | - | 500MHz | - | Silver | - | - | - | - | - | - | Non-Constant | TRT, Triaxial | 1 | Nickel | 500 | Crimp | 2 pcs - 1 Connector, 1 Strain Relief | - | Nickel | TRC-50-2, M17/176-00002 | - | Crimp | - | - | No | RoHS Compliant | - | ||
![]() 131-6303-401 Cinch Connectivity Solutions Johnson | 31 |
| - | 8 Weeks | - | Panel | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PTFE FLUOROCARBON | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Male | Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 10GHz | - | - | - | Standard | - | 1GOhm | - | - | 50Ohm | SMC | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Lockwasher, 1 Nut, 1 Sleeve | 0.25dB | - | RG-161, 174, 179A, 179B, 187, 187A, 188, 188A, 316 | 1.6 | Crimp | - | - | No | RoHS Compliant | - | ||
![]() 131-6701-411 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PTFE FLUOROCARBON | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | - | Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 10GHz | - | - | - | - | - | - | RECEPTACLE | - | 50Ohm | SMC | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | Solder | - | - | No | RoHS Compliant | - | ||
![]() 133-3801-206 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 6GHz | - | Silver | - | Standard | - | - | RECEPTACLE | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 131-3404-406 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Panel | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 4GHz | - | Silver | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | 500 | Crimp or Solder | 4 pcs - 1 Connector, 1 Lockwasher, 1 Nut, 1 Sleeve | 0.3dB | Nickel | RG-179DS, 187DS, 188DS, 316DS | - | Crimp | - | - | No | RoHS Compliant | - | ||
![]() 147-0801-611 Cinch Connectivity Solutions Johnson | 87 | - | - | 9 Weeks | - | - | Surface Mount | Flange | - | Stainless Steel | Gold | Beryllium Copper | - | 50GHz | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | 2.4mm (APC-2.4, OS-50) | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 131-3701-411 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 4GHz | Polytetrafluoroethylene | - | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Male | Snap-On | 750V | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6.35mm | 4Hz | - | - | - | - | - | - | RECEPTACLE | - | 50Ohm | SMB | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | Solder | - | 15.57mm | No | RoHS Compliant | Lead Free | ||
![]() 141-0308-412 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Bulkhead, Cable, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | 12.4GHz | PTFE | - | 335V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | Threaded | - | - | - | - | - | - | - | Straight | - | 12.4Hz | - | Silver | - | Normal | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 5 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut, 1 Sleeve | - | - | RG-55, 142, 223, 400 | - | Crimp | - | - | - | RoHS Compliant | Lead Free | ||
![]() 133-3711-312 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | - | 335V | -65°C~165°C | Tape & Reel (TR) | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | - | 6GHz | - | - | - | Standard | - | - | RECEPTACLE | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |