- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Housing Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Frequency | Contact Gender | Housing Color | Polarity | Insulation Resistance | Body/Shell Style | Termination Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 142-5407-006 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | 12.4GHz | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Threaded, Reverse | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-58, 141, 303 | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0801-816 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Edge | Board Edge, End Launch | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 18GHz | - | Silver | - | - | RECEPTACLE | SURFACE MOUNT | 50Ohm | SMA | 1 | - | 500 | Solder Tab | - | - | Nickel | - | - | Solder | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1711-511 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount, Right Angle | - | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | 18GHz | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Socket | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 26.5GHz | - | - | - | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Compression | - | - | - | - | - | Screw | EMI/RFI Gasket, Field Replaceable, For Hermetically Sealed Pin | - | - | No | - | RoHS Compliant | - | ||
![]() CPFIUG892 Cinch Connectivity Solutions AIM-Cambridge | 73 |
| Datasheet | 11 Weeks | Nickel | Cable | Free Hanging (In-Line) | - | - | - | - | Brass | - | - | - | - | - | 500V | -55°C~85°C | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | Crimp | - | Jack, Female Socket | - | - | Female | - | Bayonet Lock | - | - | - | - | - | Straight | 4GHz | - | Silver | Normal | - | - | - | 50Ohm | BNC | 1 | - | 500 | Push On | - | - | - | RG-59, 62 | - | Twist On | Field Installable | - | - | - | - | RoHS Compliant | - | ||
![]() 142-4303-406 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Cable | Panel Mount | SMA | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | 12.4GHz | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | Silver | Reverse | - | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Crimp or Solder | 5 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut, 1 Sleeve | - | Nickel | RG-161, 174, 188, 316 | 1.4 | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 133-9303-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Copper Alloy | Gold | Beryllium Copper | - | 6GHz | - | 335V | -65°C~165°C | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | - | - | Snap-On | - | - | - | - | - | - | 6GHz | - | Gold | - | - | - | - | 50Ohm | MCX | 1 | - | 500 | Crimp | - | - | Gold | RG-161, 174, 179, 187, 188, 316 | - | Crimp | Non-Magnetic | - | - | - | - | RoHS Compliant | - | ||
![]() 131-8403-116 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | SMB | - | Polytetrafluoroethylene (PTFE) | - | Zinc | Gold | Beryllium Copper | Copper | - | PTFE FLUROCARBON | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 2GHz | - | Silver | - | 75Ohm | - | - | 75Ohm | SMB, Mini | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.6dB | Nickel | RG-179, 187 | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0202-106 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | - | PTFE FLUOROCARBON/PFA | 170V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pin | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 12.4GHz | - | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Clamp Cone, 1 Clamp Nut, 1 End Cap | 0.37 dB | Nickel | RG-178, 196 | - | Clamp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-1402-116 Cinch Connectivity Solutions Johnson | 25 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | - | Zinc | Gold | Beryllium Copper | Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 250V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Crimp, Solder | - | Plug, Female Socket | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 4GHz | - | Silver | Standard | 1GOhm | - | - | 50Ohm | SMB | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.6 dB | Nickel | RG-178, 196 | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-4403-006 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | - | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | Silver | Reverse | - | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-161, 174, 188, 316 | 1.4 | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() MINI-UHF-16 Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Polymethylpentene (PMP) | - | - | Gold | Brass | - | 2GHz | - | 500V | -55°C~85°C | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | Silver | - | - | - | - | Non-Constant | UHF, Mini | 1 | - | 500 | Crimp or Solder | 4 pcs - 1 Connector, 1 Contact, 1 Coupling Nut, 1 Sleeve | - | Nickel | RG-450 Proflex | - | Crimp | - | - | - | - | - | - | - | ||
![]() 142-0593-431 Cinch Connectivity Solutions Johnson | 31 |
| - | 8 Weeks | - | Bulkhead, Cable, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | 25GHz | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2005 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 25Hz | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Push On | 4 pcs - 1 Connector, 1 Gasket, 1 Lockwasher, 1 Nut | - | - | RG-405 (.086 Semi Rigid) | 1.3 | Solder | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 142-0103-401 Cinch Connectivity Solutions Johnson | 251 |
| Datasheet | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | - | Teflon | 250V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Male | INSERTION LOSS MAX AT 6GHZ, CAPTIVE CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 8 pcs - 1 Connector, 1 Clamp Cone, 1 Clamp Nut, 1 Clamp Stem, 1 Contact, 1 Insulator, 1 Nut, 1 Washer | - | - | RG-161, 174, 188, 316 | 1.4 | Clamp | - | 11.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 142-0207-101 Cinch Connectivity Solutions Johnson | 52 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | INSERTION LOSS MAX AT 6GHZ, CAPTIVE CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 12.4GHz | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Clamp Cone, 1 Clamp Nut, 1 End Cap | 0.37 dB | - | RG-55, 58, 141, 142, 223, 303, 400 | 1.4 | Clamp | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 142-4408-006 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | Gold | Through Hole | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | - | 335V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Female Socket | 165°C | -65°C | Male | - | Threaded | - | - | - | - | - | Straight | 12.4GHz | - | Silver | Reverse | - | - | - | 50Ohm | RP-SMA | 1 | Nickel | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-55, 142, 223, 400 | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1801-576 Cinch Connectivity Solutions Johnson | 35 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Brass, Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pin | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 26.5GHz | FEMALE | Silver | - | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Compression | - | - | Nickel | - | - | Screw | EMI/RFI Gasket, Field Replaceable, For Hermetically Sealed Pin | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0107-406 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | Crimp | EAR99 | Jack, Female Socket | - | - | Male | INSERTION LOSS MAX AT 6GHZ, CAPTIVE CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 8 pcs - 1 Connector, 1 Clamp Cone, 1 Clamp Nut, 1 Clamp Stem, 1 Contact, 1 Insulator, 1 Nut, 1 Washer | - | Nickel | RG-161, 174, 188, 316 | - | Clamp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3302-001 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | Brass, Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 250V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | Standard | 1GOhm | - | - | 50Ohm | SMB | 1 | - | 500 | Crimp or Solder | 2 pcs - 1 Connector, 1 Sleeve | 0.3dB | - | RG-178, 178A, 178B, 196, 196A | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0701-631 Cinch Connectivity Solutions Johnson | 363 |
| - | 8 Weeks | - | Bulkhead, Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 18GHz | - | - | Normal | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Solder Cup | - | - | - | - | - | Solder | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 142-0701-406 Cinch Connectivity Solutions Johnson | 75 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 18GHz | - | Silver | Normal | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | Solder | Extended Insulation | - | 17.018mm | No | - | RoHS Compliant | Lead Free |