- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Frequency | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Polarity | Contact Style | Contact Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 142-0107-401 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Cable | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | Crimp | EAR99 | Jack, Female Socket | Male | INSERTION LOSS MAX AT 6GHZ, CAPTIVE CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 12.4GHz | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | 8 pcs - 1 Connector, 1 Clamp Cone, 1 Clamp Nut, 1 Clamp Stem, 1 Contact, 1 Insulator, 1 Nut, 1 Washer | - | - | RG-161, 174, 188, 316 | - | Clamp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0761-801 Cinch Connectivity Solutions Johnson | 2079 |
| - | 8 Weeks | - | Edge, Through Hole | Board Edge, End Launch; Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 170V | -65°C~165°C | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Male | - | Threaded | - | - | - | NO | GENERAL PURPOSE | 1 | Right Angle | 26.5GHz | 0.25 inch | - | 0.25 inch | - | 0.554 inch | Normal | COAX | 4mOhm | RECEPTACLE | 707VAC V | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | - | - | - | - | 1.5 | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UPL220-026/T50 Cinch Connectivity Solutions Trompeter | 2924 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | 500V | -65°C~165°C | Tray | 2012 | 220 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | CAPTIVE CENTER CONTACT | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | - | Silver | - | - | - | - | - | - | - | 75Ohm | BNC | 1 | - | - | - | - | Crimp | 2 pcs - 1 Connector, 1 Contact | - | Nickel | 735A | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CJ70-7 Cinch Connectivity Solutions Trompeter | 205 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2007 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket (Concentric) | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | - | Silver | - | - | - | - | RECEPTACLE | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | - | - | 500 | Solder | - | - | Nickel | TRC-50-2, TRC-75-2 | - | Wrench Clamp | Three Lug | - | - | No | - | RoHS Compliant | - | ||
![]() 141-0594-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | 18GHz | PTFE | 500V | -65°C~165°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Male | - | Threaded | - | - | - | - | - | - | Straight | 26.5Hz | - | - | - | - | - | Normal | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | - | - | RG-402 (.141 Semi Rigid) | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 142-0711-816 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Edge | Board Edge, End Launch | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 18GHz | - | - | - | Silver | - | - | - | - | RECEPTACLE | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1701-576 Cinch Connectivity Solutions Johnson | 33 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Socket | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 26.5GHz | - | - | - | Silver | - | - | - | - | RECEPTACLE | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Compression | - | - | Nickel | - | - | Screw | EMI/RFI Gasket, Field Replaceable, For Hermetically Sealed Pin | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 125-0692-101 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | Copper | - | - | - | -65°C~165°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | 40GHz | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMPM | 1 | - | - | - | 100 | - | 2 pcs - 1 Connector, 1 End Cap | 0.12dB | - | 0.047 Semi Rigid | - | Solder | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 138-4404-007 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 316 | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | PTFE | 250V | -65°C~165°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Threaded | - | - | - | - | - | - | Straight | 11GHz | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.15dB | Tri-Alloy | RG-188DS, 316DS | - | Crimp | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 141-0593-001 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Free Hanging, PCB | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | - | Teflon | 335V | -65°C~165°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Threaded | - | - | - | - | - | - | Straight | 26.5GHz | - | - | - | - | - | Normal | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | - | - | RG-405 (.086 Semi Rigid) | - | - | - | - | 12.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 141-0594-421 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Bulkhead, Cable, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | 25GHz | PTFE | 500V | -65°C~165°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Male | - | Threaded | - | - | - | - | - | - | Straight | 26.5Hz | - | - | - | - | - | Normal | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Push On | 5 pcs - 1 Connector, 1 Contact, 1 Gasket, 1 Lockwasher, 1 Nut | - | - | RG-402 (.141 Semi Rigid) | - | Solder | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 142-4408-001 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | - | Through Hole | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 12.4GHz | - | - | - | - | - | Reverse | - | - | - | - | - | 50Ohm | RP-SMA | 1 | - | - | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-55, 142, 223, 400 | - | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() PL155AC-222 Cinch Connectivity Solutions Trompeter | 33 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | 400V | -65°C~200°C | Bulk | 2014 | 150 | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin (Concentric) | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | - | Silver | - | Standard | - | - | - | - | THREADED | Non-Constant | TRS, Twinaxial/Triaxial | 1 | - | - | - | 500 | Crimp | 2 pcs - 1 Connector, 1 Heat Shrink | - | Nickel | Raychem 10613 | - | - | Three Lug | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 131-6404-001 Cinch Connectivity Solutions Johnson | 39 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 10GHz | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMC | 1 | - | - | - | 500 | Solder | 2 pcs - 1 Connector, 1 Sleeve | 0.25dB | - | RG-188DS, 316DS | 1.6 | Crimp | - | - | - | No | - | RoHS Compliant | - | ||
![]() 135-3711-801 Cinch Connectivity Solutions Johnson | 11845 |
| - | 8 Weeks | Copper, Gold | Edge, Surface Mount | Board Edge, Cutout; Surface Mount | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | Teflon | 170V | -55°C~155°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Snap-On | - | - | - | NO | GENERAL PURPOSE | 1 | Straight | 6GHz | - | - | - | - | 0.292 inch | - | COAX | 8mOhm | RECEPTACLE | 707VAC V | - | 50Ohm | MMCX | 1 | Copper, Gold | 35.584 N | 6.2272 N | 500 | Solder | - | - | - | - | - | - | - | 3.53mm | 7.42mm | - | - | RoHS Compliant | Lead Free | ||
![]() 142-0701-491 Cinch Connectivity Solutions Johnson | 152 | - | - | 8 Weeks | - | Bulkhead, PCB, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 18GHz | - | NO | - | - | - | Normal | - | - | RECEPTACLE | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VBM511-1502 Cinch Connectivity Solutions Vitelec | 261 |
| - | 9 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | Polypropylene (PP) | Zinc Alloy | Gold | Phosphor Bronze | Bronze | 1.5GHz | - | 500V | -55°C~85°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Bayonet Lock | - | - | - | - | - | - | Right Angle | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | Tin | - | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.2dB | Nickel | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 142-1701-556 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 26.5GHz | - | - | - | Silver | - | - | - | - | RECEPTACLE | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Compression | - | - | Nickel | - | - | Screw | EMI/RFI Gasket, Field Replaceable, For Hermetically Sealed Pin | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1701-646 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 26.5GHz | - | - | - | Silver | - | - | - | - | RECEPTACLE | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Compression | - | - | Nickel | - | - | Screw | Field Replaceable, For Hermetically Sealed Pin | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3694-401 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | - | - | 500 | Solder | 4 pcs - 1 Connector, 1 Lockwasher, 1 Nut, 1 Sleeve | 0.3dB | - | RG-402 (.141 Semi Rigid) | - | - | - | - | - | - | - | RoHS Compliant | - |