- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Depth | Frequency | Mating Information | Housing Color | Polarity | Insulation Resistance | Body/Shell Style | Plating | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 131-8403-111 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | Copper, Gold | Cable | Free Hanging (In-Line), Right Angle | SMB | - | Polytetrafluoroethylene (PTFE) | Zinc | Gold | Beryllium Copper | Copper | - | PTFE FLUROCARBON | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | - | 2GHz | - | - | - | - | - | - | - | 75Ohm | SMB, Mini | 1 | Copper, Gold | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.6dB | - | RG-179, 187 | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() PL375C-201 Cinch Connectivity Solutions Trompeter | 24 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 370 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 500MHz | NO | Silver | - | - | - | - | - | Non-Constant | TRT, Twinaxial | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Heat Shrink, 1 Strain Relief | - | Nickel | M17/176-00002 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 133-9711-201 Cinch Connectivity Solutions Johnson | 263 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | Polytetrafluoroethylene (PTFE) | Copper Alloy | Gold | Beryllium Copper | - | 6GHz | - | 335V | -65°C~165°C | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | Gold | - | - | Solder | Non-Magnetic | - | - | - | RoHS Compliant | - | ||
![]() 142-0403-011 Cinch Connectivity Solutions Johnson | 326 | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 7.92mm | 12.4GHz | - | - | Normal | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-161, 174, 188, 316 | 1.4 | Crimp | - | 17.93mm | No | No SVHC | RoHS Compliant | - | ||
![]() PL75C-204 Cinch Connectivity Solutions Trompeter | 25 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 204 | - | - | Brass | Gold | Beryllium Copper | - | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | POLARIZED | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 500MHz | - | Silver | - | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Heat Shrink, 1 Strain Relief | - | Nickel | Raychem 10602 | - | - | Three Lug | - | No | No SVHC | RoHS Compliant | - | ||
![]() PL75C-201 Cinch Connectivity Solutions Trompeter | 484 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 201 | - | - | Brass | Gold | Beryllium Copper | - | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | POLARIZED | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 500MHz | - | Silver | - | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Heat Shrink, 1 Strain Relief | - | Nickel | M17/176-00002 | - | - | Three Lug | - | No | No SVHC | RoHS Compliant | - | ||
![]() 133-3701-216 Cinch Connectivity Solutions Johnson | 303 |
| - | 8 Weeks | Copper, Gold | PCB, Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 6GHz | - | Silver | Standard | 10GOhm | RECEPTACLE | - | - | 50Ohm | MCX | 1 | Copper, Nickel | 500 | Solder | - | - | Nickel | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 133-5701-801 Cinch Connectivity Solutions Johnson | 178 |
| - | 8 Weeks | - | Edge, Panel | Board Edge, End Launch | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 6GHz | - | - | Reverse | - | RECEPTACLE | - | THREADED | 50Ohm | RP-MCX | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PLR375C-303 Cinch Connectivity Solutions Trompeter | 2180 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 370 | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin (Concentric) | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 500MHz | - | Silver | - | - | - | - | - | Non-Constant | TRT, Triaxial | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Heat Shrink, 1 Strain Relief | - | Nickel | Raychem 7528A5314 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0701-421 Cinch Connectivity Solutions Johnson | 255 |
| Datasheet | 8 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 18GHz | NO | - | Reverse, Standard | 5GOhm | RECEPTACLE | Gold, Nickel | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3303-401 Cinch Connectivity Solutions Johnson | 249 |
| - | 8 Weeks | Copper, Gold | Bulkhead, Cable, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 4GHz | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | Copper, Gold | 500 | Crimp or Solder | 4 pcs - 1 Connector, 1 Lockwasher, 1 Nut, 1 Sleeve | 0.3dB | - | RG-161, 174, 179, 187, 188, 316 | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() 145-0701-001 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Threaded | - | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | Copper | - | - | 335V | -65°C~165°C | Bulk | 2003 | SMK | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 40GHz | - | - | - | - | RECEPTACLE | - | - | 50Ohm | - | 1 | - | 500 | Push On | - | 0.37 dB | - | - | - | Solder | Field Replaceable, For Hermetically Sealed Pin | 2.92mm | No | - | RoHS Compliant | - | ||
![]() 141-0403-012 Cinch Connectivity Solutions Johnson | 180 | - | - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Brass | Brass | 12.4GHz | Teflon | 250V | -65°C~165°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pin | 165°C | -65°C | Male | - | Threaded | - | - | - | - | - | Straight | - | 12.4GHz | - | Silver | Normal | - | - | Gold | - | 50Ohm | SMA | 1 | Passivated | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-161, 174, 188, 316, LMR-100 | - | Crimp | - | 17.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PL75-29BR Cinch Connectivity Solutions Trompeter | 58 | - | - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 124 | - | - | Brass | Gold | Beryllium Copper | Brass | 500MHz | - | 400V | -65°C~165°C | Bulk | 2010 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | - | Plug, Male Pin (Concentric) | 165°C | -65°C | Male | - | Bayonet Lock | - | - | - | - | - | Straight | - | 500MHz | - | Silver | - | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | Nickel | 500 | Solder | 2 pcs - 1 Connector, 1 Strain Relief | - | Nickel | TWC-78-1, TWC-124-1A | - | Wrench Clamp | Three Lug | - | No | Unknown | RoHS Compliant | - | ||
![]() 142-0701-626 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 18GHz | - | Silver | - | - | RECEPTACLE | - | - | 50Ohm | SMA | 1 | - | 500 | Solder Cup | - | - | Nickel | - | - | Solder | - | - | No | - | RoHS Compliant | - | ||
![]() 131-9403-021 Cinch Connectivity Solutions Johnson | 119 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Copper Alloy | Gold | Copper Alloy | - | 4GHz | - | 335V | -65°C~165°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | - | - | Snap-On | - | - | - | - | - | Straight | - | 4Hz | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.3dB | - | RG-161, 174, 179, 187, 188, 316 | - | Crimp | Non-Magnetic | - | - | - | RoHS Compliant | - | ||
![]() 135-3404-001 Cinch Connectivity Solutions Johnson | 87 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | Teflon | 170V | -55°C~155°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 6GHz | - | - | - | - | - | - | - | 50Ohm | MMCX | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.1dB | - | RG-161DS, 174DS, 188DS, 316DS | 1.2 | Crimp | - | 12.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() PL80-14A Cinch Connectivity Solutions Trompeter | 2591 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 500V | -65°C~165°C | Bulk | 2012 | 80 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Female Socket (Concentric) | - | - | - | APPLICABLE CABLE: BELDEN 9888 | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | 500MHz | - | Silver | - | - | - | - | THREADED | Non-Constant | TRC, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | TRC-50-4A | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3701-346 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | Gold, Nickel | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | Brass, Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | - | 4GHz | - | Silver | - | - | RECEPTACLE | - | - | 50Ohm | SMB | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0791-801 Cinch Connectivity Solutions Johnson | 109 |
| Datasheet | 8 Weeks | Copper, Gold | Edge | Board Edge, End Launch | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | - | 335V | -65°C~165°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded | - | - | - | - | - | Straight | - | 18GHz | - | - | Standard | 5GOhm | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |