- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Depth | Frequency | Housing Color | Body Depth | Polarity | Insulation Resistance | Body/Shell Style | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Max Frequency | Insertion Loss | Body Finish | Cable Group | VSWR | Insertion Loss (dB) | Shield Termination | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 142-0302-406 Cinch Connectivity Solutions Johnson | 10 |
| Datasheet | 8 Weeks | - | Cable | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | - | 170V | - | -65°C~165°C | Bulk | - | - | e4 | - | Active | Not Applicable | - | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 12.4GHz | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 8 pcs - 1 Connector, 1 Contact, 1 Coupling Nut, 1 Insulator, 1 Nut, 1 Sleeve, 1 Stem, 1 Washer | - | - | Nickel | RG-178, 196 | - | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 133-3711-311 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | - | 335V | - | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Male | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | - | 6GHz | - | - | Standard | - | RECEPTACLE | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 127-2701-801 Cinch Connectivity Solutions Johnson | 3516 |
| - | 8 Weeks | - | Edge, Surface Mount | Board Edge, Cutout; Surface Mount | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | Copper | - | - | - | 335V | - | -65°C~165°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Male Pin | - | - | Male | Snap-On | - | - | - | - | - | - | Straight | - | 18GHz | - | - | - | - | - | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | - | - | - | - | - | Smooth Bore | - | No | - | RoHS Compliant | - | ||
![]() 125-2701-801 Cinch Connectivity Solutions Johnson | 292 |
| Datasheet | 8 Weeks | - | Edge | Board Edge, Cutout; Surface Mount | 125 | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | Copper | - | - | - | 325V | - | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Snap-On | - | - | - | - | - | - | Straight | - | 40GHz | - | - | Standard | - | - | 50Ohm | SMPM | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | Smooth Bore | - | - | No SVHC | RoHS Compliant | - | ||
![]() 146-0403-007 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 0403 | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | 250V | - | -65°C~165°C | Bulk | 2011 | kwiQMAte™ | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Snap-On | - | - | - | - | - | - | Straight | - | 12.4GHz | Silver | - | - | - | - | 50Ohm | QMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | Tri-Alloy | RG-161, 174, 188, 316 | - | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() PL455ACWP-201 Cinch Connectivity Solutions Trompeter | 48 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | 2MHz | - | - | - | - | - | Bulk | 2014 | 450 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pin, Female Socket (Concentric) | - | - | - | Bayonet Lock | - | - | - | - | - | - | Straight | - | 2MHz | Silver | - | - | - | - | - | 1553, Twinaxial | 1 | Nickel | - | Crimp | 3 pcs - 1 Connector, 1 Bushing, 1 Heat Shrink | - | - | Nickel | - | - | - | Crimp | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() 127-0701-801 Cinch Connectivity Solutions Johnson | 23 |
| - | 8 Weeks | - | Edge, Surface Mount | Board Edge, Cutout; Surface Mount | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | Copper | - | - | - | 335V | - | -65°C~165°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Male Pin | - | - | Male | Snap-On | - | - | - | - | GENERAL PURPOSE | 1 | Straight | - | 18GHz | - | 0.2 inch | - | - | - | 50Ohm | SMP | 1 | - | 100 | Solder | - | - | - | - | - | - | - | - | Full Detent | - | No | - | RoHS Compliant | - | ||
![]() 135-3701-301 Cinch Connectivity Solutions Johnson | 3581 |
| - | 8 Weeks | Copper, Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE | - | 170V | - | -55°C~155°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | - | 6GHz | - | - | - | 1GOhm | RECEPTACLE | 50Ohm | MMCX | 1 | Copper, Gold | 500 | Solder | - | - | - | - | - | - | 0.2 dB | - | - | 6.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VB10-2077 Cinch Connectivity Solutions Vitelec | 161 |
| - | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 1GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | - | -65°C~165°C | Bulk | 2010 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | 0.1dB | Nickel | RG-59 Mini | 1.3 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 146-0701-201 Cinch Connectivity Solutions Johnson | 334 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | - | - | 335V | - | -65°C~165°C | Bulk | 2009 | kwiQMAte™ | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | Snap-On | - | - | - | - | - | - | Vertical | - | 12.4GHz | - | - | Standard | 5GOhm | - | 50Ohm | QMA | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CPMC881 Cinch Connectivity Solutions AIM-Cambridge | 147 | - | Datasheet | 11 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polyoxymethylene (POM) Acetal | Zinc | Gold | Brass | - | - | ACETAL/POLYMETHYLPENTENE | - | 500V | - | -55°C~85°C | Bulk | 2008 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 4GHz | Silver | - | Normal | - | - | 50Ohm | BNC | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | Nickel | RG-58, 141 | - | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() 142-0701-481 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable, Panel | Panel Mount | - | Press Fit (Knurled) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 18GHz | PTFE FLUOROCARBON/PFA | - | 335V | - | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | RECEPTACLE | 50Ohm | SMA | 1 | - | 500 | Solder Cup | - | - | - | - | - | - | - | Solder | - | 9.52mm | No | - | RoHS Compliant | - | ||
![]() CP8810 Emerson Aim-Cambridge | 57 |
| - | - | Gold | Cable, Free Hanging | - | - | - | PTFE | Brass | - | - | Brass | - | - | Compliant | - | 500 V | - | - | - | - | - | - | - | - | Crimp | - | BNC, Coaxial, Male Pin, Plug | 85 °C | -55 °C | Male | Bayonet | - | - | - | - | - | - | Straight | - | 4 GHz | Silver | - | Normal | - | - | 50 Ω | - | - | Nickel | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 131-6403-001 Cinch Connectivity Solutions Johnson | 86 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 10GHz | Polytetrafluoroethylene | - | 335V | - | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6.35mm | 10Hz | - | - | - | - | - | 50Ohm | SMC | 1 | - | 500 | Solder | 2 pcs - 1 Connector, 1 Sleeve | - | 0.25dB | - | RG-161, 174, 187, 188, 316 | 1.6 | - | Crimp | - | 27.94mm | No | - | RoHS Compliant | - | ||
![]() 142-0694-031 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | - | Brass | - | - | - | 18GHz | PTFE FLUOROCARBON/PFA | - | 335V | - | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 26.5GHz | Gold | - | - | - | - | 50Ohm | SMA | 1 | - | 100 | - | 3 pcs - 1 Connector, 1 C Spring, 1 Coupling Nut | - | - | - | RG-402 (.141 Semi Rigid) | - | - | Solder | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0203-016 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Ethylenterafluorineethylene (ETFE), Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | Teflon | - | 250V | - | -65°C~165°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 12.4GHz | Silver | - | Normal | - | - | 50Ohm | SMA | 1 | Gold, Nickel | 500 | Solder | 6 pcs - 1 Connector, 1 Clamp Cone, 1 Clamp Nut, 1 Clamp Stem, 1 Contact, 1 Insulator | - | - | Nickel | RG-161, 174, 179, 187, 188, 316 | 1.4 | - | Clamp | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 138-4408-007 Cinch Connectivity Solutions Johnson | 86 |
| Datasheet | 8 Weeks | Copper, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | Teflon | - | 335V | - | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | Threaded | - | - | - | - | - | - | Straight | - | 11GHz | Silver | - | - | - | - | 50Ohm | N Type | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | 0.15dB | Tri-Alloy | RG-55, 142, 223, 400 | - | - | Crimp | - | 33.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 142-0094-801 Cinch Connectivity Solutions Johnson | 25 |
| Datasheet | 8 Weeks | Gold | Cable | Board Edge, End Launch | - | - | - | Brass | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | - | - | Board-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct to Cable | 1 | - | - | - | - | - | - | - | RG-402 (.141 Semi Rigid) | - | - | Solder | - | - | - | - | RoHS Compliant | - | ||
![]() UBJ220-009 Cinch Connectivity Solutions Trompeter | 35 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 4GHz | - | - | 500V | - | -65°C~165°C | Bulk | 2012 | 220 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | Bayonet Lock | - | - | - | - | - | - | Straight | - | 500MHz | Silver | - | - | - | - | 75Ohm | BNC | 1 | - | - | Crimp | 4 pcs - 1 Connector, 1 Contact, 1 Nut, 1 Washer | - | - | Nickel | Belden 8218, YR23023, Essex 21-597 | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 138-4594-401 Cinch Connectivity Solutions Johnson | 40 | - | Datasheet | 8 Weeks | Copper, Gold | Bulkhead, Cable, Front Side Nut, Panel | Panel Mount | 402 | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | Teflon | - | 500V | - | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | Threaded | - | - | - | - | - | - | Straight | - | 18GHz | Silver | - | - | - | - | 50Ohm | N Type | 1 | Tin | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | Tri-Alloy | RG-402 (.141 Semi Rigid) | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |