- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Frequency | Mating Information | Contact Gender | Housing Color | Polarity | Body/Shell Style | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL74C-204 Cinch Connectivity Solutions Trompeter | In Stock | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | - | Bayonet Lock | YES | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | - | Silver | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Heat Shrink, 1 Strain Relief | - | Nickel | Raychem 10602 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1711-011 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Flanges, Panel | Panel Mount, Right Angle | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 18GHz | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | - | - | - | - | - | RECEPTACLE | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | - | - | - | - | Extended Insulation | - | No | - | RoHS Compliant | - | ||
![]() 133-3407-101 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 6GHz | - | - | - | Standard | - | 50Ohm | MCX | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 End Cap, 1 Insulator, 1 Sleeve | 0.2dB | - | RG-58, 141, 303 | 1.3 | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3701-446 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Bulkhead, Cable, Panel, Rear Side Nut | Panel Mount, Threaded | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | Brass, Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | - | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | Silver | - | RECEPTACLE | 50Ohm | SMB | 1 | - | 500 | Solder | - | - | Nickel | - | 1.3 | - | - | - | No | - | RoHS Compliant | - | ||
![]() PL75-24 Cinch Connectivity Solutions Trompeter | 37 |
| - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2010 | 70 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin (Concentric) | - | - | - | - | Bayonet Lock | YES | NO | NO | NO | - | Straight | 500MHz | - | - | Silver | Standard | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | Microdot 202-3934 | - | Wrench Clamp | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() PL71L-9 Cinch Connectivity Solutions Trompeter | 50 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | 500MHz | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pin (Concentric) | 165°C | -65°C | - | - | Threaded | - | - | - | - | - | Straight | 500MHz | - | - | Silver | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | Nickel | 500 | Solder | - | - | Nickel | TWC-78-2, TWC-124-2 | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() 141-0701-622 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded | - | - | - | - | - | Straight | 18GHz | - | - | Silver | - | - | 50Ohm | SMA | 1 | Passivated | 500 | Solder | - | - | - | - | - | - | Extended Insulation | - | - | - | RoHS Compliant | Lead Free | ||
![]() 131-3404-026 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 4GHz | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4Hz | - | - | Silver | - | - | 50Ohm | SMB | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.3dB | Nickel | RG-179DS, 187DS, 188DS, 316DS | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() UPL2000-D1/B Cinch Connectivity Solutions Trompeter | 2004 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | 500V | -40°C~85°C | Bulk | 2012 | UPL2000 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | Black | - | - | 75Ohm | BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.2dB | Nickel | Comm/Scope 7538 | 1.2 | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 131-1701-371 Cinch Connectivity Solutions Johnson | 252 | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Zinc | Gold | Brass | - | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | Jack, Male Pin | - | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 4GHz | - | - | - | - | RECEPTACLE | 50Ohm | SMB | 1 | Copper, Gold | 500 | Solder | - | - | - | - | - | - | - | 14.88mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 142-0408-011 Cinch Connectivity Solutions Johnson | 64 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | - | - | Normal | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-55, 142, 223, 400 | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() PL75C-221 Cinch Connectivity Solutions Trompeter | 14 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | POLARIZED | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | - | Silver | Standard | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Heat Shrink, 1 Strain Relief | - | Nickel | Raychem 10614 | - | - | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() PL75MC-217 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | 400V | -65°C~165°C | Bulk | 2012 | 70 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin (Concentric) | - | - | - | - | Bayonet Lock | - | - | - | - | - | Straight | 500MHz | - | - | Silver | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Crimp | - | - | Nickel | M27500-22, RC2S06 | - | - | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() 142-5303-401 Cinch Connectivity Solutions Johnson | 31 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | POLYTETRAFLUORO ETHYLENE | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded, Reverse | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | NO | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 5 pcs - 1 Connector, 1 Contact, 1 Nut, 1 Sleeve, 1 Washer | - | - | RG-161, 174, 188, 316 | 1.4 | Crimp | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 133-9404-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Copper Alloy | - | Copper Alloy | - | - | - | 335V | -65°C~165°C | Bulk | 2003 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 6GHz | - | - | Silver | Standard | - | 50Ohm | MCX | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | 0.1dB | Gold | RG-188DS, 316DS | - | Crimp | Non-Magnetic | - | No | - | RoHS Compliant | - | ||
![]() 142-4404-006 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Cable | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | - | Silver | Reverse | - | 50Ohm | RP-SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-188DS, 316DS | 1.4 | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 142-5407-106 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Threaded, Reverse | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 12.4GHz | - | - | Silver | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.37 dB | Nickel | RG-58, 141, 303 | 1.4 | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1801-606 Cinch Connectivity Solutions Johnson | 22 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Brass, Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pin | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 26.5GHz | - | FEMALE | Silver | - | RECEPTACLE | 50Ohm | SMA | 1 | - | 500 | Compression | - | - | Nickel | - | - | Screw | EMI/RFI Gasket, Field Replaceable, For Hermetically Sealed Pin | - | No | - | RoHS Compliant | - | ||
![]() 25-7300 Cinch Connectivity Solutions AIM-Cambridge | 50 |
| - | 11 Weeks | Gold | Cable | Free Hanging (In-Line) | - | - | Polyoxymethylene (POM) Acetal | Brass | - | - | - | - | - | 500V | -55°C~85°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Male | - | Threaded | - | - | - | - | - | Straight | 500MHz | - | - | Silver | - | - | Non-Constant | UHF | 1 | - | 500 | Solder Cup | 2 pcs - 1 Connector, 1 Nut | - | Nickel | RG-8, 213 | - | Solder | - | - | - | - | RoHS Compliant | - | ||
![]() 142-4408-101 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 12.4GHz | - | - | - | Reverse | - | 50Ohm | RP-SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.37 dB | - | RG-55, 142, 223, 400 | - | Crimp | - | - | No | - | RoHS Compliant | - |