- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Frequency | Mating Information | Contact Gender | Housing Color | Polarity | Insulation Resistance | Body/Shell Style | Termination Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Insertion Loss (dB) | Shield Termination | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 131-3801-201 Cinch Connectivity Solutions Johnson | 7916 |
| - | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Brass, Copper | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Female Socket | - | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | - | - | - | RECEPTACLE | - | 50Ohm | SMB | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 142-5701-501 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | 18GHz | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded, Reverse | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | - | - | - | - | - | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-5701-206 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | 18GHz | - | 335V | -65°C~165°C | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | - | - | Jack, Female Socket | - | - | - | - | Threaded, Reverse | - | - | - | - | - | Straight | - | - | - | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-5303-406 Cinch Connectivity Solutions Johnson | 39 |
| - | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | 12.4GHz | POLYTETRAFLUORO ETHYLENE | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded, Reverse | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | NO | - | Silver | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 5 pcs - 1 Connector, 1 Contact, 1 Nut, 1 Sleeve, 1 Washer | - | Nickel | RG-161, 174, 188, 316 | 1.4 | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 142-5701-811 Cinch Connectivity Solutions Johnson | 31 |
| - | 8 Weeks | - | Edge | Board Edge, End Launch | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | 18GHz | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded, Reverse | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-6433-101 Cinch Connectivity Solutions Johnson | 31 |
| Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | PTFE FLUOROCARBON | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket | - | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 10GHz | - | - | - | - | - | - | - | 50Ohm | SMC | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | 0.5 dB | - | RG-179, 187 | - | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() CPMC8810 Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | - | - | ACETAL/POLYMETHYLPENTENE | 500V | -55°C~85°C | Bulk | 2008 | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | APPLICABLE CABLE: RG 59 | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | 4GHz | - | - | Silver | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | Nickel | RG-59, 62 Plenum | - | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() 145-0801-802 Cinch Connectivity Solutions Johnson | 94 | - | Datasheet | 8 Weeks | - | - | Board Edge, End Launch | - | - | Polyetherimide (PEI); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | 40GHz | - | 250V | -40°C~85°C | Bulk | 2017 | SMK | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pin | - | - | - | - | Threaded | - | - | - | - | - | - | 40GHz | - | - | Silver | - | - | - | - | 50Ohm | 2.92mm | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 2 Screws, 2 Spring Washers | - | - | - | - | - | Screw | Mounting Hardware | - | - | - | RoHS Compliant | - | ||
![]() 138-4307-407 Cinch Connectivity Solutions Johnson | 139 | - | Datasheet | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | - | Teflon | 335V | -65°C~165°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | Female | - | Threaded | - | - | - | - | - | Straight | 11GHz | - | - | Silver | - | - | - | - | 50Ohm | N Type | 1 | Tin | 500 | Crimp or Solder | 6 pcs - 1 Connector, 1 Contact, 1 Gasket, 1 Lockwasher, 1 Nut, 1 Sleeve | 0.15dB | Tri-Alloy | RG-58, 141, 303 | - | - | Crimp | - | 48.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PL375-32 Cinch Connectivity Solutions Trompeter | 54 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | 500MHz | - | 400V | -65°C~165°C | Bulk | 2012 | 370 | - | - | Active | 1 (Unlimited) | Crimp, Solder | - | Plug, Male Pin (Concentric) | 165°C | -65°C | - | - | Threaded | - | - | - | - | - | Straight | 500MHz | - | - | Silver | - | - | - | - | Non-Constant | TRT, Triaxial | 1 | Nickel | 500 | Solder | - | - | Nickel | TRC-50-1 | - | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() PL74-47BR Cinch Connectivity Solutions Trompeter | 65 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin (Concentric) | - | - | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | - | Silver | Standard | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | 2 pcs - 1 Connector, 1 Strain Relief | - | Nickel | M17/176-00002 | - | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0801-801 Cinch Connectivity Solutions Johnson | 63 | - | - | 8 Weeks | - | Edge | Board Edge, End Launch | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 18GHz | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | - | - | - | - | - | - | 11.176mm | No | - | RoHS Compliant | - | ||
![]() PL455ACWP-222 Cinch Connectivity Solutions Trompeter | 19 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | - | - | - | 900V | -65°C~125°C | Bulk | 2014 | 450 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Socket, Male Pin (Concentric) | - | - | Male | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 2MHz | MULTIPLE MATING PARTS AVAILABLE | - | Silver | - | - | - | - | Non-Constant | 1553, Twinaxial | 1 | - | - | Crimp | 3 pcs - 1 Connector, 1 Bushing, 1 Heat Shrink | - | Nickel | Raychem 10613 | - | - | - | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() 142-1801-616 Cinch Connectivity Solutions Johnson | 22 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Brass, Copper | - | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pin | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 26.5GHz | - | FEMALE | Silver | - | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Compression | - | - | Nickel | - | - | - | Screw | EMI/RFI Gasket, Field Replaceable, For Hermetically Sealed Pin | - | No | - | RoHS Compliant | - | ||
![]() 133-8701-801 Cinch Connectivity Solutions Johnson | 901 |
| - | 8 Weeks | - | Edge, Surface Mount | Board Edge, End Launch | 062 | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket | - | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 6GHz | - | - | - | Standard | 1GOhm | RECEPTACLE | - | 75Ohm | MCX | 1 | - | 500 | Solder | - | - | - | - | - | 0.1 dB | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PL75-55 Cinch Connectivity Solutions Trompeter | 161 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper | - | Copper | - | - | 400V | -65°C~165°C | Bulk | 2010 | 70 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin (Concentric) | - | - | - | - | Bayonet Lock | YES | NO | NO | NO | - | Straight | 500MHz | - | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | Belden 89272 | - | - | Wrench Clamp | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() 142-1407-001 Cinch Connectivity Solutions Johnson | 58 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | 335V | -65°C~165°C | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | Crimp, Quick Connect | EAR99 | Plug, Male Pin | - | - | Male | - | Threaded | - | - | - | - | - | Straight | 12.4GHz | - | - | - | Normal | - | - | - | 50Ohm | SMA | 1 | - | 500 | Push On | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-58, 141, 303 | - | - | Crimp | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() M49142/10-0001 Cinch Connectivity Solutions Trompeter | 27 |
| - | 8 Weeks | Gold | Cable | Panel Mount | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 500MHz | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | Jack, Female Socket | - | - | Female | - | Threaded | - | - | - | - | - | Straight | 500MHz | - | - | Silver | - | - | - | - | - | TRT, Twinaxial | 1 | Nickel | - | Solder | - | - | Silver | - | - | - | Solder | Flange | - | No | - | RoHS Compliant | - | ||
![]() UPL20-5 Cinch Connectivity Solutions Trompeter | 52 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | POLYTETRAFLUORO ETHYLENE | 500V | -65°C~165°C | Bulk | 2012 | 20 | - | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Plug, Male Pin | - | - | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | - | - | Solder | - | - | Nickel | RG-174 | 1.3 | - | Wrench Clamp | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 142-1711-026 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Flanges, Panel | Panel Mount, Right Angle | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | Copper | 18GHz | PTFE FLUOROCARBON/PFA | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | - | - | - | Silver | - | - | RECEPTACLE | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | Extended Insulation | - | No | - | RoHS Compliant | - |