- Gender
- Orientation
- Impedance
- RF Series
- Product
- Polarity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Body Material
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Conductor Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Frequency | Number of Contacts | Housing Color | Polarity | Insulation Resistance | Body/Shell Style | Termination Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Insertion Loss (dB) | Shield Termination | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 125-0593-001 Cinch Connectivity Solutions Johnson | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | - | 40GHz | - | 325V | -65°C~165°C | Bulk | - | - | - | Active | Not Applicable | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMPM | 1 | - | 100 | Crimp | - | 0.76dB | - | RG-405 (.086 Semi Rigid) | - | - | - | Full Detent | - | - | - | RoHS Compliant | - | ||
![]() 142-0403-016 Cinch Connectivity Solutions Johnson | 129 |
| - | 8 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | PTFE | 250V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | Silver | Normal | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-161, 174, 188, 316 | 1.4 | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 127-1701-612 Cinch Connectivity Solutions Johnson | 40 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | Copper | - | - | 335V | -65°C~165°C | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Male Pin | - | - | Snap-On | - | - | - | - | - | Straight | 18GHz | - | Silver | - | - | - | - | 50Ohm | SMP | 1 | - | 500 | Compression | - | 0.1dB | - | - | - | - | Screw | Field Replaceable, For Hermetically Sealed Pin, Limited Detent | - | No | - | RoHS Compliant | - | ||
![]() BJ74-29 Cinch Connectivity Solutions Trompeter | 61 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | - | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2012 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket (Concentric) | Female | - | Bayonet Lock | YES | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Nut, 1 Washer | - | Nickel | TWC-78-1, TWC-124-1A | - | - | Wrench Clamp | Three Lug | - | No | - | RoHS Compliant | - | ||
![]() BJ89-7 Cinch Connectivity Solutions Trompeter | 185 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | - | Gold | Beryllium Copper | - | - | POLYTETRAFLUORO ETHYLENE | 500V | -65°C~165°C | Bulk | 2014 | 80 | - | Active | 1 (Unlimited) | Crimp | EAR99 | Jack, Male Pin (Concentric) | Female | APPLICABLE CABLE: BELDEN 9222 | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | Silver | Standard | - | RECEPTACLE | - | Non-Constant | TRC, Twinaxial/Triaxial | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | - | Wrench Clamp | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0693-061 Cinch Connectivity Solutions Johnson | 49 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | 26.5GHz | PTFE | 335V | -65°C~165°C | Bulk | 2004 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 28Hz | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Push On | 3 pcs - 1 Connector, 1 Contact, 1 Coupling Nut | - | - | RG-405 (.086 Semi Rigid) | 1.3 | - | Solder | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 125-0701-201 Cinch Connectivity Solutions Johnson | 300 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | Copper | - | - | 325V | -65°C~165°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Snap-On | - | - | - | - | - | Straight | 40GHz | - | - | Standard | - | - | - | 50Ohm | SMPM | 1 | - | 100 | Solder | - | - | - | - | - | - | - | Full Detent | - | - | No SVHC | RoHS Compliant | - | ||
![]() CBJR20A Cinch Connectivity Solutions Trompeter | 48007 |
| - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | 500V | -65°C~165°C | Bulk | 2014 | 20 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | - | EMI/RFI SHIELDED | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 4GHz | - | Silver | - | - | - | - | 50Ohm | BNC | 1 | - | - | Solder | - | - | Nickel | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 133-3701-626 Cinch Connectivity Solutions Johnson | In Stock | - | - | 8 Weeks | - | Bulkhead, Flanges, Panel | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 6GHz | - | Silver | Standard | - | RECEPTACLE | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | Extended Insulation | - | No | - | RoHS Compliant | - | ||
![]() PL50-1 Cinch Connectivity Solutions Trompeter | 36 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | 2012 | 50 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | 3 | Silver | - | - | - | CRIMP | 50Ohm | TPS | 1 | - | - | Solder | - | - | Nickel | RG-58 | - | - | Wrench Clamp | Three Lug | - | - | - | RoHS Compliant | - | ||
![]() CJ70-47 Cinch Connectivity Solutions Trompeter | 50 |
| Datasheet | 8 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2007 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket (Concentric) | Female | - | Bayonet Lock | YES | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | M17/176-00002 | - | - | Wrench Clamp | Three Lug | - | No | Unknown | RoHS Compliant | - | ||
![]() 145-0701-602 Cinch Connectivity Solutions Johnson | 46 | - | - | 8 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Polyphenylene Ether (PPE) | Stainless Steel | - | Gold | Beryllium Copper | Copper | - | - | 335V | -65°C~165°C | Bulk | 2003 | SMK | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Socket | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 40GHz | - | Silver | - | - | RECEPTACLE | - | 50Ohm | - | 1 | Passivated | 500 | Compression | - | 0.37 dB | - | - | - | - | Screw | Field Replaceable, For Hermetically Sealed Pin | 2.92mm | No | - | RoHS Compliant | Lead Free | ||
![]() BJ79C-201 Cinch Connectivity Solutions Trompeter | 19 |
| - | 8 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | Brass | - | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2014 | 70 | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket (Concentric) | Female | - | Bayonet Lock | YES | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | Silver | - | - | - | - | - | TRB, Twinaxial/Triaxial | 1 | - | 500 | Crimp | 5 pcs - 1 Connector, 1 Heat Shrink, 1 Nut, 1 Strain Relief, 1 Washer | - | Nickel | M17/176-00002 | - | - | - | Three Lug | - | No | Unknown | RoHS Compliant | - | ||
![]() CP882 Cinch Connectivity Solutions AIM-Cambridge | 57 | - | Datasheet | 11 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polymethylpentene (PMP) | Brass | - | Gold | - | - | - | ACETAL/POLYMETHYLPENTENE | 500V | -55°C~85°C | Bulk | 2008 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | Silver | Normal | - | - | - | 50Ohm | BNC | 1 | - | 500 | Push On | 2 pcs - 1 Connector, 1 Sleeve | - | Nickel | RG-59, 62 | - | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() CJ70-9 Cinch Connectivity Solutions Trompeter | 18049 | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 124 | - | - | Brass | - | Gold | Beryllium Copper | Copper | - | - | 400V | -65°C~165°C | Bulk | 2003 | 70 | - | Active | 1 (Unlimited) | Crimp, Solder | EAR99 | Jack, Female Socket (Concentric) | - | - | Bayonet Lock | YES | NO | NO | NO | GENERAL PURPOSE | Straight | 500MHz | - | Silver | - | - | - | - | Non-Constant | TRB, Twinaxial/Triaxial | 1 | - | 500 | Solder | - | - | Nickel | TWC-78-2, TWC-124-2 | - | - | Wrench Clamp | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() CP-88-10 Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | Datasheet | 11 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | ACETAL/POLYMETHYLPENTENE | 500V | -55°C~85°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Male | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | Silver | Normal | - | - | - | 50Ohm | BNC | 1 | - | 500 | Push On | 2 pcs - 1 Connector, 1 Sleeve | - | Nickel | RG-59, 62 Plenum | - | - | Crimp | - | - | - | - | RoHS Compliant | - | ||
![]() 133-3701-221 Cinch Connectivity Solutions Johnson | 273 |
| - | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | Jack, Female Socket | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 6GHz | - | - | Standard | 1GOhm | RECEPTACLE | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | - | - | - | 0.1 dB | - | - | - | No | - | RoHS Compliant | - | ||
![]() 131-3302-006 Cinch Connectivity Solutions Johnson | 25 |
| - | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Jack, Male Pin | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4GHz | - | Silver | Standard | 1GOhm | - | - | 50Ohm | SMB | 1 | - | 500 | Crimp or Solder | 2 pcs - 1 Connector, 1 Sleeve | 0.3dB | Nickel | RG-178, 178A, 178B, 196, 196A | - | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 142-0404-011 Cinch Connectivity Solutions Johnson | 1730 |
| - | 8 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | PTFE FLUOROCARBON/PFA | 250V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | Female | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 12.4GHz | - | - | Normal | - | - | - | 50Ohm | SMA | 1 | - | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Sleeve | - | - | RG-188DS, 316DS | 1.4 | - | Crimp | - | - | No | - | RoHS Compliant | - | ||
![]() 133-8433-101 Cinch Connectivity Solutions Johnson | 10 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Copper | Gold | Beryllium Copper | - | - | PTFE | 335V | -65°C~165°C | Bulk | 2002 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pin | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 6GHz | - | - | Standard | 1GOhm | - | - | 75Ohm | MCX | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve | - | - | RG-179, 187 | - | 0.2 dB | Crimp | - | - | No | No SVHC | RoHS Compliant | Lead Free |