- Impedance
- Mounting Type
- Fastening Type
- Style
- Adapter Series
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Adapter Type
- Packaging
- Part Status
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Construction | Style | Frequency | Reliability | Contact Gender | Polarity | Insulation Resistance | Plating | Coupling Type | Impedance | Body Plating | Mating Cycles | Includes | RF/Microwave Device Type | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Operating Frequency-Min | VSWR | VSWR-Max | Conversion Type | Adapter Type | Center Gender | Gender Type A | Adapter Series | Gender Type B | Features | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADT-2825-FF-NNN-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | - | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | N Jack, Female Socket | N Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | - | N to N | - | - | - | - | RoHS Compliant | ||
![]() 27-8140 Cinch Connectivity Solutions AIM-Cambridge | 1236 |
| - | 11 Weeks | Gold | - | Free Hanging (In-Line) | - | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | Brass | 4GHz | - | - | - | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Male, Female | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | - | Straight | - | T-Shape | 4GHz | - | - | Normal | - | - | - | 50Ohm | Nickel | - | - | - | - | Nickel | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | - | - | Same Series | Plug to Jack | Female to Male | - | BNC to BNC, Dual | - | - | - | - | RoHS Compliant | ||
![]() 127-1901-822 Cinch Connectivity Solutions Johnson | 339 | - | - | 8 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | Copper | 18GHz | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | - | Straight | - | Straight | 4GHz | - | - | - | - | Gold | - | 50Ohm | - | - | - | - | - | - | SMP Plug, Male Pin | SMP Plug, Male Pin | - | - | - | Same Series | Plug to Plug | Male to Male | Male | SMP to SMP | Male | Catcher's Mitt; Limited Detent | - | - | RoHS Compliant | ||
![]() VBA111 Cinch Connectivity Solutions Vitelec | 111 |
| - | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polypropylene (PP) | Zinc Alloy | Gold | Brass, Copper | Brass, Copper | 1GHz | - | - | -65°C~165°C | Bulk | 2010 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | BNC | - | - | - | - | - | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | - | - | - | - | - | - | - | - | U-Shape | - | - | - | - | - | - | - | 50Ohm | - | 500 | - | - | - | Nickel | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | - | - | Same Series | Plug to Jack | Female to Male | Male | BNC to BNC, Dual | Female | - | - | - | RoHS Compliant | ||
![]() HDVDPN Cinch Connectivity Solutions Trompeter | In Stock | - | - | 10 Weeks | Gold | Flanges, Panel | Panel Mount | - | Flange | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | BNC | - | - | - | - | - | - | Bayonet Lock, Push-Pull | - | - | - | - | - | - | Straight | - | Straight | - | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | BNC Jack, Female Socket (2) | WECo Jack, Female Socket (2) | - | - | - | Between Series | Jack to Jack | Female to Female | - | BNC to WECo | - | - | No | - | RoHS Compliant | ||
![]() ADT-2579-NF-SMF-02 Cinch Connectivity Solutions Midwest Microwave | 2093 |
| - | 9 Weeks | - | - | Panel Mount | SMA | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | N Jack, Female Socket | SMA Jack, Female Socket | - | - | - | Between Series | Jack to Jack | Female to Female | - | SMA to N | - | - | - | - | RoHS Compliant | ||
![]() ADT-2544-7M-NNM-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | 7mm Precision, Non-Gendered | N Plug, Male Pin | - | - | - | Between Series | - | Male to Non-Gendered | - | N to 7mm | - | - | - | - | RoHS Compliant | ||
![]() ADT-2847-SF-MMM-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | - | - | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | SMM Plug, Male Pin | SMA Jack, Female Socket | - | - | - | Between Series | Plug to Jack | Female to Male | - | SMA to SMM | - | - | - | - | RoHS Compliant | ||
![]() VNA100-1 Cinch Connectivity Solutions Vitelec | 243 |
| - | 6 Weeks | Gold | Bulkhead, Panel | Panel Mount | - | Bulkhead | Polyoxymethylene (POM) | Brass | Gold | Brass | Brass | 11GHz | - | - | -55°C~85°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | Straight | - | - | - | - | - | - | - | 50Ohm | Nickel | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | Nickel | N Jack, Female Socket | N Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | Female | N to N | Female | - | - | - | RoHS Compliant | ||
![]() ADT-2712-NM-3MM-02 Cinch Connectivity Solutions Midwest Microwave | 2834 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | 3.5mm Plug, Male Pin | N Plug, Male Pin | - | - | - | Between Series | Plug to Plug | Male to Male | - | N to 3.5mm | - | - | - | - | RoHS Compliant | ||
![]() ADT-2733-MF-3MM-02 Cinch Connectivity Solutions Midwest Microwave | 28 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 26.5GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | 3.5mm Jack, Female Socket | 3.5mm Plug, Male Pin | - | - | - | Same Series | Plug to Jack | Female to Male | - | 3.5mm to 3.5mm | - | - | - | - | RoHS Compliant | ||
![]() DCB-3510-MF-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2557 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Stainless Steel | - | - | - | 18.5GHz | - | 18500MHz | -65°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | SMA-F; SMA-M | - | Threaded, Threaded | - | - | - | - | - | - | - | COAXIAL | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | INSIDE DC BLOCK | 0.5dB | - | SMA Jack, Female Socket | SMA Plug, Male Pin | 250MHz | - | 1.35 | Same Series | Plug to Jack | Female to Male | - | SMA to SMA | - | - | - | - | RoHS Compliant | ||
![]() ADT-2735-FF-3MM-02 Cinch Connectivity Solutions Midwest Microwave | 49 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 26.5GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | 3.5mm Jack, Female Socket | 3.5mm Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | - | 3.5mm to 3.5mm | - | - | - | - | RoHS Compliant | ||
![]() UBJ226-004 Cinch Connectivity Solutions Trompeter | 4 | - | - | 8 Weeks | - | Panel | Panel Mount | - | Bulkhead | - | - | - | - | - | - | - | - | - | - | - | 220 | - | Active | 1 (Unlimited) | Crimp | - | BNC | - | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | - | Straight | - | Straight | 4GHz | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | BNC Jack, Female Socket | BNC Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | - | BNC to BNC | - | - | No | - | RoHS Compliant | ||
![]() J3WE-5 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Straight | - | - | 1GHz | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() ADBJ77-A1PL3155 Cinch Connectivity Solutions Trompeter | 47 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 500MHz | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Bayonet Lock, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | FEMALE-MALE | Normal | - | - | BAYONET-THREADED | 50Ohm | - | - | - | - | - | Nickel | TRB Twinaxial/Triaxial Jack, Female Socket | TTM Twinaxial/Triaxial Plug, Male Pin | - | - | - | Between Series | Plug to Jack | Female to Male | - | TRB Twinaxial/Triaxial to TTM Twinaxial/Triaxial | - | Three Lug | - | - | RoHS Compliant | ||
![]() ADT-2797-SF-BMM-02 Cinch Connectivity Solutions Midwest Microwave | 42 |
| - | 9 Weeks | - | - | Panel Mount | SMA | Bulkhead | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | SMA Jack, Female Socket | BMA Plug, Male Pin | - | - | - | Between Series | Plug to Jack | Female to Male | - | SMA to BMA | - | - | - | - | RoHS Compliant | ||
![]() BJ378 Cinch Connectivity Solutions Trompeter | 92 |
| - | 8 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | 2014 | 370 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Female | - | - | Threaded, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | 500MHz | - | - | - | - | - | - | Non-Constant | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | Nickel | TRT Twinaxial/Triaxial Jack, Female Socket | TRT Twinaxial/Triaxial Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | - | TRT Twinaxial/Triaxial to TRT Twinaxial/Triaxial | - | - | No | - | RoHS Compliant | ||
![]() BJ28 Cinch Connectivity Solutions Trompeter | 387 |
| - | 8 Weeks | - | Bulkhead, Panel | Panel Mount | Axial | Bulkhead | - | Brass | Gold | - | Copper | - | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | - | 20 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | BNC, Coaxial | - | 165°C | -65°C | Female | EMI/RFI SHIELDED | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | 400V | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | 4GHz | COMMERCIAL | - | - | 5GOhm | - | - | 50Ohm | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | Nickel | BNC Jack, Female Socket | BNC Jack, Female Socket | - | 1.3 | - | Same Series | Jack to Jack | Female to Female | - | BNC to BNC | - | - | No | No SVHC | RoHS Compliant | ||
![]() 134-1019-451 Cinch Connectivity Solutions Johnson | 88 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Gold | Beryllium Copper | - | 26.5GHz | - | - | -65°C~165°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | SMP Jack, Female Socket | SMA Plug, Male Pin | - | - | - | Between Series | Plug to Jack | Female to Male | - | SMA to SMP | - | - | - | - | RoHS Compliant |