- Impedance
- Mounting Type
- Fastening Type
- Style
- Adapter Series
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Adapter Type
- Packaging
- Part Status
Attribute column
Manufacturer
Cinch Connectivity Solutions Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Style | Frequency | Contact Gender | Polarity | Plating | Coupling Type | Impedance | Body Plating | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Gender Type A | Adapter Series | Gender Type B | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127-0901-811 Cinch Connectivity Solutions Johnson | 8 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | Copper | - | - | - | -65°C~165°C | Bulk | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | - | Straight | 18GHz | - | - | - | - | 50Ohm | Copper, Gold | - | - | - | - | SMP Jack, Female Socket | SMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | Female | SMP to SMP | - | - | - | No | - | RoHS Compliant | - | ||
![]() BN373 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Gold | - | - | 500MHz | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | - | 370 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Tee Style | T-Shape | - | FEMALE-MALE-FEMALE | - | - | BAYONET | Non-Constant | - | - | - | - | Nickel | TRT Twinaxial/Triaxial (Concentric) Plug, Male Pin | TRT Twinaxial/Triaxial (Concentric) Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | - | TRT Twinaxial/Triaxial to TRT Twinaxial/Triaxial, Dual | - | - | - | No | - | RoHS Compliant | - | ||
![]() 142-1901-821 Cinch Connectivity Solutions Johnson | 112 |
| - | 8 Weeks | Copper, Gold | Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | - | 500V | -65°C~165°C | Bulk | 2004 | - | Active | 1 (Unlimited) | - | EAR99 | Coaxial | - | - | Male, Female | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | - | Straight | 18GHz | - | Normal | - | - | 50Ohm | Copper, Gold | 1000 | - | - | Gold; Nickel | SMA Plug, Male Pin | SMA Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | Female | SMA to SMA | Male | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 134-1018-021 Cinch Connectivity Solutions Johnson | 55 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -55°C~165°C | Bulk | 2002 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | INSERTION LOSS MAX AT 1 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6GHz | - | Normal | - | SNAP-THREADED | 50Ohm | - | 500 | - | 0.1dB | - | SMA Jack, Female Socket | MCX Jack, Female Socket | 1.21 | Between Series | Jack to Jack | Female to Female | Female | SMA to MCX | - | - | 20.7264mm | No | - | RoHS Compliant | Lead Free | ||
![]() 134-1019-441 Cinch Connectivity Solutions Johnson | 239 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Gold | Beryllium Copper | - | 26.5GHz | - | - | -65°C~165°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | - | - | - | - | SMP Plug, Male Pin | SMA Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | - | SMA to SMP | - | - | - | - | - | RoHS Compliant | - | ||
![]() BJ78TL Cinch Connectivity Solutions Trompeter | 29 |
| - | 8 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | Brass | Gold | - | - | - | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | 2014 | 70 | Active | 1 (Unlimited) | - | - | - | 165°C | -65°C | Female | NO | - | Bayonet Lock, Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | Standard | - | THREADED | - | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket | TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | - | TRB Twinaxial/Triaxial to TRB Twinaxial/Triaxial | - | - | - | No | - | RoHS Compliant | - | ||
![]() 134-1012-031 Cinch Connectivity Solutions Johnson | 58 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -65°C~165°C | Bulk | 2002 | - | Active | 1 (Unlimited) | - | EAR99 | SMA, SMB | - | - | Female | INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | Normal | - | SNAP-THREADED | 50Ohm | Copper, Gold | 500 | - | 0.3dB | - | SMA Jack, Female Socket | SMB Jack, Male Pin | 1.09 | Between Series | Jack to Jack | Female to Male | Male | SMA to SMB | - | - | 19.4818mm | No | - | RoHS Compliant | - | ||
![]() 134-1019-471 Cinch Connectivity Solutions Johnson | 27 | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Gold | Beryllium Copper | - | 26.5GHz | - | - | -65°C~165°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | - | - | - | - | SMP Plug, Male Pin | SMA Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | - | SMA to SMP | - | - | - | - | - | RoHS Compliant | - | ||
![]() BJ73 Cinch Connectivity Solutions Trompeter | 421 |
| - | 8 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | Brass | Gold | - | Copper | - | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | 2014 | 70 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Coaxial | - | - | Female | POLARIZED | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 500MHz | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket | TRB Twinaxial/Triaxial Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | - | TRB Twinaxial/Triaxial to TRB Twinaxial/Triaxial | - | Three Lug | - | No | No SVHC | RoHS Compliant | - | ||
![]() BJ48 Cinch Connectivity Solutions Trompeter | 51 |
| - | 9 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | Brass | Gold | - | Copper | 500MHz | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | - | 40 | Active | 1 (Unlimited) | Quick Connect | - | Coaxial | - | - | Female | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 11GHz | - | - | - | - | 50Ohm | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | TNC Jack, Female Socket | TNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | - | TNC to TNC | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 134-1018-031 Cinch Connectivity Solutions Johnson | 34 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | 335V | -55°C~165°C | Bulk | 2002 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Male, Female | INSERTION LOSS MAX AT 1 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6GHz | - | Normal | - | SNAP-THREADED | 50Ohm | Copper, Gold | 500 | - | 0.1dB | - | MCX Plug, Male Pin | SMA Jack, Female Socket | 1.21 | Between Series | Plug to Jack | Female to Male | Male | SMA to MCX | - | - | 16.8656mm | No | - | RoHS Compliant | Lead Free | ||
![]() 133-3901-406 Cinch Connectivity Solutions Johnson | 8 |
| - | 8 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | - | POLYTETRAFLUORO ETHYLENE | - | -65°C~165°C | Bulk | 2002 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | INSERTION LOSS MAX AT 1 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 6GHz | - | Normal | - | THREADED | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.1dB | Nickel | MCX Jack, Female Socket | MCX Jack, Female Socket | 1.37 | Same Series | Jack to Jack | Female to Female | - | MCX to MCX | Female | - | 18.81mm | No | - | RoHS Compliant | - | ||
![]() UBJ48 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 8 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead | - | - | - | - | - | 500MHz | POLYTETRAFLUORO ETHYLENE | - | - | Bulk | - | 40 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 4GHz | - | - | - | - | 75Ohm | - | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | TNC Jack, Female Socket | TNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | - | TNC to TNC | - | - | - | No | - | RoHS Compliant | - | ||
![]() VA502 Cinch Connectivity Solutions Vitelec | 267 |
| - | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 11GHz | - | - | -65°C~165°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | Normal | - | - | 50Ohm | - | 500 | - | - | Nickel | SMA Plug, Male Pin | N Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | Male | SMA to N | Female | - | - | - | - | RoHS Compliant | - | ||
![]() VA310 Cinch Connectivity Solutions Vitelec | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TNC Plug, Male Pin | UHF Mini Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | - | TNC to UHF, Mini | - | - | - | - | - | - | - | ||
![]() ADT-2698-SF-SSF-02 Cinch Connectivity Solutions Midwest Microwave | 42 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 25GHz | - | - | - | Bulk | 2010 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | - | - | - | - | SSMA Jack, Female Socket | SMA Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | - | SMA to SSMA | - | - | - | - | - | RoHS Compliant | - | ||
![]() VA224 Cinch Connectivity Solutions Vitelec | 17 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N Plug, Male Pin | F Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | - | N to F | - | - | - | - | - | - | - | ||
![]() VNA516 Cinch Connectivity Solutions Vitelec | 46 |
| - | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | Brass | 11GHz | - | - | -65°C~165°C | Bulk | 2010 | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | Straight | - | - | Normal | Nickel | - | 50Ohm | Nickel | 500 | - | - | Nickel | N Plug, Male Pin | N Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | Male | N to N | Male | - | - | - | - | RoHS Compliant | - | ||
![]() ADT-2715-NF-3MF-02 Cinch Connectivity Solutions Midwest Microwave | 2830 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | - | - | - | - | 3.5mm Jack, Female Socket | N Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | - | N to 3.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADT-2687-TF-SMM-02 Cinch Connectivity Solutions Midwest Microwave | 61 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | 18GHz | - | - | - | Bulk | 2010 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | - | - | - | - | TNC Jack, Female Socket | SMA Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | - | SMA to TNC | - | - | - | - | - | RoHS Compliant | - |