- Contact Materials
- Manufacturer
- Manufacturer Part Number
- RoHS
- Actuator
- Additional Feature
- Alternate PN
- Approvals
- Body Breadth
- Body Length
- Body Orientation
- Body/Shell Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 2 | Actuator | Alternate PN | Approvals | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part Life Cycle Code | Pitch (mm) | Rated Speed | Risk Rank | RoHS | Termination Method | Voltage Rating Max | Type | Gender | Additional Feature | Subcategory | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number of Contacts | Body Breadth | Contact Gender | Switch Function | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Number of Ports | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Current Rating (Max) | Encoder Type | Hardware | IP Rating | Product Length (mm) | Plating Thickness | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57-10240-3 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-20140 Cinch Connectivity Solutions | In Stock | - | - | - | Flange Mount | - | - | - | - | - | - | UR;cUR;CE | - | - | - | - | - | - | Delta Products | ECMA-E11305SS | - | - | - | - | - | - | - | - | - | - | - | 2,000 RPM | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | - | - | - | - | - | - | Incremental | - | IP65 | - | - | - | ||
![]() 57-40240 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-30140 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | Short .105 Dia .200H | T121153 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On-None-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Std Hardware | - | - | - | - | ||
![]() 57-10360 Cinch Connectivity Solutions | In Stock | - | - | Gold Over Nickel | - | - | Diallyl Phthalate | 36 | - | - | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Panel | - | -40C to 105C | 105C | -40C | - | - | - | - | 2.16(mm) | - | - | Yes | Solder Cup | 500VAC | High Density | PL | - | - | - | - | - | - | - | 36(POS) | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | 5(A) | - | - | - | 68.2(mm) | - | 17.19(mm) | ||
![]() 57-20500-6 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX100A2-4A1N1B4C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-20360 Cinch Connectivity Solutions | In Stock | - | - | - | - | STEEL | - | - | FLOAT BUSHING | - | - | - | 2.685 inch | - | AU ON CU | COPPER ALLOY | BEL FUSE INC | DIALLYL PHTHALATE | Bel Fuse | 57-20360 | 57 | - | 2 | - | - | - | 105 °C | -40 °C | - | Active | - | - | 5.68 | - | - | - | - | - | NO BARRIER BETWEEN CONTACTS | D Type Connectors | 36 | compliant | ZINC | UL, CSA | COMMERCIAL | - | 0.61 inch | FEMALE | - | 5 A | BELLOWED TYPE | 1000000000 Ω | 0.085 inch | PLUG | - | - | RECTANGULAR | 2.8356 N | .7506 N | BLUE | PREASSEM CONN | - | - | - | - | - | 20u inch | - | ||
![]() 57-30500-375 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |