- Series
- Contact Materials
- Number of Positions
- Manufacturer
- Brand
- Product Category
- Mounting Type
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Mfr
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Orientation | Brand | Contact Finish Mating | Contact Materials | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Insulation Resistance (MOhm) | Less Contact | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Plug / Receptacle | Rad Hardened | Shell Sizes | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Product Type | Contact Design | Backset Spacing | Shell Plating | Wire Size (Max) | Features | Product Category | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCDM-25PSF Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | Metal | - | - | Aluminium | - | - | - | Aluminum, Yellow Chromate Plated Cadmium | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -55°C~135°C | - | 1998 | Dura-Con™ | - | - | Active | - | Solder Cup | - | Plug, Male Pins | - | 25 | - | - | - | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | Straight | Harsh Environment | - | 7.57mm | 3A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | Shielded | - | - | 29.84mm | 10.31mm | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() M24308/24-25Z Cinch Connectivity Solutions | 171 |
| - | 12 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | Military, MIL-C-24308, M24308 | - | - | Active | - | Solder | - | Plug, Male Pins | - | 9 | - | - | Green | 2 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | 0.283 (7.20mm) | - | - | Mounting Brackets | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M24308/24-10Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | - | Green | 2 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DCC37ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | 37 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TB-25S Cinch Connectivity Solutions | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | GLASS FILLED POLYESTER | Polyester, Glass Filled | - | - | - | - | - | NON-THREADED | - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2002 | T* | - | no | Obsolete | 1 (Unlimited) | IDC, Discrete Wire | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 25 | - | - | - | - | - | - | - | UL | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.5 inch | - | 94V-0 | NO | 0.187 inch | - | 5mOhm | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3.336 N | .1946 N | - | - | 3 DB B | - | PREASSEM CONN | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DDE50PF179 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | - | 2002 | BASIC® D | e4 | no | Active | 1 (Unlimited) | Wire Wrap | - | Plug, Male Pins | - | 50 | - | - | White | 3 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() SDH-9RBL Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cinch | - | - | - | 1500 | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | - | HOLE .112-.124 | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | - | 2002 | BASIC® D | e0 | no | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 50 | - | - | White | 3 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | - | - | - | - | - | - | UL, CSA | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | 94V-0 | NO | - | - | 2.7mOhm | - | - | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | - | D-Sub | - | - | - | - | - | .1946 N | 0.112 inch | Stamped | 5 DD D | - | PREASSEM CONN | - | - | - | - | - | - | - | - | Flash | - | 0.077 inch | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() M24308/1-2F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Copper, Gold, Nickel | Panel, Socket | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | -65°C~125°C | Bulk | 2008 | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Green | 2 | Female | - | 8536.69.40.30 | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | - | - | 12.55mm | 5A | - | - | UL | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | 5A | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | - | D-Sub | - | - | - | - | 3.336 N | .1946 N | - | Machined | 2 DA A | - | PREASSEM CONN | - | - | - | - | - | - | 39.14mm | 10.92mm | 50.0μin 1.27μm | 50μin | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DA15S Cinch Connectivity Solutions | 218 | - | - | 12 Weeks | - | Panel | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel | Metal | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | - | 2010 | BASIC® D | e0 | no | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | White | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | - | - | 12.55mm | 5A | - | - | UL, CSA | Gold | - | CSA, UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | Zinc | - | D-Sub | 1 | - | - | - | 3.336 N | - | - | Stamped | 2 DA A | - | PREASSEM CONN | - | - | - | - | - | - | 39.14mm | 14.85mm | Flash | - | - | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DBUH-25P Cinch Connectivity Solutions | 9 | - | - | 8 Weeks | - | Cable, Panel | Free Hanging (In-Line) | - | Steel | Polyamide (PA), Nylon, Glass Filled | Nylon | Metal | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -65°C~125°C | Bulk | 2001 | D*U | e4 | yes | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | - | 25 | - | - | Black | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | - | - | 12.55mm | 5A | - | - | - | Gold | - | CSA, UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | Chromate, Steel, Zinc | - | D-Sub | 1 | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | 53mm | 10.82mm | Flash | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M24308/23-10Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2015 | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 37 | - | - | Green | 2 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DCDM-9PSBN-LF Cinch Connectivity Solutions | 44 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEH-9P Cinch Connectivity Solutions | 23 | - | - | 12 Weeks | Gold | Panel, Through Hole | - | SOD | Steel | - | Glass | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | 2002 | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | 125°C | -65°C | White | 2 | Male | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Straight | - | - | 12.55mm | 5A | - | - | UL, CSA | - | COMMERCIAL | CSA, UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 5A | - | - | - | - | - | - | - | Zinc | - | D-Sub | 1 | - | 20 AWG | - | 3.336 N | - | - | - | 1 DE E | - | PREASSEM CONN | - | - | - | - | - | - | 30.8mm | 10.72mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DA15STII Cinch Connectivity Solutions | 178 |
| - | 12 Weeks | - | - | Free Hanging (In-Line) | SOD | - | Polyester, Glass Filled | - | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | - | 2009 | BASIC® D | e0 | no | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | White | 2 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | - | - | - | - | TIN | - | UL, CSA | Gold | - | - | 1.541 inch | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | - | D-Sub | - | - | - | - | 3.336 N | .1946 N | - | Stamped | 2 DA A | - | PREASSEM CONN | - | - | - | Grounding Indents | - | - | - | - | Flash | - | 0.077 inch | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() DBC-25P BF Cinch Connectivity Solutions | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | Steel | - | Nylon | - | 25 | - | - | - | Straight | - | - | Brass | EAR99 | - | - | - | 5000 | No | - | 2.7 | 5 | 125 | -65 | Cable Mount | Cable | 2 | -65C to 125C | - | - | M | No | B | Crimp | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | D-Subminiature | - | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | 25 | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Zinc Chromate | - | - | - | 53.04 | - | - | - | - | - | 12.65 | - | - | - | Supplier Unconfirmed | - | - | ||
![]() DDR50SF179 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | PCB | - | - | STEEL | - | - | - | - | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Sockets | - | 50 | - | - | - | 3 | - | - | - | - | YES | - | - | - | Signal | - | - | - | - | 50 | - | - | 2.7686mm | - | - | ZINC/YELLOW CHROMATE | - | UL, CSA | - | - | - | - | 3 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | 2.7mOhm | - | - | - | 0.109 inch | PLUG | WIRE WRAP | - | - | D-Sub | - | 2.8448 mm | - | GOLD | - | .1946 N | 0.112 inch | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DEMM9PTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Panel Mount, Through Hole | SOD | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | 1 | e4 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | - | Green | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | - | 9 | - | - | - | - | - | ZINC | - | - | Gold | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | Grounding Indents | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() DCE37SF179 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | PCB | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | - | - | BASIC® D | - | no | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | White | 2 | - | PANEL MOUNTABLE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 37 | - | - | - | - | - | - | - | UL, CSA | Gold | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | - | - | D-Sub | - | - | - | - | 3.336 N | .1946 N | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | Flash | - | 0.574 inch | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() M24308/1-27F Cinch Connectivity Solutions | 511 |
| - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 50 | - | - | Green | 3 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | - | 5A | - | ONE | MIL | Gold | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.2 inch | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | 20 AWG | - | - | - | - | - | 50.0μin 1.27μm | - | 0.19 inch | - | - | - | - | Non-RoHS Compliant | - | - |