- Series
- Contact Materials
- Number of Positions
- Manufacturer
- Brand
- Product Category
- Mounting Type
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Mfr
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Contact Design | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB25STII Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | SOD | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | -65°C~125°C | - | 2002 | BASIC® D | e0 | no | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | White | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 25 | - | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | - | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCMA37P-F16 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | - | - | - | Brass | - | - | -65°C~125°C | - | - | 3 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 37 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DBMAMF25S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAM15STA156 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | SOD | STEEL | Diallyl Phthalate (DAP), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | - | - | -65°C~125°C | Bulk | - | 1 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Green | 2 | - | - | - | YES | - | - | - | Signal | - | - | 5A | 15 | - | - | TIN | UL | Gold | - | - | - | - | - | 0.494 inch | - | - | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | - | 3.336 N | - | - | Machined | 2 DA A | - | PREASSEM CONN | - | 30.0μin 0.76μm | 50μin | 0.077 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCUF37P Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | GLASS FILLED NYLON | - | -65°C~125°C | - | - | D*U | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | - | 8536.69.40.30 | YES | - | - | - | Signal | - | - | 5A | 37 | - | - | ZINC/YELLOW CHROMATE | UL | Gold | - | - | - | - | - | 0.494 inch | - | - | - | - | - | - | 5000000000Ohm | - | 0.109 inch | RECEPTACLE | CRIMP | 1000VAC V | D-Sub | - | 3.336 N | .1946 N | - | Machined | 4 DC C | - | STRIP OR LOOSE | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DBMAM25PTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | STEEL | - | - | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | - | - | 25 | - | - | ZINC | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | CRIMP AND POKE | - | D-Sub | GOLD | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEME9PH Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | Brass | - | - | -65°C~125°C | Bulk | - | 1 | e4 | no | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | Green | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | 9 | Straight | 7.5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | Non-RoHS Compliant | ||
![]() DAUE15ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | Metal | - | Polyamide (PA), Nylon, Glass Filled | - | - | #4-40 | Steel, Tin Plated | CLINCH NUT | - | Copper Alloy | GLASS FILLED POLYAMIDE | - | -65°C~125°C | - | - | D*U | - | no | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | COMPATIBLE CONTACTS: 030-1953-000; 030-1953-030, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 15 | - | - | TIN | UL | Gold | - | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | 3.336 N | .1946 N | - | Machined | 2 DA A | - | STRIP OR LOOSE | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DAMMF15S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | PANEL | SOD | STEEL | - | - | - | HOLE .087-.098 | - | FLOAT BUSHING | AU ON NI | PHOSPHOR BRONZE | DIALLYL PHTHALATE | -65°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | YES | - | - | - | Signal | - | - | - | 15 | - | - | ZINC/YELLOW CHROMATE | UL | - | - | 1.541 inch | - | - | - | 0.494 inch | - | - | - | 5A | - | - | 5000000000Ohm | - | 0.109 inch | PLUG | SOLDER LUG | - | D-Sub | GOLD | 3.336 N | .1946 N | - | - | 2 DA A | GREEN | PREASSEM CONN | - | - | - | 0.077 inch | - | - | Non-RoHS Compliant | ||
![]() DB25PTIII Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | SOD | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | -65°C~125°C | - | 2002 | BASIC® D | e4 | no | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | White | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 25 | - | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DEE9STF179C Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | -65°C~125°C | - | - | BASIC® D | e4 | no | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 9 | White | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DEMR9S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | SOD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBME25PTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Through Hole | Free Hanging (In-Line) | SOD | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | Steel, Tin Plated | - | - | Brass | GLASS FILLED DIALLYL PHTHALATE | - | -65°C~125°C | Bulk | 2002 | 1 | e4 | no | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 25 | Green | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | - | 5A | 25 | - | - | TIN | UL | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | 5000000000Ohm | Cable Side (4-40) | - | - | - | - | D-Sub | - | 3.336 N | - | - | Machined | 3 DB B | - | PREASSEM CONN | Grounding Indents | 30.0μin 0.76μm | - | 0.077 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DEC9ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-11-37-001 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCCM15PBSP Cinch Connectivity Solutions | 91 |
| - | 31 Weeks | - | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | - | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | ENVIRONMENTAL CLASS | - | - | - | - | - | Signal | - | - | 3A | 15 | - | - | CADMIUM/YELLOW CHROMATE | UL | Gold | COMMERCIAL | 1.39 inch | 2 | STAGGERED | - | 0.308 inch | - | - | 0.355 inch | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | - | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCMF37P Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | - | SOD | - | - | - | Steel | - | - | - | AU ON NI | BRASS | DIALLYL PHTHALATE | -65°C | - | - | - | - | - | - | Active | - | Solder | - | Plug, Male Pins | 37 | - | 2 | Male | - | - | YES | - | - | - | Signal | - | - | - | 37 | - | - | ZINC/YELLOW CHROMATE | UL | - | - | - | - | - | - | 0.494 inch | - | - | - | 5A | - | - | 5000000000Ohm | - | 0.109 inch | RECEPTACLE | - | - | D-Sub | - | 3.336 N | .1946 N | - | - | 4 DC C | GREEN | PREASSEM CONN | - | - | - | 0.077 inch | - | No SVHC | Non-RoHS Compliant | ||
![]() DAU15ST Cinch Connectivity Solutions | 171 |
| - | 12 Weeks | Cable | Free Hanging (In-Line) | 124 | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYAMIDE | - | -65°C~125°C | - | 2002 | D*U | - | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 15 | - | - | TIN | UL | Gold | - | 1.541 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | YES | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | 3.336 N | .1946 N | - | Machined | 2 DA A | - | STRIP OR LOOSE | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DBME25P Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Through Hole | Free Hanging (In-Line) | SOD | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Brass | POLYESTER | - | -65°C~125°C | Bulk | 2002 | 1 | e4 | no | Active | - | Solder Cup | - | Plug, Male Pins | 25 | Green | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | 25 | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 702-03-37-001 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Steel, Clear Chromate Plated Zinc | - | - | Copper Alloy | - | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant |