- Series
- Contact Materials
- Number of Positions
- Manufacturer
- Brand
- Product Category
- Mounting Type
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Mfr
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Insulation Resistance | Flange Feature | Mating Contact Pitch | Termination Type | Connector Style | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Contact Design | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24308/2-8Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Zinc | - | Phosphor Bronze | - | -65°C~125°C | Bulk | 2015 | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 25 | - | - | Green | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | Tools Included | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() DCMAM37S Cinch Connectivity Solutions | 90 |
| - | 12 Weeks | - | - | - | - | STEEL | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | - | - | 37 | - | ZINC | - | - | - | - | - | - | - | - | - | NO | - | - | - | CRIMP AND POKE | D-Sub | GOLD | - | - | - | 4 DC C | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEUE9ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYAMIDE | -65°C~125°C | - | - | D*U | - | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | Cable Side (4-40) | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | Flash | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCMAE37P Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | Metal | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | Brass | GLASS FILLED DIALLYL PHTHALATE | -65°C~125°C | - | - | 3 | e4 | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 37 | - | - | Green | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 37 | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Cable Side (4-40) | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DDCF50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 50 | - | - | - | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 5 DD D | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEMY9STA156 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | SOD | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/2-346Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Zinc | - | Phosphor Bronze | - | -65°C~125°C | Bulk | 2015 | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 50 | - | - | Green | 3 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() DEME9ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | SOD | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | Phosphor Bronze | GLASS FILLED DIALLYL PHTHALATE | -65°C~125°C | Bulk | - | 1 | e4 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Green | 2 | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | 9 | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Cable Side (4-40) | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DDE50P Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | GLASS FILLED POLYESTER | -65°C~125°C | - | - | BASIC® D | e4 | no | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 50 | - | - | White | 3 | LOW PROFILE, PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 50 | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Cable Side (4-40) | - | - | D-Sub | - | - | - | Stamped | 5 DD D | - | - | Flash | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() M24308/4-306Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Zinc | - | Brass | - | -65°C~125°C | Bulk | 2015 | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 50 | - | - | Green | 3 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() DBE25PVTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | PCB | Through Hole | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | -65°C~125°C | - | - | BASIC® D | e0 | no | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | White | 2 | LOW PROFILE, PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 25 | - | TIN | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | D-Sub | - | 3.336 N | .1946 N | - | 3 DB B | - | Grounding Indents | Flash | 0.117 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() M24308/4-316F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Cadmium | - | Brass | - | -65°C~125°C | Bulk | 2009 | Military, MIL-C-24308, M24308 | e4 | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 37 | - | - | Green | 2 | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | Tools Included | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() M24308/2-36F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Cadmium | - | Phosphor Bronze | - | -65°C~125°C | Bulk | 2015 | Military, MIL-C-24308, M24308 | e4 | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 25 | - | - | Green | 2 | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | Tools Included | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() M24308/4-5Z Cinch Connectivity Solutions | 236 |
| - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Zinc | - | Brass | - | -65°C~125°C | Bulk | - | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 50 | - | - | Green | 3 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() DAE15STF179C Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | CLINCH NUT | Copper Alloy | GLASS FILLED POLYESTER | -65°C~125°C | - | - | BASIC® D | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 15 | - | - | White | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 15 | - | TIN | UL, CSA | Gold | - | 1.541 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | D-Sub | - | 3.336 N | .1946 N | - | 2 DA A | - | - | Flash | 0.574 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() 137-002100-284 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/4-435Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Zinc | - | Brass | - | -65°C~125°C | Bulk | 2015 | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 9 | 125°C | -65°C | Green | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() M24308/2-335Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Glass | - | Steel, Yellow Chromate Plated Zinc | - | Phosphor Bronze | - | -65°C~125°C | Bulk | - | Military, MIL-C-24308, M24308 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 25 | - | - | Green | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | ||
![]() DDMA50PA156 Cinch Connectivity Solutions | 2927 |
| - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | - | Brass | - | -65°C~125°C | - | - | 3 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 50 | - | - | Green | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DAMY15ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | SOD | - | Diallyl Phthalate (DAP), Glass Filled | - | HOLE .087-.098 | Steel, Tin Plated | DUAL FLOAT BUSHING | Phosphor Bronze | GLASS FILLED DIALLYL PHTHALATE | -65°C~125°C | Bulk | - | 1 | e4 | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | Green | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | - | 5A | 15 | - | TIN | UL | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | 30.0μin 0.76μm | 0.077 inch | UL94 V-0 | Non-RoHS Compliant |