- Series
- Contact Materials
- Number of Positions
- Manufacturer
- Brand
- Product Category
- Mounting Type
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Mfr
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMA9PTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | - | Brass | GLASS FILLED DIALLYL PHTHALATE | - | - | -65°C~125°C | - | - | 3 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 9 | Green | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCE37PF179 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | -65°C~125°C | - | 2002 | BASIC® D | e4 | no | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Plug, Male Pins | 37 | White | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | - | 5A | - | 37 | - | - | - | - | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCUF37ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | - | - | Polyamide (PA), Nylon, Glass Filled | - | HOLE .087-.098 | Steel, Tin Plated | FLOAT BUSHING | - | Copper Alloy | GLASS FILLED NYLON | - | - | -65°C~125°C | - | - | D*U | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | YES | - | - | - | Signal | - | - | 5A | - | 37 | - | - | - | - | TIN | UL | Gold | - | - | - | - | 0.494 inch | - | - | - | - | - | - | 5000000000Ohm | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | D-Sub | - | - | - | 3.336 N | .1946 N | - | - | Machined | 4 DC C | STRIP OR LOOSE | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCR37SF179 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | PCB | - | - | STEEL | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED POLYESTER | - | -65°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | YES | - | - | - | Signal | - | - | - | - | 37 | - | - | - | - | ZINC/YELLOW CHROMATE | UL, CSA | - | - | 2 | STAGGERED | - | 0.494 inch | - | - | - | 5A | - | - | 5000000000Ohm | - | 0.109 inch | PLUG | WIRE WRAP | - | D-Sub | - | - | GOLD | 3.336 N | .1946 N | - | - | - | 4 DC C | - | - | - | - | - | - | - | FLASH inch | 0.363 inch | - | - | Non-RoHS Compliant | ||
![]() DDMAME50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DER9STI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | SOD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMAF50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDR50SF179C Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | PCB | - | - | STEEL | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED POLYESTER | 125°C | -65°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | YES | - | - | - | Signal | - | - | - | - | 50 | - | 2.7686mm | - | - | ZINC/YELLOW CHROMATE | UL, CSA | - | - | 3 | STAGGERED | - | 0.494 inch | - | - | - | 5A | 2.7mOhm | - | - | - | 0.109 inch | PLUG | WIRE WRAP | - | D-Sub | - | 2.8448 mm | GOLD | - | .1946 N | - | 0.112 inch | - | 5 DD D | - | - | - | - | - | - | - | FLASH inch | 0.574 inch | - | - | Non-RoHS Compliant | ||
![]() DB25PVTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | PCB | Through Hole | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | -65°C~125°C | - | - | BASIC® D | - | no | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | White | 2 | - | LOW PROFILE, PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | - | - | - | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | D-Sub | - | - | - | 3.336 N | .1946 N | - | - | - | 3 DB B | - | - | - | Grounding Indents | - | - | Flash | - | 0.117 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DDE50SF179C Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | PCB | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | -65°C~125°C | - | 2002 | BASIC® D | - | no | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 50 | White | 3 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | 2.7686mm | - | - | - | UL, CSA | Gold | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 2.7mOhm | - | - | Board Side (4-40) | 0.109 inch | - | - | - | D-Sub | - | 2.8448 mm | - | - | .1946 N | - | 0.112 inch | - | 5 DD D | - | - | - | - | - | - | Flash | - | 0.574 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DCMME37P Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Panel | Panel Mount, Through Hole | SOD | - | Diallyl Phthalate (DAP), Glass Filled | Polyester | - | Steel, Yellow Chromate Plated Zinc | - | - | Brass | - | - | - | -65°C~125°C | Bulk | - | 1 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Green | 2 | Male | - | - | YES | - | - | - | Signal | - | - | 5A | - | 37 | Straight | - | - | 7.5A | ZINC/YELLOW CHROMATE | UL | Gold | - | - | - | - | 0.494 inch | - | - | - | - | - | - | 5000000000Ohm | Board Side (4-40) | - | RECEPTACLE | - | - | D-Sub | - | - | - | 3.336 N | - | 7.5A | - | Machined | 4 DC C | PREASSEM CONN | - | - | - | - | - | 30.0μin 0.76μm | - | 0.077 inch | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() DDMAY50PA156 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCUR37ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | - | - | Polyamide (PA), Nylon, Glass Filled | - | HOLE .087-.098 | Steel, Tin Plated | REV FLOAT BUSHING | - | Copper Alloy | - | - | - | -65°C~125°C | - | - | D*U | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | YES | - | - | - | Signal | - | - | 5A | - | 37 | - | - | - | - | TIN | UL | Gold | - | - | - | - | 0.494 inch | - | - | - | - | - | - | 5000000000Ohm | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | D-Sub | - | - | - | 3.336 N | .1946 N | - | - | Machined | 4 DC C | STRIP OR LOOSE | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DDM50ST Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | Free Hanging (In-Line) | 124 | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | GLASS FILLED DIALLYL PHTHALATE | - | - | -65°C~125°C | Bulk | - | 1 | e4 | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 50 | Green | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | - | 50 | - | - | - | - | TIN | UL | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | 94V-0 | NO | - | - | 2.7mOhm | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 5 DD D | PREASSEM CONN | - | - | - | - | - | 30.0μin 0.76μm | 20μin | 0.077 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DDCR50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDUF50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | GLASS FILLED NYLON | - | - | -65°C~125°C | - | - | D*U | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | YES | - | - | - | Signal | - | - | 5A | - | 50 | - | - | - | - | ZINC/YELLOW CHROMATE | UL | Gold | - | - | - | - | 0.605 inch | - | - | - | - | 2.7mOhm | - | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | D-Sub | - | - | - | - | .1946 N | - | 0.112 inch | Machined | 5 DD D | STRIP OR LOOSE | 24 AWG | 20 AWG | - | - | - | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() DDR50SII Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DD50SVT Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | PCB | Through Hole | 124 | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | -65°C~125°C | - | - | BASIC® D | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | White | 3 | - | LOW PROFILE, PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | 2.7686mm | - | - | TIN | UL | Gold | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | 94V-0 | NO | 0.2 inch | - | 2.7mOhm | - | - | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | D-Sub | - | 2.8448 mm | - | - | .1946 N | - | 0.112 inch | - | 5 DD D | - | - | - | - | - | - | Flash | - | 0.117 inch | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() 702-01-37-001 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Steel, Zinc Plated | - | - | Copper Alloy | - | - | - | -65°C~125°C | - | - | D*U | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | White | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() DA15ST Cinch Connectivity Solutions | 181 |
| - | 12 Weeks | Panel | Free Hanging (In-Line) | SOD | - | Polyester, Glass Filled | Polyester | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | -65°C~125°C | - | 2009 | BASIC® D | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | White | 2 | Female | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Straight | - | 14.85mm | 5A | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | 39.14mm | 12.55mm | Flash | - | - | UL94 V-0 | - | Non-RoHS Compliant |