- Series
- Contact Materials
- Number of Positions
- Manufacturer
- Brand
- Product Category
- Mounting Type
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Mfr
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAE15PII Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | SOD | - | Polyester, Glass Filled | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | GLASS FILLED POLYESTER | -65°C~125°C | - | - | BASIC® D | e0 | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 15 | White | 2 | PANEL MOUNTABLE | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 15 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Flash | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DEMAE9PTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | Brass | GLASS FILLED DIALLYL PHTHALATE | -65°C~125°C | - | - | 3 | e4 | - | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 9 | Green | 2 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | - | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | - | Grounding Indents | - | 30.0μin 0.76μm | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 702-11-09-001 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DCM37PTI Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | SOD | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | Brass | GLASS FILLED DIALLYL PHTHALATE | -65°C~125°C | Bulk | 2002 | 1 | e4 | no | Active | - | Solder Cup | Plug, Male Pins | 37 | Green | 2 | - | NO | NO | NO | NO | Signal | NO | - | - | 37 | Straight | - | 12.55mm | 5A | TIN | UL | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 3.336 N | - | - | Machined | 4 DC C | PREASSEM CONN | - | Grounding Indents | 69.32mm | 30.0μin 0.76μm | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 702-13-09-001 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAE15PF179 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | - | -65°C~125°C | - | 2010 | BASIC® D | e4 | - | Active | 1 (Unlimited) | Wire Wrap | Plug, Male Pins | 15 | White | 2 | - | NO | NO | NO | NO | Signal | NO | - | 5A | 15 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | - | - | - | Flash | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 702-13-25-001 Cinch Connectivity Solutions | 93 |
| - | 12 Weeks | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | Steel, Clear Chromate Plated Zinc | - | Copper Alloy | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | - | Crimp | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | - | Flash | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DDMME50S Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | SOD | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Yellow Chromate Plated Zinc | CLINCH NUT | Phosphor Bronze | - | -65°C~125°C | Bulk | - | 1 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 50 | Green | 3 | - | YES | - | - | - | Signal | - | - | 5A | 50 | - | - | - | - | ZINC/YELLOW CHROMATE | UL | Gold | - | - | - | - | - | 0.605 inch | - | - | - | - | 2.7mOhm | - | - | Board Side (4-40) | - | PLUG | - | D-Sub | - | - | - | - | Machined | 5 DD D | PREASSEM CONN | - | - | - | 30.0μin 0.76μm | - | 0.077 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DDM50PA156 Cinch Connectivity Solutions | 197 |
| - | 12 Weeks | Free Hanging (In-Line) | SOD | STEEL | Diallyl Phthalate (DAP), Glass Filled | - | - | Brass | - | -65°C~125°C | Bulk | - | 1 | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 50 | Green | 3 | - | YES | - | - | - | Signal | - | - | 5A | 50 | - | - | - | - | ZINC/YELLOW CHROMATE | UL | Gold | - | - | - | - | - | 0.605 inch | - | - | - | - | 2.7mOhm | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | D-Sub | - | - | - | - | Machined | 5 DD D | PREASSEM CONN | - | - | - | 30.0μin 0.76μm | - | 0.077 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DEE9SII Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | SOD | - | Polyester, Glass Filled | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | GLASS FILLED POLYESTER | -65°C~125°C | - | - | BASIC® D | e0 | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | White | 2 | PANEL MOUNTABLE | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Flash | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 702-03-09-001 Cinch Connectivity Solutions | 9411 |
| - | 12 Weeks | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | Steel, Clear Chromate Plated Zinc | - | Copper Alloy | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | - | - | - | Flash | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DCCM9SBSP Cinch Connectivity Solutions | 2335 |
| - | 31 Weeks | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | - | 2 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 9 | - | - | - | - | NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.308 inch | - | - | 0.355 inch | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | - | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | - | 50.0μin 1.27μm | 50μin | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM15PBSPN Cinch Connectivity Solutions | 2673 |
| - | 31 Weeks | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 15 | - | 2 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 15 | - | - | - | - | - | UL | Gold | COMMERCIAL | 1.39 inch | 2 | STAGGERED | - | 0.308 inch | - | - | 0.355 inch | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | - | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM31SCBRP Cinch Connectivity Solutions | In Stock | - | - | 31 Weeks | Through Hole, Right Angle | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 31 | - | 2 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 31 | - | - | - | - | - | UL | Gold | COMMERCIAL | 1.335 inch | 4 | STAGGERED | - | 0.308 inch | - | - | - | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | 0.130 (3.30mm) | Shielded | - | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM51SBSP Cinch Connectivity Solutions | 2703 |
| - | 31 Weeks | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 51 | - | 3 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 51 | - | 2.54mm | - | - | - | UL | Gold | COMMERCIAL | 2.27 inch | 3 | STAGGERED | - | - | - | - | - | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | 2.54 mm | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | - | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM9SSB Cinch Connectivity Solutions | In Stock | - | - | 31 Weeks | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | - | Copper Alloy | - | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM9SCBRPN Cinch Connectivity Solutions | 80 |
| - | 31 Weeks | Through Hole, Right Angle | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | - | 2 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 9 | - | - | - | - | - | UL | Gold | COMMERCIAL | 0.785 inch | 2 | STAGGERED | - | 0.308 inch | - | - | - | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | - | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | 0.230 (5.84mm) | Shielded | - | 50.0μin 1.27μm | 50μin | - | UL94 V-0 | RoHS Compliant | ||
![]() DCCM51SCBRPN Cinch Connectivity Solutions | 2438 |
| - | 31 Weeks | Through Hole, Right Angle | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 51 | - | 3 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 51 | - | 2.54mm | - | - | - | UL | Gold | COMMERCIAL | 1.485 inch | 5 | STAGGERED | - | - | - | - | 0.65 inch | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | 2.54 mm | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | 0.150 (3.81mm) | Shielded | - | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM31PBSPN Cinch Connectivity Solutions | 2201 |
| - | 31 Weeks | Through Hole | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 31 | - | 2 | ENVIRONMENTAL CLASS | - | - | - | - | Signal | - | - | 3A | 31 | - | - | - | - | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.308 inch | - | - | 0.355 inch | - | 8mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | - | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | - | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM21SSB Cinch Connectivity Solutions | 45 |
| - | 31 Weeks | Panel Mount | - | - | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | - | Copper Alloy | - | -55°C~135°C | Bulk | - | Dura-Con™ | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 21 | - | 2 | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | Non-RoHS Compliant |