- Series
- Contact Materials
- Number of Positions
- Manufacturer
- Brand
- Product Category
- Mounting Type
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Mfr
- Product Type
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCCM100SCBRP Cinch Connectivity Solutions | 2735 |
| - | 31 Weeks | Through Hole, Right Angle | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 100 | 4 | ENVIRONMENTAL CLASS | Signal | 3A | 100 | - | CADMIUM/YELLOW CHROMATE | UL | Gold | COMMERCIAL | 2.175 inch | 8 | STAGGERED | - | 1 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | 0.200 (5.08mm) | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM51PBSP Cinch Connectivity Solutions | 2701 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 51 | 3 | ENVIRONMENTAL CLASS | Signal | 3A | 51 | 2.54mm | NICKEL | UL | Gold | COMMERCIAL | 2.27 inch | 3 | STAGGERED | - | - | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | 2.54 mm | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM25PSBN Cinch Connectivity Solutions | 76 |
| - | 31 Weeks | Panel Mount | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | - | Copper Alloy | - | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 25 | 2 | - | Signal | 3A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DCCM21SBSP Cinch Connectivity Solutions | 2370 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 21 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 21 | - | NICKEL | UL | Gold | COMMERCIAL | 1.69 inch | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM25SCBRPN Cinch Connectivity Solutions | 2519 |
| - | 31 Weeks | Through Hole, Right Angle | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 25 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 25 | - | - | UL | Gold | COMMERCIAL | 1.185 inch | 3 | STAGGERED | 0.308 inch | - | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | 0.130 (3.30mm) | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM9PSB Cinch Connectivity Solutions | 96 |
| - | 31 Weeks | Panel Mount | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | - | Copper Alloy | - | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | 2 | - | Signal | 3A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM37PBSPN Cinch Connectivity Solutions | 2616 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 37 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 37 | - | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM100PBSP Cinch Connectivity Solutions | 2388 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 100 | 4 | ENVIRONMENTAL CLASS | Signal | 3A | 100 | - | - | UL | Gold | COMMERCIAL | 3.07 inch | 4 | STAGGERED | - | 0.55 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM15SSBN Cinch Connectivity Solutions | 84 |
| - | 31 Weeks | Panel Mount | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | - | Copper Alloy | - | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 15 | 2 | - | Signal | 3A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DCCM37SSB Cinch Connectivity Solutions | 2904 |
| - | 31 Weeks | Panel Mount | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | - | Copper Alloy | - | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 37 | 2 | - | Signal | 3A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DCCM100SSBN Cinch Connectivity Solutions | 2330 |
| - | 31 Weeks | Panel Mount | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | - | Copper Alloy | - | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 100 | 4 | - | Signal | 3A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | - | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM9SCBRP Cinch Connectivity Solutions | 2227 |
| - | 31 Weeks | Through Hole, Right Angle | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 9 | - | NICKEL | UL | Gold | COMMERCIAL | 0.785 inch | 2 | STAGGERED | 0.308 inch | - | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | 0.230 (5.84mm) | Shielded | 50.0μin 1.27μm | 50μin | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM31SBSPN Cinch Connectivity Solutions | 2881 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 31 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 31 | - | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM21PBSP Cinch Connectivity Solutions | 2840 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 21 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 21 | - | - | UL | Gold | COMMERCIAL | 1.69 inch | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM9PCBRPN Cinch Connectivity Solutions | 44 |
| - | 31 Weeks | Through Hole, Right Angle | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 9 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 9 | - | - | UL | Gold | COMMERCIAL | 0.785 inch | 2 | STAGGERED | 0.308 inch | - | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | - | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | 0.230 (5.84mm) | Shielded | 50.0μin 1.27μm | 50μin | - | UL94 V-0 | RoHS Compliant | ||
![]() DCCM15PCBRP Cinch Connectivity Solutions | 47 |
| - | 31 Weeks | Through Hole, Right Angle | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 15 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 15 | - | NICKEL | UL | Gold | COMMERCIAL | 0.935 inch | 3 | STAGGERED | 0.308 inch | - | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | 0.130 (3.30mm) | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM37SBSPN Cinch Connectivity Solutions | 2761 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 37 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 37 | - | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant | ||
![]() DCCM31SBSP Cinch Connectivity Solutions | 2810 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 31 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 31 | - | NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | RoHS Compliant | ||
![]() DCCM25PBSP Cinch Connectivity Solutions | 2417 |
| - | 31 Weeks | Through Hole | Diallyl Phthalate (DAP), Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | JACKPOST | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~135°C | Bulk | Dura-Con™ | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 25 | 2 | ENVIRONMENTAL CLASS | Signal | 3A | 25 | - | CADMIUM/YELLOW CHROMATE | UL | Gold | COMMERCIAL | 1.74 inch | 2 | STAGGERED | 0.308 inch | 0.355 inch | 8mOhm | 5000000000Ohm | Mating Side, Female Screwlock | 0.05 inch | 600VAC V | D-Type, Micro-D | - | 1.668 N | .139 N | 0.05 inch | Machined | 0.050 Pitch x 0.043 Row to Row | - | Shielded | 50.0μin 1.27μm | 50μin | 0.109 inch | UL94 V-0 | Non-RoHS Compliant |