- Number of Positions
- Product
- Type
- Gender
- Contact Materials
- Contact Plating
- Current Rating
- Insulation
- Mounting Angle
- Mounting Styles
- Number of Rows
- Termination Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Body Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Insulation Materials | Mfr | Mounting Styles | Package | Primary Material | Product Status | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Support Type | Connector Style | Accessory Type | Usage | Contact Form | Shell Size, Connector Layout | Insulation | 1st Connector | 2nd Connector | Backset Spacing | Assembly Item Name | Shell Plating | Military Connector Accessory Name | Product | Associated Mil-Specs | Mounting Angle | Features | IP Rating | Length | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-H02C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | - | Copper | 25 | - | - | - | Glass Filled, Polyester | - | Panel | - | - | - | - | H | - | 600 VAC | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 100 Position | - | 4 Row | Female | - | - | - | - | - | - | - | - | - | 3 A | - | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | - | - | - | - | Cadmium | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | ||
![]() DCDA21SSB Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Panel Mount | - | - | Polyester, Glass Filled | - | Plastic | - | Copper Alloy | - | - | - | - | Thermoplastic (TP) | Cinch Connectivity Solutions | Panel Mount | Bag | Plastic | Active | Details | - | Dura-Con | - | -55°C ~ 125°C | - | DCDA | - | - | Solder Cup | Receptacle, Female Sockets | MICRO-D Connector | 21 Position | - | 2 Row | Female | - | - | - | Signal | 3A | - | - | - | - | 3 A | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | ||
![]() M83513/08-E04 Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Plastic | - | - | - | - | - | Copper Alloy | - | - | - | - | Plastic | Cinch Connectivity Solutions | PCB Mount | Bag | - | Active | Details | - | - | - | - | - | Military, MIL-C-83513, MICRODOT (MCD) | - | - | - | - | Micro-D Connector | 31 Position | Multiple, Individual | 2 Row | Male | - | - | - | - | - | - | Unshielded | - | - | 3 A | Gold | Wire Leads | - | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | - | - | - | Connectors | - | Straight | - | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | - | - | ||
![]() M83513/03-G02N Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | - | Copper | 25 | - | - | - | Glass Filled, Polyester | - | Panel | - | - | - | - | G | - | 600 VAC | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 51 Position | - | 3 Row | Male | - | - | - | - | - | - | - | - | - | 3 A | - | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | - | - | - | - | Nickel | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | ||
![]() M83513/09-F04 Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Plastic | - | - | - | - | - | Copper Alloy | - | - | - | - | Plastic | Cinch Connectivity Solutions | PCB Mount | Bag | - | Active | Details | - | - | - | - | - | Military, MIL-C-83513, MICRODOT (MCD) | - | - | - | - | Micro-D Connector | 37 Position | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | Unshielded | - | - | 3 A | Gold | Wire Leads | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | Connectors | - | Straight | - | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | - | - | ||
![]() M83513/09-B04 Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Plastic | - | - | - | - | - | Copper Alloy | - | - | - | - | Plastic | Cinch Connectivity Solutions | PCB Mount | Bag | - | Active | Details | - | - | - | - | - | Military, MIL-C-83513, MICRODOT (MCD) | - | - | - | - | Micro-D Connector | 15 Position | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | Unshielded | - | - | 3 A | Gold | Wire Leads | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | Connectors | - | Straight | - | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | - | - | ||
![]() M83513/01-EN Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Panel Mount | Aluminum Alloy | - | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/01 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | - | Active | Details | E | - | 600 VAC | -55°C ~ 125°C | - | Military, MIL-C-83513, M83513 | - | - | Solder Cup | Plug, Male Pins | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Male | - | - | - | Signal | 3A | - | - | - | - | 3 A | Gold | Solder Cup | 26 AWG | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | Nickel | - | Connectors | - | Straight | - | - | - | 50.0µin (1.27µm) | UL94 V-0 | - | - | - | ||
![]() M83513/01-FC Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Panel Mount | Aluminum Alloy | - | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/01 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | - | Active | - | F | - | 600 VAC | -55°C ~ 125°C | - | Military, MIL-C-83513, M83513 | - | - | Solder Cup | Plug, Male Pins | Dura-Con High Reliability Connector | 37 Position | - | 2 Row | Male | - | - | - | Signal | 3A | - | - | - | - | 3 A | Gold | Solder Cup | 26 AWG | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | Cadmium | - | Connectors | - | Straight | - | - | - | 50.0µin (1.27µm) | UL94 V-0 | - | - | - | ||
![]() M83513/02-BC Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Panel Mount | Aluminum | - | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/02 | Phosphor Bronze | 1 | - | - | - | - | Cinch Connectivity Solutions | Panel | Bag | - | Active | - | B | - | - | -55°C ~ 125°C | - | Military, MIL-C-83513, M83513 | - | - | Solder Cup | Receptacle, Female Sockets | - | 15 Position | - | 2 Row | Female | - | - | - | Signal | 3A | - | - | - | - | 3 A | Gold | Solder Cup | 26 AWG | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Not Insulated | - | - | - | - | Cadmium | - | Connectors | - | Straight | - | - | - | 50.0µin (1.27µm) | UL94 V-0 | - | - | - | ||
![]() M24308/25-9F Cinch Connectivity Solutions | 36 |
| - | 12 Weeks | - | Hardware | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | Active | 1 (Unlimited) | - | D-Sub | - | - | - | - | Male | YES | NO | NO | - | - | Straight | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | SCREW ITEM | - | MIL-DTL-24308 | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M83513/03-D02C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | - | Copper | 25 | - | - | - | Glass Filled, Polyester | - | Panel | - | - | - | - | D | - | 600 VAC | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 25 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | 3 A | - | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | - | - | - | - | Cadmium | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | ||
![]() DE-59-20 Cinch Connectivity Solutions | 651 | - | - | 8 Weeks | - | Socket | - | - | Polyethylene | - | PE, Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | Active | Not Applicable | - | - | - | 9 | Black | - | Female | NO | NO | NO | - | - | Straight | - | - | 6.6mm | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cap (Cover), Dust | - | - | - | - | - | - | - | CAP ITEM | - | - | - | - | - | - | - | 17.63mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 4-40UNC2AX5/8 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-H01C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | M83513/03 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | - | Active | - | H | - | 600 VAC | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | Dura-Con High Reliability Connector | 100 Position | White, Individual | 4 Row | Male | - | - | - | - | - | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | - | Cadmium | - | Connectors | - | Straight | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | - | - | ||
![]() DCC21S Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D connector | Dura-Con™ Receptacle Series | - | Cinch Connectivity Solutions | - | Bag | - | Active | Details | - | - | - | - | - | - | - | - | - | - | DC Dust Cover | 21 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() DCC31S Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Micro-D Connectors | Dura-Con™ Receptacle Series | - | Cinch Connectivity Solutions | - | Bag | - | Active | Details | - | - | - | - | - | - | - | - | - | - | Dust Cap | 31 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | 0.87 in | - | - | - | - | - | ||
![]() M83513/01-GC Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Panel Mount | Aluminum Alloy | - | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/01 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | - | Active | - | G | - | 600 VAC | -55°C ~ 125°C | - | Military, MIL-C-83513, M83513 | - | - | Solder Cup | Plug, Male Pins | Dura-Con High Reliability Connector | 51 Position | - | 3 Row | Male | - | - | - | Signal | 3A | - | - | - | - | 3 A | Gold | Solder Cup | 26 AWG | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | - | Cadmium | - | Connectors | - | Straight | - | - | - | 50.0µin (1.27µm) | UL94 V-0 | - | - | - | ||
![]() M83513/03-F01N Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | - | - | - | - | M83513/03 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | - | Active | - | F | - | 600 VAC | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | Dura-Con High Reliability Connector | 37 Position | White, Individual | 2 Row | Male | - | - | - | - | - | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | - | Nickel | - | Connectors | - | Straight | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | - | - | ||
![]() DCDA51P6E5-18.0B Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | Thermoplastic (TP) | Cinch Connectivity Solutions | Panel Mount | Bag | - | Active | Details | C | Dura-Con | - | - | - | DCDA | - | - | - | - | MICRO-D Connector | 51 Position | Multiple, Individual | 3 Row | Male | - | - | - | - | - | - | Unshielded | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | - | - | - | Connectors | - | Straight | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | - | - | ||
![]() DCDA37P6E5-18.0B Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | Thermoplastic (TP) | Cinch Connectivity Solutions | Panel Mount | Bag | - | Active | Details | - | Dura-Con | - | - | - | DCDA | - | - | - | - | MICRO-D Connector | 37 Position | Multiple, Individual | 2 Row | Male | - | - | - | - | - | - | Unshielded | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | - | - | - | Connectors | - | Straight | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | - | - |