- Number of Positions
- Product
- Type
- Gender
- Contact Materials
- Contact Plating
- Current Rating
- Insulation
- Mounting Angle
- Mounting Styles
- Number of Rows
- Termination Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Insulation Materials | Mfr | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Accessory Type | Usage | Contact Form | Shell Size, Connector Layout | Insulation | 1st Connector | 2nd Connector | Backset Spacing | Shell Plating | Product | Mounting Angle | Features | Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCC9S Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D connector | Dura-Con™ Receptacle Series | - | Cinch Connectivity Solutions | - | Bag | Active | Details | - | - | - | - | - | - | DC Dust Cover | 9 | - | - | Female | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() M83513/03-C02N Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | - | Copper | 25 | - | - | - | Glass Filled, Polyester | - | Panel | - | - | - | C | 600 VAC | - | - | - | - | Dura-Con High Reliability Connector | 21 Position | - | 2 Row | Male | - | - | - | - | 3 A | - | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | - | - | - | Nickel | Connectors | Straight | - | - | - | - | ||
![]() M83513/03-G03N Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | M83513/03 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | Active | Details | G | 600 VAC | - | Military, MIL-C-83513, M83513 | - | - | Dura-Con High Reliability Connector | 51 Position | Multiple, Individual | 3 Row | Male | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Nickel | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/03-G01C Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | M83513/03 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | Active | - | G | 600 VAC | - | Military, MIL-C-83513, M83513 | - | - | Dura-Con High Reliability Connector | 51 Position | White, Individual | 3 Row | Male | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Cadmium | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/03-D01N Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | M83513/03 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | Active | Details | D | 600 VAC | - | Military, MIL-C-83513, M83513 | - | - | Dura-Con High Reliability Connector | 25 Position | White, Individual | 2 Row | Male | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Nickel | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/04-A01C Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | M83513/04 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | Active | - | A | 600 VAC | - | Military, MIL-C-83513, M83513 | - | - | Dura-Con High Reliability Connector | 9 Position | White, Individual | 2 Row | Female | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Cadmium | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/10-E01NP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | M83513/10 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | E | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Plug, Male Pins | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Male | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.130 (3.30mm) | Nickel | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/22-B01CP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/22 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | B | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Plug, Male Pins | Dura-Con High Reliability Connector | 15 Position | - | 2 Row | Male | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Cadmium | Connectors | Straight | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/25-B01CP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/25 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | B | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 15 Position | - | 2 Row | Female | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Cadmium | Connectors | Straight | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/04-G02N Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | - | Copper | 25 | - | - | - | Glass Filled, Polyester | - | Panel | - | - | - | G | 600 VAC | - | - | - | - | Dura-Con High Reliability Connector | 51 Position | - | 3 Row | Female | - | - | - | - | 3 A | - | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | - | - | - | Nickel | Connectors | Straight | - | - | - | - | ||
![]() M83513/10-B01CP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/10 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | B | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Plug, Male Pins | Dura-Con High Reliability Connector | 15 Position | - | 2 Row | Male | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.130 (3.30mm) | Cadmium | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/04-E02C Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | - | Copper | 25 | - | - | - | Glass Filled, Polyester | - | Panel | - | - | - | E | 600 VAC | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Female | - | - | - | - | 3 A | - | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | - | - | - | Cadmium | Connectors | Straight | - | - | - | - | ||
![]() M83513/13-D01NP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | M83513/13 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | D | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 25 Position | - | 2 Row | Female | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | Nickel | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/04-G01N Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | M83513/04 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | Active | Details | G | 600 VAC | - | Military, MIL-C-83513, M83513 | - | - | Dura-Con High Reliability Connector | 51 Position | White, Individual | 3 Row | Female | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/03-H03N Cinch Connectivity Solutions | In Stock | - | - | Gold | - | Aluminum Alloy | - | - | M83513/03 | Copper | 25 | - | - | - | Glass Filled, Polyester | Cinch Connectivity Solutions | Panel | Bag | Active | Details | H | 600 VAC | - | Military, MIL-C-83513, M83513 | - | - | Dura-Con High Reliability Connector | 100 Position | Multiple, Individual | 4 Row | Male | - | - | - | - | 3 A | Gold | Wire Leads | 26 AWG | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Nickel | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/13-E01NP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | M83513/13 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | E | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Female | Signal | 3A | - | - | 3 A | Gold | Through Hole | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | Nickel | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/25-D01NP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Nickel Plated, Electroless | M83513/25 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | D | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 25 Position | - | 2 Row | Female | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Nickel | Connectors | Straight | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/10-D01CP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/10 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | D | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Plug, Male Pins | Dura-Con High Reliability Connector | 25 Position | - | 2 Row | Male | Signal | 3A | - | - | 3 A | Gold | Through Hole | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.130 (3.30mm) | Cadmium | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/24-H01CP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/24 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | H | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Plug, Male Pins | Dura-Con High Reliability Connector | 100 Position | - | 4 Row | Male | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (4-40) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Cadmium | Connectors | Straight | - | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() M83513/26-G01CP Cinch Connectivity Solutions | In Stock | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/26 | Copper | 25 | - | - | - | Glass filled, Polyester | Cinch Connectivity Solutions | Board Mount | Bag | Active | - | G | 600 VAC | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | Solder | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 51 Position | - | 3 Row | Female | Signal | 3A | - | - | 3 A | Gold | Solder | - | Mating Side, Female Screwlock (2-56) | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Cadmium | Connectors | Straight | - | - | 50.0µin (1.27µm) | UL94 V-0 |