- Factory Lead Time
- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- MIL Conformance
- Empty Shell
- Filter Feature
- Mixed Contacts
- DIN Conformance
- IEC Conformance
- Body/Shell Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEU9STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | - | - | - | STEEL | - | Nylon | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 125°C | -65°C | - | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | TIN | - | - | - | - | 9 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | 5A | - | - | - | 30 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAMA15PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | Metal | - | STEEL | - | Polychlorinated | - | - | - | - | - | BRASS | - | - | - | 2/A | - | - | 2009 | - | - | no | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 125°C | -55°C | - | - | Male | - | - | NO | NO | NO | NO | - | NO | - | 15 | - | - | ZINC | - | - | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | - | - | PLUG | CRIMP AND POKE | 7.5A | - | - | - | 28 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() M24308/2-281F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | 124 | - | STEEL | - | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 1/E | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | CADMIUM | UL | MIL-C-24308 | - | 1.213 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | - | 1250VAC V | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() DAMAY15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | STEEL | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DCMAE37PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | - | CABLE | Metal | 37 | STEEL | - | Polychlorinated | - | - | - | - | - | BRASS | - | - | - | 4/C | - | - | - | - | - | no | Active | 1 (Unlimited) | - | Crimp | EAR99 | D-Sub | - | 125°C | -55°C | - | - | Male | COMPATIBLE CONTACT: M39029/64-369 | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | Straight | 7.5A | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | YES | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() M24308/4-328F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 5/D | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 3 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | - | CADMIUM | UL | MIL-C-24308 | - | 2.635 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | - | - | NO | 0.274 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | - | 1250VAC V | - | - | - | - | - | GOLD (50) | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() DEMA9PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | BRASS | DIALLYL PHTHALATE | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | - | Crimp | - | D-Sub | - | - | - | - | - | Male | - | - | NO | NO | NO | NO | - | NO | - | - | Straight | - | ZINC | - | - | - | - | 9 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() M24308/4-458Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/4-327F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 4/C | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | CADMIUM | UL | MIL-C-24308 | - | 2.729 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | - | NO | 0.274 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | - | 1250VAC V | - | - | - | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() M24308/2-295F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 4/C | - | - | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 2 | Female | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | CADMIUM | UL | MIL-C-24308 | - | 2.729 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | - | 1250VAC V | - | - | - | - | - | GOLD (50) | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() DAUY15STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | STEEL | - | - | - | HOLE .087-.098 | - | DUAL FLOAT BUSHING | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED POLYAMIDE | 125°C | -65°C | 2/A | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1953-000; 030-1953-030; BCL-1963-20S; D110238-035, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | TIN | UL | MIL-C-24308 | - | 1.541 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | YES | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | - | 1000VAC V | - | - | - | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/2-284F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | 124 | - | STEEL | - | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 4/C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | CADMIUM | UL | MIL-C-24308 | - | 2.729 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | - | 1250VAC V | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() DAUH-15S-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | Steel | Polyamide (PA), Nylon, Glass Filled | - | Metal, Steel | - | Steel, Clear Chromate Plated Zinc | - | NOT SPECIFIED | Bronze | GLASS FILLED POLYAMIDE | - | - | - | -65°C~125°C | Bulk | 2001 | D*U | - | yes | Active | - | - | Crimp | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | Straight | 5A | - | - | - | CSA, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOCKET | - | 5A | - | D-Sub | - | - | - | Zinc | - | - | - | - | - | 500 | 2 DA A | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DBMA25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | BRASS | GLASS FILLED DIALLYL PHTHALATE | - | - | 3/B | - | - | 2002 | - | - | no | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/4-262F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable, Free Hanging, Panel | - | 124 | 37 | STEEL | Thermoplastic | - | - | - | - | - | GOLD (50) OVER NICKEL | BRASS | GLASS FILLED DIALLYL PHTHALATE | - | - | 4/C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub, Plug, Signal | - | 125°C | -55°C | Black | 2 | Male | - | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | CADMIUM | UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | - | NO | - | 5A | RND PIN-SKT | - | 5000000000Ohm | - | - | 0.109 inch | - | CRIMP | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | - | - | - | - | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() M24308/4-260Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE AND PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/A | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 40-9815S Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | - | 11 Weeks | - | Panel | Free Hanging (In-Line) | - | 15 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | Bulk | 2010 | 98 | - | - | Active | 1 (Unlimited) | 15 | Crimp | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | Straight | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DEU9PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | - | - | - | STEEL | - | Nylon | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 1/E | - | - | 2002 | - | - | no | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 125°C | -65°C | - | 2 | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | TIN | - | - | - | - | 9 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | 5A | - | - | - | 30 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/2-296F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 5/D | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 3 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | - | CADMIUM | UL | MIL-C-24308 | - | 2.635 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | FEMALE | - | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | - | 1250VAC V | - | - | - | - | - | GOLD (50) | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() DEC9SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |